Infineon Technologies AG Evaluation Boards EVAL_3K3W_TP_PFC_CC

Description
3300W CCM totem pole PFC - 3300 W solution featuring CoolMOS™ and CoolSiC™ This platform is a system solution for a bridgeless totem-pole power factor corrector (PFC) in continuous conduction mode (CCM) implemented with 600 V CoolMOS™ CFD7. The EVAL_3K3W_TP_PFC_CC is enabled by Infineon’s CoolMOS™ superjunction power MOSFETs as well as isolated drivers and XMC™ microcontroller. This bridgeless totem-pole PFC platformis intended for applications that require high efficiency (≈99 %) and high power density (92 W/in³) such as high-end servers and telecom. The totem-pole implemented in EVAL_3K3W_TP_PFC_CC board operates in continuous conduction mode (CCM) at 65 kHz with CoolMOS™ superjunction MOSFETS and digital control on Infineon XMC™ 1000 series microcontroller. This system solution is available as Hardware Board or Reference Design. Summary of Features High efficiency bridgeless totem pole PFC High power density with SMD devices Enabled by 600 V CoolMOS™ CFD7 Hard commutation with CoolMOS™ CFD7 at fsw Digitally controlled with XMC1402 Benefits Efficiency close to 99 % Best in class price-performance ratio Compact form factor (92 W/in³) Low component count Potential Applications Telecom SMPS Server Industrial Power How does the innovative CoolMOS™ CCM totem pole PFC solution work? When operating a totem pole PFC in continuous conduction mode (CCM), usually, SJ MOSFETs cannot be used due to the high output capacitance charge (Qoss) required to charge and discharge the Coss of the devices together with the significant high reverse recovery losses of the intrinsic body diode of the Si SJ MOSFETs. By “pre charging” the SJ MOSFET, the losses associated to its Qoss and the reverse recovery charge (Qrr) are drastically reduced, since those charges are provided from a low voltage source. As a result, the commutation losses in the silicon SJ MOSFETs are greatly reduced and continuous hard-commutation in the normal CCM operation of the totem pole PFC is feasible. List of components 600 V CoolMOS™ CFD7 superjunction MOSFET (IPT60R090CFD7) 600 V CoolMOS ™ S7 superjunction MOSFET (IPT60R022S7) 100 V OptiMOS™ power MOSFET (BSZ440N10NS3) CoolSiC™ Schottky diode 650V G6 (IDDD08G65C6) Dual-channel isolated Gate Driver IC (2EDF7275F) Single-channel low side Gate Driver IC (1EDN8511B) Quasi-resonant flyback PWM controller (ICE5QSAG) 950 V CoolMOS™ P7 superjunction MOSFET (IPU95R3K7P7) Small signal N-channel MOSFET (BSS138N) 32-bit XMC™ microcontroller with ARM® Cortex® - M0 (XMC1402Q040X0064AA) Introduction Guide Get familiar with a board – recommended test procedure Safety letter Testing report Reference Design Download the reference design data here. Interactive 3D board model
Request a Quote
Description
3300W CCM totem pole PFC - 3300 W solution featuring CoolMOS™ and CoolSiC™ This platform is a system solution for a bridgeless totem-pole power factor corrector (PFC) in continuous conduction mode (CCM) implemented with 600 V CoolMOS™ CFD7. The EVAL_3K3W_TP_PFC_CC is enabled by Infineon’s CoolMOS™ superjunction power MOSFETs as well as isolated drivers and XMC™ microcontroller. This bridgeless totem-pole PFC platformis intended for applications that require high efficiency (≈99 %) and high power density (92 W/in³) such as high-end servers and telecom. The totem-pole implemented in EVAL_3K3W_TP_PFC_CC board operates in continuous conduction mode (CCM) at 65 kHz with CoolMOS™ superjunction MOSFETS and digital control on Infineon XMC™ 1000 series microcontroller. This system solution is available as Hardware Board or Reference Design. Summary of Features High efficiency bridgeless totem pole PFC High power density with SMD devices Enabled by 600 V CoolMOS™ CFD7 Hard commutation with CoolMOS™ CFD7 at fsw Digitally controlled with XMC1402 Benefits Efficiency close to 99 % Best in class price-performance ratio Compact form factor (92 W/in³) Low component count Potential Applications Telecom SMPS Server Industrial Power How does the innovative CoolMOS™ CCM totem pole PFC solution work? When operating a totem pole PFC in continuous conduction mode (CCM), usually, SJ MOSFETs cannot be used due to the high output capacitance charge (Qoss) required to charge and discharge the Coss of the devices together with the significant high reverse recovery losses of the intrinsic body diode of the Si SJ MOSFETs. By “pre charging” the SJ MOSFET, the losses associated to its Qoss and the reverse recovery charge (Qrr) are drastically reduced, since those charges are provided from a low voltage source. As a result, the commutation losses in the silicon SJ MOSFETs are greatly reduced and continuous hard-commutation in the normal CCM operation of the totem pole PFC is feasible. List of components 600 V CoolMOS™ CFD7 superjunction MOSFET (IPT60R090CFD7) 600 V CoolMOS ™ S7 superjunction MOSFET (IPT60R022S7) 100 V OptiMOS™ power MOSFET (BSZ440N10NS3) CoolSiC™ Schottky diode 650V G6 (IDDD08G65C6) Dual-channel isolated Gate Driver IC (2EDF7275F) Single-channel low side Gate Driver IC (1EDN8511B) Quasi-resonant flyback PWM controller (ICE5QSAG) 950 V CoolMOS™ P7 superjunction MOSFET (IPU95R3K7P7) Small signal N-channel MOSFET (BSS138N) 32-bit XMC™ microcontroller with ARM® Cortex® - M0 (XMC1402Q040X0064AA) Introduction Guide Get familiar with a board – recommended test procedure Safety letter Testing report Reference Design Download the reference design data here. Interactive 3D board model
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL_3K3W_TP_PFC_CC - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL_3K3W_TP_PFC_CC
Evaluation Boards EVAL_3K3W_TP_PFC_CC
3300W CCM totem pole PFC - 3300 W solution featuring CoolMOS™ and CoolSiC™ This platform is a system solution for a bridgeless totem-pole power factor corrector (PFC) in continuous conduction mode (CCM) implemented with 600 V CoolMOS™ CFD7. The EVAL_3K3W_TP_PFC_CC is enabled by Infineon’s CoolMOS™ superjunction power MOSFETs as well as isolated drivers and XMC™ microcontroller. This bridgeless totem-pole PFC platformis intended for applications that require high efficiency (≈99 %) and high power density (92 W/in³) such as high-end servers and telecom. The totem-pole implemented in EVAL_3K3W_TP_PFC_CC board operates in continuous conduction mode (CCM) at 65 kHz with CoolMOS™ superjunction MOSFETS and digital control on Infineon XMC™ 1000 series microcontroller. This system solution is available as Hardware Board or Reference Design. Summary of Features High efficiency bridgeless totem pole PFC High power density with SMD devices Enabled by 600 V CoolMOS™ CFD7 Hard commutation with CoolMOS™ CFD7 at fsw Digitally controlled with XMC1402 Benefits Efficiency close to 99 % Best in class price-performance ratio Compact form factor (92 W/in³) Low component count Potential Applications Telecom SMPS Server Industrial Power How does the innovative CoolMOS™ CCM totem pole PFC solution work? When operating a totem pole PFC in continuous conduction mode (CCM), usually, SJ MOSFETs cannot be used due to the high output capacitance charge (Qoss) required to charge and discharge the Coss of the devices together with the significant high reverse recovery losses of the intrinsic body diode of the Si SJ MOSFETs. By “pre charging” the SJ MOSFET, the losses associated to its Qoss and the reverse recovery charge (Qrr) are drastically reduced, since those charges are provided from a low voltage source. As a result, the commutation losses in the silicon SJ MOSFETs are greatly reduced and continuous hard-commutation in the normal CCM operation of the totem pole PFC is feasible. List of components 600 V CoolMOS™ CFD7 superjunction MOSFET (IPT60R090CFD7) 600 V CoolMOS ™ S7 superjunction MOSFET (IPT60R022S7) 100 V OptiMOS™ power MOSFET (BSZ440N10NS3) CoolSiC™ Schottky diode 650V G6 (IDDD08G65C6) Dual-channel isolated Gate Driver IC (2EDF7275F) Single-channel low side Gate Driver IC (1EDN8511B) Quasi-resonant flyback PWM controller (ICE5QSAG) 950 V CoolMOS™ P7 superjunction MOSFET (IPU95R3K7P7) Small signal N-channel MOSFET (BSS138N) 32-bit XMC™ microcontroller with ARM® Cortex® - M0 (XMC1402Q040X0064AA) Introduction Guide Get familiar with a board – recommended test procedure Safety letter Testing report Reference Design Download the reference design data here. Interactive 3D board model

3300W CCM totem pole PFC - 3300 W solution featuring CoolMOS™ and CoolSiC™

This platform is a system solution for a bridgeless totem-pole power factor corrector (PFC) in continuous conduction mode (CCM) implemented with 600 V CoolMOS™ CFD7. The EVAL_3K3W_TP_PFC_CC is enabled by Infineon’s CoolMOS™ superjunction power MOSFETs as well as isolated drivers and XMC™ microcontroller.

This bridgeless totem-pole PFC platformis intended for applications that require high efficiency (≈99 %) and high power density (92 W/in³) such as high-end servers and telecom. The totem-pole implemented in EVAL_3K3W_TP_PFC_CC board operates in continuous conduction mode (CCM) at 65 kHz with CoolMOS™ superjunction MOSFETS and digital control on Infineon XMC™ 1000 series microcontroller. This system solution is available as Hardware Board or Reference Design.


Summary of Features

  • High efficiency bridgeless totem pole PFC
  • High power density with SMD devices
  • Enabled by 600 V CoolMOS™ CFD7
  • Hard commutation with CoolMOS™ CFD7 at fsw
  • Digitally controlled with XMC1402

Benefits

  • Efficiency close to 99 %
  • Best in class price-performance ratio
  • Compact form factor (92 W/in³)
  • Low component count

Potential Applications

  • Telecom SMPS
  • Server
  • Industrial Power

How does the innovative CoolMOS™ CCM totem pole PFC solution work?


When operating a totem pole PFC in continuous conduction mode (CCM), usually, SJ MOSFETs cannot be used due to the high output capacitance charge (Qoss) required to charge and discharge the Coss of the devices together with the significant high reverse recovery losses of the intrinsic body diode of the Si SJ MOSFETs. By “pre charging” the SJ MOSFET, the losses associated to its Qoss and the reverse recovery charge (Qrr) are drastically reduced, since those charges are provided from a low voltage source. As a result, the commutation losses in the silicon SJ MOSFETs are greatly reduced and continuous hard-commutation in the normal CCM operation of the totem pole PFC is feasible.


List of components


  • 600 V CoolMOS™ CFD7 superjunction MOSFET
    (IPT60R090CFD7)
  • 600 V CoolMOS ™ S7 superjunction MOSFET
    (IPT60R022S7)
  • 100 V OptiMOS™ power MOSFET
    (BSZ440N10NS3)
  • CoolSiC™ Schottky diode 650V G6
    (IDDD08G65C6)
  • Dual-channel isolated Gate Driver IC
    (2EDF7275F)
  • Single-channel low side Gate Driver IC
    (1EDN8511B)
  • Quasi-resonant flyback PWM controller
    (ICE5QSAG)
  • 950 V CoolMOS™ P7 superjunction MOSFET
    (IPU95R3K7P7)
  • Small signal N-channel MOSFET
    (BSS138N)
  • 32-bit XMC™ microcontroller with ARM® Cortex® - M0
    (XMC1402Q040X0064AA)

Introduction Guide

Get familiar with a board – recommended test procedure


  • Safety letter
  • Testing report

Reference Design


Download the reference design data here.


Interactive 3D board model

Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL_3K3W_TP_PFC_CC
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BTG7050-1EPL DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Evaluation and Demonstration Boards and Kits - 448-CY6611-ND - DigiKey
Specs
Category Developement Board
Supported System USB 3.1 Hub
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation and Demonstration Boards and Kits - 448-CY3674-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; USB 2.0 Slave
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers