Infineon Technologies AG Evaluation Boards EVAL_3899A_1.2VOUT

Description
IR3899A evaluation board configured for 1.2 V output The EVAL_3899A_1.2VOUT demonstrates a typical application design of IR3899A, a fully integrated 9 A DC-DC buck regulator that uses a compensation-free fast constant-on-time (COT) control. The board enables complete configuration and showcases the key benefits of IR3899A, i.e., easy-to-use fast COT PWM engine, high efficiency, accurate output voltage regulation, superior transient response, low BOM, etc. Summary of Features Vin = +12 V, Vout = +1.2 V at 0 to 9 A Fsw = 600 kHz to 2000 kHz L = 470 nH (11.15 mmx10.0 mmx3.8 mm, DCR = 1.3 mΩ) Cin = 1x1 nF (50 V, ceramic 0402) + 1x4.7 nF (25 V, ceramic 0603) + 4x22 µF (25 V, ceramic 0805) + 2x100 µF (25 V, polymer, optional) Cout = 3x47 µF (6.3 V, ceramic 0805) + 1x4.7 µF (6.3 V, ceramic 0603) + 1x0.1 µF (50 V, ceramic 0402) Benefits Quick evaluation of key features of IR3899A Efficiency, output ripple, and transient performance testing at 1.2 Vout Potential Applications Telecom Server Storage Datacom Distributed POL architectures List of Components IR3899A
Request a Quote Datasheet
Description
IR3899A evaluation board configured for 1.2 V output The EVAL_3899A_1.2VOUT demonstrates a typical application design of IR3899A, a fully integrated 9 A DC-DC buck regulator that uses a compensation-free fast constant-on-time (COT) control. The board enables complete configuration and showcases the key benefits of IR3899A, i.e., easy-to-use fast COT PWM engine, high efficiency, accurate output voltage regulation, superior transient response, low BOM, etc. Summary of Features Vin = +12 V, Vout = +1.2 V at 0 to 9 A Fsw = 600 kHz to 2000 kHz L = 470 nH (11.15 mmx10.0 mmx3.8 mm, DCR = 1.3 mΩ) Cin = 1x1 nF (50 V, ceramic 0402) + 1x4.7 nF (25 V, ceramic 0603) + 4x22 µF (25 V, ceramic 0805) + 2x100 µF (25 V, polymer, optional) Cout = 3x47 µF (6.3 V, ceramic 0805) + 1x4.7 µF (6.3 V, ceramic 0603) + 1x0.1 µF (50 V, ceramic 0402) Benefits Quick evaluation of key features of IR3899A Efficiency, output ripple, and transient performance testing at 1.2 Vout Potential Applications Telecom Server Storage Datacom Distributed POL architectures List of Components IR3899A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL_3899A_1.2VOUT - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL_3899A_1.2VOUT
Evaluation Boards EVAL_3899A_1.2VOUT
IR3899A evaluation board configured for 1.2 V output The EVAL_3899A_1.2VOUT demonstrates a typical application design of IR3899A, a fully integrated 9 A DC-DC buck regulator that uses a compensation-free fast constant-on-time (COT) control. The board enables complete configuration and showcases the key benefits of IR3899A, i.e., easy-to-use fast COT PWM engine, high efficiency, accurate output voltage regulation, superior transient response, low BOM, etc. Summary of Features Vin = +12 V, Vout = +1.2 V at 0 to 9 A Fsw = 600 kHz to 2000 kHz L = 470 nH (11.15 mmx10.0 mmx3.8 mm, DCR = 1.3 mΩ) Cin = 1x1 nF (50 V, ceramic 0402) + 1x4.7 nF (25 V, ceramic 0603) + 4x22 µF (25 V, ceramic 0805) + 2x100 µF (25 V, polymer, optional) Cout = 3x47 µF (6.3 V, ceramic 0805) + 1x4.7 µF (6.3 V, ceramic 0603) + 1x0.1 µF (50 V, ceramic 0402) Benefits Quick evaluation of key features of IR3899A Efficiency, output ripple, and transient performance testing at 1.2 Vout Potential Applications Telecom Server Storage Datacom Distributed POL architectures List of Components IR3899A

IR3899A evaluation board configured for 1.2 V output

The EVAL_3899A_1.2VOUT demonstrates a typical application design of IR3899A, a fully integrated 9 A DC-DC buck regulator that uses a compensation-free fast constant-on-time (COT) control. The board enables complete configuration and showcases the key benefits of IR3899A, i.e., easy-to-use fast COT PWM engine, high efficiency, accurate output voltage regulation, superior transient response, low BOM, etc.


Summary of Features

  • Vin = +12 V, Vout = +1.2 V at 0 to 9 A
  • Fsw = 600 kHz to 2000 kHz
  • L = 470 nH (11.15 mmx10.0 mmx3.8 mm, DCR = 1.3 mΩ)
  • Cin = 1x1 nF (50 V, ceramic 0402) + 1x4.7 nF (25 V, ceramic 0603) + 4x22 µF (25 V, ceramic 0805) + 2x100 µF (25 V, polymer, optional)
  • Cout = 3x47 µF (6.3 V, ceramic 0805) + 1x4.7 µF (6.3 V, ceramic 0603) + 1x0.1 µF (50 V, ceramic 0402)

Benefits

  • Quick evaluation of key features of IR3899A
  • Efficiency, output ripple, and transient performance testing at 1.2 Vout

Potential Applications

  • Telecom
  • Server
  • Storage
  • Datacom
  • Distributed POL architectures

List of Components

  • IR3899A
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL_3899A_1.2VOUT
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BTS7030-2EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Embedded MCU, DSP Evaluation Boards - B158-H8743-X-X-7600IN-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation and Demonstration Boards and Kits - 448-CY3280-20X66-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; Sensor, CapSense® Touch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation Boards - BTS3011TE DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details