The Infineon Audiohub Nano Analogs enables the evaluation of Infineon analog XENSIVTM MEMS microphones. The kit includes an Infineon Audiohub Nano and four analog microphones on flex board. Up to two Infineon analog XENSIVTM MEMS microphones can be connected to the evaluation board in mono or stereo output. The evaluation board provides a USB audio interface to stream audio data from the microphone with any audio recording and editing software.
Summary of Features
Audio interface for analog XENSIVTM MEMS microphones
Audio streaming over USB interface
48 kHz sampling rate
24-bit audio data (stereo)
Dynamic range 120dB
LED indication for the configured gain level in normal mode and low power mode
Volume unit meter display with onboard LEDs
Powered through Micro-USB
The Infineon Audiohub Nano Analogs enables the evaluation of Infineon analog XENSIVTM MEMS microphones. The kit includes an Infineon Audiohub Nano and four analog microphones on flex board. Up to two Infineon analog XENSIVTM MEMS microphones can be connected to the evaluation board in mono or stereo output. The evaluation board provides a USB audio interface to stream audio data from the microphone with any audio recording and editing software.
Summary of Features
- Audio interface for analog XENSIVTM MEMS microphones
- Audio streaming over USB interface
- 48 kHz sampling rate
- 24-bit audio data (stereo)
- Dynamic range 120dB
- LED indication for the configured gain level in normal mode and low power mode
- Volume unit meter display with onboard LEDs
- Powered through Micro-USB