Infineon Technologies AG Evaluation Boards DEV_KIT_NAC1080

Description
NFC battery-free smart lock development kit with NFC tag-side controller NAC1080 This development kit is a tool for engineers who aim to design battery-free smart locks with Infineon’s NFC tag-side controller NAC1080. It consists of an evaluation board featuring the NAC1080 and one mini DC motor. This development kit can be configured for operation in passive or active mode, with or without boost-buck stage. The available firmware package allows for testing the electrical part of the lock using different motor control methods. The evaluation board has pre-installed lock showcase demo firmware. It can be tested together with lock showcase demo mobile app, which can be downloaded for free of charge after the product registration at “myInfineon”. Please check the NAC1080 web page to learn the support packages for software development. Summary of Features Evaluation board with lock showcase demo firmware pre-installed 3 V, 60 mA DC motor Integrated debugger interface Lock showcase mobile application for download Two antenna reference designs for download SDK packages for both firmware and mobile application development Benefits A quick demonstration of battery-free NFC lock functions Test board for application firmware and mobile app. development Fast NFC battery-free lock development Potential Applications Battery-free NFC locks are used in various applications: Mailbox, parcel box, ... Emergency power supply for battery-powered devices NFC interface for home appliances List of components NAC1080: NFC tag-side controller IRLML6244: 20V single N-channel StrongIRFET™ power MOSFET in SOT-23 Application Software Development We offer three software packages to support customers to do quick evaluation, fast product development. Evaluation Package: the evaluation package provides the lock showcase software (mobile app and firmware) to test lock functions using the development kit: DEV_KIT_NAC1080. The lock Showcase Firmware is pre-installed in the evaluation board. You can start test immediately after the lock showcase mobile app is installed. Development Package: this package consists of SDKs and sample projects for both firmware and mobile app development to support the fast application software development. Please follow the instruction to download and install the SDK. You can start with the provided sample project to setup development environment and generate first executable version of firmware and mobile app. Then step-by-step to add functions. SourceCode Package: the mobile app development could be time consuming. You can buy our mobile app source code package to accelerate the software development even further. This package includes source codes of the mobile app SDK, the lock showcase mobile app for both Android and iOS, and the corresponding firmware. This package can be purchased via the SAP ordering process. Please see more details in the download link below. Here is an overview of all planned and available software items. Please login to myInfineon to see all available software content. Package Software Description Evaluation Infineon NFC Lock Showcase Firmware for NAC1080 Firmware preinstalled in the evaluation board. It supports the operation of showcase mobile app. Evaluation Infineon NFC Lock Showcase Mobile App (iOS) A showcase mobile app to demonstrate the NFC lock functions incl. development functions. It works with NAC1080 with showcase firmware installed. Evaluation Infineon NFC Lock Showcase Mobile App (Android) A showcase mobile app to demonstrate the NFC lock functions incl. development functions. It works with NAC1080 with showcase firmware installed. Development Infineon NFC Tag Side Controller Firmware Development SDK Firmware development SDK comprises a compiler, libraries for NAC1080 firmware, a sample project, a make utility, and support for debuggers. Development Infineon NFC Tag Side Controller Mobile App Development SDK (iOS) Mobile app development SDK with libraries supporting communication and control of NFC Tag Side Controllers, e.g. NAC1080. Development Infineon NFC Tag Side Controller Mobile App Development SDK (Android) Mobile app development SDK with libraries supporting communication and control of NFC Tag Side Controllers, e.g. NAC1080. Development Infineon NFC Tag Side Controller Mobile App Sample Project (iOS) Mobile app sample project with basic data exchange function. It works with NAC1080 having the sample firmware installed. Development Infineon NFC Tag Side Controller Mobile App Sample Project (Android) Mobile app sample project with basic data exchange function. It works with NAC1080 having the sample firmware installed. Development Infineon NAC1080 Firmware Sample: Boost-Buck Test Firmware Firmware example and source code to control the Boost-Buck external circuit to charge energy storage cap to 15V. SourceCode Infineon NFC Lock Mobile App Development Source Code Package Charged package includes source code of the NFC Tag Side Controller mobile app SDK, NFC lock showcase mobile app for both iOS and Android operation system. Antenna Design NAC/NGC Antenna design - login to myInfineon to download the content. Evaluation Software Package Lock demo software is provided to enable fast evaluation of lock functions using the NAC1080 development kit. After downloading and installing the Android version of the lock showcase mobile app., evaluation can start immediately. Firmware: The lock showcase demo firmware is pre-installed in the shipped development kit. It is also available for download in case of a need of NVM reflash. Mobile App.: Both iOS and Android lock showcase mobile app are provided for evaluation purpose.
Request a Quote Datasheet
Description
NFC battery-free smart lock development kit with NFC tag-side controller NAC1080 This development kit is a tool for engineers who aim to design battery-free smart locks with Infineon’s NFC tag-side controller NAC1080. It consists of an evaluation board featuring the NAC1080 and one mini DC motor. This development kit can be configured for operation in passive or active mode, with or without boost-buck stage. The available firmware package allows for testing the electrical part of the lock using different motor control methods. The evaluation board has pre-installed lock showcase demo firmware. It can be tested together with lock showcase demo mobile app, which can be downloaded for free of charge after the product registration at “myInfineon”. Please check the NAC1080 web page to learn the support packages for software development. Summary of Features Evaluation board with lock showcase demo firmware pre-installed 3 V, 60 mA DC motor Integrated debugger interface Lock showcase mobile application for download Two antenna reference designs for download SDK packages for both firmware and mobile application development Benefits A quick demonstration of battery-free NFC lock functions Test board for application firmware and mobile app. development Fast NFC battery-free lock development Potential Applications Battery-free NFC locks are used in various applications: Mailbox, parcel box, ... Emergency power supply for battery-powered devices NFC interface for home appliances List of components NAC1080: NFC tag-side controller IRLML6244: 20V single N-channel StrongIRFET™ power MOSFET in SOT-23 Application Software Development We offer three software packages to support customers to do quick evaluation, fast product development. Evaluation Package: the evaluation package provides the lock showcase software (mobile app and firmware) to test lock functions using the development kit: DEV_KIT_NAC1080. The lock Showcase Firmware is pre-installed in the evaluation board. You can start test immediately after the lock showcase mobile app is installed. Development Package: this package consists of SDKs and sample projects for both firmware and mobile app development to support the fast application software development. Please follow the instruction to download and install the SDK. You can start with the provided sample project to setup development environment and generate first executable version of firmware and mobile app. Then step-by-step to add functions. SourceCode Package: the mobile app development could be time consuming. You can buy our mobile app source code package to accelerate the software development even further. This package includes source codes of the mobile app SDK, the lock showcase mobile app for both Android and iOS, and the corresponding firmware. This package can be purchased via the SAP ordering process. Please see more details in the download link below. Here is an overview of all planned and available software items. Please login to myInfineon to see all available software content. Package Software Description Evaluation Infineon NFC Lock Showcase Firmware for NAC1080 Firmware preinstalled in the evaluation board. It supports the operation of showcase mobile app. Evaluation Infineon NFC Lock Showcase Mobile App (iOS) A showcase mobile app to demonstrate the NFC lock functions incl. development functions. It works with NAC1080 with showcase firmware installed. Evaluation Infineon NFC Lock Showcase Mobile App (Android) A showcase mobile app to demonstrate the NFC lock functions incl. development functions. It works with NAC1080 with showcase firmware installed. Development Infineon NFC Tag Side Controller Firmware Development SDK Firmware development SDK comprises a compiler, libraries for NAC1080 firmware, a sample project, a make utility, and support for debuggers. Development Infineon NFC Tag Side Controller Mobile App Development SDK (iOS) Mobile app development SDK with libraries supporting communication and control of NFC Tag Side Controllers, e.g. NAC1080. Development Infineon NFC Tag Side Controller Mobile App Development SDK (Android) Mobile app development SDK with libraries supporting communication and control of NFC Tag Side Controllers, e.g. NAC1080. Development Infineon NFC Tag Side Controller Mobile App Sample Project (iOS) Mobile app sample project with basic data exchange function. It works with NAC1080 having the sample firmware installed. Development Infineon NFC Tag Side Controller Mobile App Sample Project (Android) Mobile app sample project with basic data exchange function. It works with NAC1080 having the sample firmware installed. Development Infineon NAC1080 Firmware Sample: Boost-Buck Test Firmware Firmware example and source code to control the Boost-Buck external circuit to charge energy storage cap to 15V. SourceCode Infineon NFC Lock Mobile App Development Source Code Package Charged package includes source code of the NFC Tag Side Controller mobile app SDK, NFC lock showcase mobile app for both iOS and Android operation system. Antenna Design NAC/NGC Antenna design - login to myInfineon to download the content. Evaluation Software Package Lock demo software is provided to enable fast evaluation of lock functions using the NAC1080 development kit. After downloading and installing the Android version of the lock showcase mobile app., evaluation can start immediately. Firmware: The lock showcase demo firmware is pre-installed in the shipped development kit. It is also available for download in case of a need of NVM reflash. Mobile App.: Both iOS and Android lock showcase mobile app are provided for evaluation purpose.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DEV_KIT_NAC1080 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
DEV_KIT_NAC1080
Evaluation Boards DEV_KIT_NAC1080
NFC battery-free smart lock development kit with NFC tag-side controller NAC1080 This development kit is a tool for engineers who aim to design battery-free smart locks with Infineon’s NFC tag-side controller NAC1080. It consists of an evaluation board featuring the NAC1080 and one mini DC motor. This development kit can be configured for operation in passive or active mode, with or without boost-buck stage. The available firmware package allows for testing the electrical part of the lock using different motor control methods. The evaluation board has pre-installed lock showcase demo firmware. It can be tested together with lock showcase demo mobile app, which can be downloaded for free of charge after the product registration at “myInfineon”. Please check the NAC1080 web page to learn the support packages for software development. Summary of Features Evaluation board with lock showcase demo firmware pre-installed 3 V, 60 mA DC motor Integrated debugger interface Lock showcase mobile application for download Two antenna reference designs for download SDK packages for both firmware and mobile application development Benefits A quick demonstration of battery-free NFC lock functions Test board for application firmware and mobile app. development Fast NFC battery-free lock development Potential Applications Battery-free NFC locks are used in various applications: Mailbox, parcel box, ... Emergency power supply for battery-powered devices NFC interface for home appliances List of components NAC1080: NFC tag-side controller IRLML6244: 20V single N-channel StrongIRFET™ power MOSFET in SOT-23 Application Software Development We offer three software packages to support customers to do quick evaluation, fast product development. Evaluation Package: the evaluation package provides the lock showcase software (mobile app and firmware) to test lock functions using the development kit: DEV_KIT_NAC1080. The lock Showcase Firmware is pre-installed in the evaluation board. You can start test immediately after the lock showcase mobile app is installed. Development Package: this package consists of SDKs and sample projects for both firmware and mobile app development to support the fast application software development. Please follow the instruction to download and install the SDK. You can start with the provided sample project to setup development environment and generate first executable version of firmware and mobile app. Then step-by-step to add functions. SourceCode Package: the mobile app development could be time consuming. You can buy our mobile app source code package to accelerate the software development even further. This package includes source codes of the mobile app SDK, the lock showcase mobile app for both Android and iOS, and the corresponding firmware. This package can be purchased via the SAP ordering process. Please see more details in the download link below. Here is an overview of all planned and available software items. Please login to myInfineon to see all available software content. Package Software Description Evaluation Infineon NFC Lock Showcase Firmware for NAC1080 Firmware preinstalled in the evaluation board. It supports the operation of showcase mobile app. Evaluation Infineon NFC Lock Showcase Mobile App (iOS) A showcase mobile app to demonstrate the NFC lock functions incl. development functions. It works with NAC1080 with showcase firmware installed. Evaluation Infineon NFC Lock Showcase Mobile App (Android) A showcase mobile app to demonstrate the NFC lock functions incl. development functions. It works with NAC1080 with showcase firmware installed. Development Infineon NFC Tag Side Controller Firmware Development SDK Firmware development SDK comprises a compiler, libraries for NAC1080 firmware, a sample project, a make utility, and support for debuggers. Development Infineon NFC Tag Side Controller Mobile App Development SDK (iOS) Mobile app development SDK with libraries supporting communication and control of NFC Tag Side Controllers, e.g. NAC1080. Development Infineon NFC Tag Side Controller Mobile App Development SDK (Android) Mobile app development SDK with libraries supporting communication and control of NFC Tag Side Controllers, e.g. NAC1080. Development Infineon NFC Tag Side Controller Mobile App Sample Project (iOS) Mobile app sample project with basic data exchange function. It works with NAC1080 having the sample firmware installed. Development Infineon NFC Tag Side Controller Mobile App Sample Project (Android) Mobile app sample project with basic data exchange function. It works with NAC1080 having the sample firmware installed. Development Infineon NAC1080 Firmware Sample: Boost-Buck Test Firmware Firmware example and source code to control the Boost-Buck external circuit to charge energy storage cap to 15V. SourceCode Infineon NFC Lock Mobile App Development Source Code Package Charged package includes source code of the NFC Tag Side Controller mobile app SDK, NFC lock showcase mobile app for both iOS and Android operation system. Antenna Design NAC/NGC Antenna design - login to myInfineon to download the content. Evaluation Software Package Lock demo software is provided to enable fast evaluation of lock functions using the NAC1080 development kit. After downloading and installing the Android version of the lock showcase mobile app., evaluation can start immediately. Firmware: The lock showcase demo firmware is pre-installed in the shipped development kit. It is also available for download in case of a need of NVM reflash. Mobile App.: Both iOS and Android lock showcase mobile app are provided for evaluation purpose.

NFC battery-free smart lock development kit with NFC tag-side controller NAC1080

This development kit is a tool for engineers who aim to design battery-free smart locks with Infineon’s NFC tag-side controller NAC1080.

It consists of an evaluation board featuring the NAC1080 and one mini DC motor.

This development kit can be configured for operation in passive or active mode, with or without boost-buck stage. The available firmware package allows for testing the electrical part of the lock using different motor control methods.

The evaluation board has pre-installed lock showcase demo firmware. It can be tested together with lock showcase demo mobile app, which can be downloaded for free of charge after the product registration at “myInfineon”.

Please check the NAC1080 web page to learn the support packages for software development.


Summary of Features

  • Evaluation board with lock showcase demo firmware pre-installed
  • 3 V, 60 mA DC motor
  • Integrated debugger interface
  • Lock showcase mobile application for download
  • Two antenna reference designs for download
  • SDK packages for both firmware and mobile application development

Benefits

  • A quick demonstration of battery-free NFC lock functions
  • Test board for application firmware and mobile app. development
  • Fast NFC battery-free lock development

Potential Applications

  • Battery-free NFC locks are used in various applications:
  • Mailbox, parcel box, ...
  • Emergency power supply for battery-powered devices
  • NFC interface for home appliances

List of components

  • NAC1080: NFC tag-side controller
  • IRLML6244: 20V single N-channel StrongIRFET™ power MOSFET in SOT-23

Application Software Development


We offer three software packages to support customers to do quick evaluation, fast product development.

Evaluation Package: the evaluation package provides the lock showcase software (mobile app and firmware) to test lock functions using the development kit: DEV_KIT_NAC1080. The lock Showcase Firmware is pre-installed in the evaluation board. You can start test immediately after the lock showcase mobile app is installed.

Development Package: this package consists of SDKs and sample projects for both firmware and mobile app development to support the fast application software development. Please follow the instruction to download and install the SDK. You can start with the provided sample project to setup development environment and generate first executable version of firmware and mobile app. Then step-by-step to add functions.

SourceCode Package: the mobile app development could be time consuming. You can buy our mobile app source code package to accelerate the software development even further. This package includes source codes of the mobile app SDK, the lock showcase mobile app for both Android and iOS, and the corresponding firmware. This package can be purchased via the SAP ordering process. Please see more details in the download link below.

Here is an overview of all planned and available software items. Please login to myInfineon to see all available software content.

Package Software Description

Evaluation

Infineon NFC Lock Showcase Firmware for NAC1080

Firmware preinstalled in the evaluation board. It supports the operation of showcase mobile app.

Evaluation

Infineon NFC Lock Showcase Mobile App (iOS)

A showcase mobile app to demonstrate the NFC lock functions incl. development functions. It works with NAC1080 with showcase firmware installed.

Evaluation

Infineon NFC Lock Showcase Mobile App (Android)

A showcase mobile app to demonstrate the NFC lock functions incl. development functions. It works with NAC1080 with showcase firmware installed.

Development

Infineon NFC Tag Side Controller Firmware Development SDK

Firmware development SDK comprises a compiler, libraries for NAC1080 firmware, a sample project, a make utility, and support for debuggers.

Development

Infineon NFC Tag Side Controller Mobile App Development SDK (iOS)

Mobile app development SDK with libraries supporting communication and control of NFC Tag Side Controllers, e.g. NAC1080.

Development

Infineon NFC Tag Side Controller Mobile App Development SDK (Android)

Mobile app development SDK with libraries supporting communication and control of NFC Tag Side Controllers, e.g. NAC1080.

Development

Infineon NFC Tag Side Controller Mobile App Sample Project (iOS)

Mobile app sample project with basic data exchange function. It works with NAC1080 having the sample firmware installed.

Development

Infineon NFC Tag Side Controller Mobile App Sample Project (Android)

Mobile app sample project with basic data exchange function. It works with NAC1080 having the sample firmware installed.

Development

Infineon NAC1080 Firmware Sample: Boost-Buck Test Firmware

Firmware example and source code to control the Boost-Buck external circuit to charge energy storage cap to 15V.

SourceCode

Infineon NFC Lock Mobile App Development Source Code Package

Charged package includes source code of the NFC Tag Side Controller mobile app SDK, NFC lock showcase mobile app for both iOS and Android operation system.


Antenna Design


NAC/NGC Antenna design - login to myInfineon to download the content.


Evaluation Software Package


Lock demo software is provided to enable fast evaluation of lock functions using the NAC1080 development kit. After downloading and installing the Android version of the lock showcase mobile app., evaluation can start immediately.

Firmware: The lock showcase demo firmware is pre-installed in the shipped development kit. It is also available for download in case of a need of NVM reflash.

Mobile App.: Both iOS and Android lock showcase mobile app are provided for evaluation purpose.

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number DEV_KIT_NAC1080
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 448-CYBLE-013025-EVAL-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
Evaluation Boards - CY8CEVAL-062S2 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Smart home, Home appliances, Healthcare and lifestyle, Consumer electronics, Wearables
Ports USB
View Details
4 suppliers
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-003-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Expansion Boards, Daughter Cards - 448-BTS70202EPADAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details