DEMO_MTR_72V200A_GaN is designed for low-voltage inverter applications up to 72 V and 200 ARMS motor phase current. It features 96 CoolGaN™ Transistors 120 V G3 in a half-bridge configuration. All the transistors in parallel are driven by an EiceDRIVER™ 1EDN7116U gate driver, and the output phase current is sensed by a XENSIV™ TLE4972 magnetic current sensor.
It demonstrates the high power densities achievable within a size of 135 mm x 90mm.
Summary of Features
72 V nominal input voltage
Overcurrent detection (492 A or 834 A)
Paralleling 16 transistors for HB side
Half-bridge configuration
High switching frequency (≥ 50 kHz)
Reduced bulk capacitance
High-current ripple handling
Benefits
Ultrahigh power density
Parallel device scalability
Optimal layout implementation
List of Components:
IGC037S12S1
1EDN7116U
TLE4972
TLS202B1MB V33
Applications
Low power BDC/BLDC motor drives up to 72 V
Robotics
DEMO_MTR_72V200A_GaN is designed for low-voltage inverter applications up to 72 V and 200 ARMS motor phase current. It features 96 CoolGaN™ Transistors 120 V G3 in a half-bridge configuration. All the transistors in parallel are driven by an EiceDRIVER™ 1EDN7116U gate driver, and the output phase current is sensed by a XENSIV™ TLE4972 magnetic current sensor.
It demonstrates the high power densities achievable within a size of 135 mm x 90mm.
Summary of Features
- 72 V nominal input voltage
- Overcurrent detection (492 A or 834 A)
- Paralleling 16 transistors for HB side
- Half-bridge configuration
- High switching frequency (≥ 50 kHz)
- Reduced bulk capacitance
- High-current ripple handling
Benefits
- Ultrahigh power density
- Parallel device scalability
- Optimal layout implementation
List of Components:
- IGC037S12S1
- 1EDN7116U
- TLE4972
- TLS202B1MB V33
Applications
- Low power BDC/BLDC motor drives up to 72 V
- Robotics