Infineon Technologies AG Evaluation Boards EVAL_3K3W_TP_PFC_SIC

Description
3300W CCM bidirectional totempole PFC unit using CoolSiC™ 650V , 600V CoolMOS™ C7 and digital control with XMC™ This evaluation board is a system solution for a bridgeless totem-pole power factor corrector (PFC) with bidirectional power capability. The EVAL_3K3W_TP_PFC_SIC is enabled by Infineon’s CoolSiC™ and CoolMOS™ Superjunction power MOSFETs as well as isolated drivers and an XMC™ microcontroller. This bridgeless totem-pole PFC board is intended for applications that require high efficiency (≈99%) and high power density (72W/in3) such as high-end server and telecom. In addition, the bidirectional power flow capability allows this design to be used in battery chargers or battery formation applications.The totem-pole implemented in the EVAL_3K3W_TP_PFC_SIC board operates in continuous-conductio n mode (CCM) in both rectifier (PFC) and inverter mode which also implements digital control on Infineon XMC™ 1000 series microcontroller. Summary of Features High efficiency bridgeless totem-pole PFC High power density Enabled by CoolSiC™ MOSFET 650V Digitally controlled with XMC1404 Bidirectional capability (DC-AC operation) Benefits Efficiency close to 99% Compact form factor (72W/in3) Low component count Bidirectional operation (digital control) Potential Applications Energy storage systems Battery formation Charging EV-charging eMobility Industrial power Power supply (SMPS) Robotics - automated guided vehicles Telecom List of components CoolSiC™ MOSFET 650V (IMZA65R048M1) 600V CoolMOS™ C7 SJ MOSFET (IPW60R017C7) EiceDRIVER™ MOSFET gate-driver ICs (2EDF7275F) Quasi-resonant flyback PWM controller (ICE5QSAG) 950V CoolMOS™ P7 SJ MOSFET (IPU95R3K7P7) 32-bit microcontrollers (XMC1404-F064X0200AA XUMA1) Related boards Interactive 3D board model
Request a Quote Datasheet
Description
3300W CCM bidirectional totempole PFC unit using CoolSiC™ 650V , 600V CoolMOS™ C7 and digital control with XMC™ This evaluation board is a system solution for a bridgeless totem-pole power factor corrector (PFC) with bidirectional power capability. The EVAL_3K3W_TP_PFC_SIC is enabled by Infineon’s CoolSiC™ and CoolMOS™ Superjunction power MOSFETs as well as isolated drivers and an XMC™ microcontroller. This bridgeless totem-pole PFC board is intended for applications that require high efficiency (≈99%) and high power density (72W/in3) such as high-end server and telecom. In addition, the bidirectional power flow capability allows this design to be used in battery chargers or battery formation applications.The totem-pole implemented in the EVAL_3K3W_TP_PFC_SIC board operates in continuous-conductio n mode (CCM) in both rectifier (PFC) and inverter mode which also implements digital control on Infineon XMC™ 1000 series microcontroller. Summary of Features High efficiency bridgeless totem-pole PFC High power density Enabled by CoolSiC™ MOSFET 650V Digitally controlled with XMC1404 Bidirectional capability (DC-AC operation) Benefits Efficiency close to 99% Compact form factor (72W/in3) Low component count Bidirectional operation (digital control) Potential Applications Energy storage systems Battery formation Charging EV-charging eMobility Industrial power Power supply (SMPS) Robotics - automated guided vehicles Telecom List of components CoolSiC™ MOSFET 650V (IMZA65R048M1) 600V CoolMOS™ C7 SJ MOSFET (IPW60R017C7) EiceDRIVER™ MOSFET gate-driver ICs (2EDF7275F) Quasi-resonant flyback PWM controller (ICE5QSAG) 950V CoolMOS™ P7 SJ MOSFET (IPU95R3K7P7) 32-bit microcontrollers (XMC1404-F064X0200AA XUMA1) Related boards Interactive 3D board model
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL_3K3W_TP_PFC_SIC - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL_3K3W_TP_PFC_SIC
Evaluation Boards EVAL_3K3W_TP_PFC_SIC
3300W CCM bidirectional totempole PFC unit using CoolSiC™ 650V , 600V CoolMOS™ C7 and digital control with XMC™ This evaluation board is a system solution for a bridgeless totem-pole power factor corrector (PFC) with bidirectional power capability. The EVAL_3K3W_TP_PFC_SIC is enabled by Infineon’s CoolSiC™ and CoolMOS™ Superjunction power MOSFETs as well as isolated drivers and an XMC™ microcontroller. This bridgeless totem-pole PFC board is intended for applications that require high efficiency (≈99%) and high power density (72W/in3) such as high-end server and telecom. In addition, the bidirectional power flow capability allows this design to be used in battery chargers or battery formation applications.The totem-pole implemented in the EVAL_3K3W_TP_PFC_SIC board operates in continuous-conductio n mode (CCM) in both rectifier (PFC) and inverter mode which also implements digital control on Infineon XMC™ 1000 series microcontroller. Summary of Features High efficiency bridgeless totem-pole PFC High power density Enabled by CoolSiC™ MOSFET 650V Digitally controlled with XMC1404 Bidirectional capability (DC-AC operation) Benefits Efficiency close to 99% Compact form factor (72W/in3) Low component count Bidirectional operation (digital control) Potential Applications Energy storage systems Battery formation Charging EV-charging eMobility Industrial power Power supply (SMPS) Robotics - automated guided vehicles Telecom List of components CoolSiC™ MOSFET 650V (IMZA65R048M1) 600V CoolMOS™ C7 SJ MOSFET (IPW60R017C7) EiceDRIVER™ MOSFET gate-driver ICs (2EDF7275F) Quasi-resonant flyback PWM controller (ICE5QSAG) 950V CoolMOS™ P7 SJ MOSFET (IPU95R3K7P7) 32-bit microcontrollers (XMC1404-F064X0200AA XUMA1) Related boards Interactive 3D board model

3300W CCM bidirectional totempole PFC unit using CoolSiC™ 650V , 600V CoolMOS™ C7 and digital control with XMC™

This evaluation board is a system solution for a bridgeless totem-pole power factor corrector (PFC) with bidirectional power capability. The EVAL_3K3W_TP_PFC_SIC is enabled by Infineon’s CoolSiC™ and CoolMOS™ Superjunction power MOSFETs as well as isolated drivers and an XMC™ microcontroller.

This bridgeless totem-pole PFC board is intended for applications that require high efficiency (≈99%) and high power density (72W/in3) such as high-end server and telecom. In addition, the bidirectional power flow capability allows this design to be used in battery chargers or battery formation applications.The totem-pole implemented in the EVAL_3K3W_TP_PFC_SIC board operates in continuous-conduction mode (CCM) in both rectifier (PFC) and inverter mode which also implements digital control on Infineon XMC™ 1000 series microcontroller.


Summary of Features

  • High efficiency bridgeless totem-pole PFC
  • High power density
  • Enabled by CoolSiC™ MOSFET 650V
  • Digitally controlled with XMC1404
  • Bidirectional capability (DC-AC operation)

Benefits

  • Efficiency close to 99%
  • Compact form factor (72W/in3)
  • Low component count
  • Bidirectional operation (digital control)

Potential Applications

  • Energy storage systems
  • Battery formation
  • Charging
  • EV-charging
  • eMobility
  • Industrial power
  • Power supply (SMPS)
  • Robotics - automated guided vehicles
  • Telecom

List of components

  • CoolSiC™ MOSFET 650V
    (IMZA65R048M1)
  • 600V CoolMOS™ C7 SJ MOSFET
    (IPW60R017C7)
  • EiceDRIVER™ MOSFET gate-driver ICs
    (2EDF7275F)
  • Quasi-resonant flyback PWM controller
    (ICE5QSAG)
  • 950V CoolMOS™ P7 SJ MOSFET
    (IPU95R3K7P7)
  • 32-bit microcontrollers
    (XMC1404-F064X0200AAXUMA1)

Related boards


Interactive 3D board model

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL_3K3W_TP_PFC_SIC
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 448-CY5674-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Expansion Boards, Daughter Cards - 448-BTS70121EPADAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Evaluation Boards - BLDC_SHIELD_TLE9879 - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive ; BLDC Motors ; Fans ; Pumps ; RC Cars ; Power Tools ; Maker Projects
Host Interface SPI
View Details
Sensor Evaluation Boards - 448-CY3218-CAPEXP3-ND - DigiKey
Specs
Supported System Microcontroller
Manufacturer INFINEON TECHNOLOGIES; Other
Ports USB
View Details
2 suppliers