Infineon Technologies AG Evaluation Boards EVAL-1ED3321MC12N

Description
Evaluation board for EiceDRIVER™ F3 Enhanced with short-circuit protection EVAL-1ED3321MC12N is in half-bridge configuration with short-circuit protection enabled gate driver ICs (1ED3321MC12N). Suitable for power switches, such as IGBTs, SiC and Si MOSFETs. Power switches TRENCHSTOP™ IGBT IKW40N120H3 are preassembled. This board is best suited for double-pulse testing. 1ED3321MC12N belongs to the EiceDRIVER™ 1ED332x family (F3 Enhanced family). 1ED3321 offers short-circuit protection, active Miller Clamp and soft-off. The driver IC implements separate source / sink outputs, operates over a wide supply voltage range, either unipolar or bipolar and has tight part-to-part propagation delay matching. Summary of Features EiceDRIVER™ Enhanced single channel isolated gate driver 1ED332x family (F3 Enhanced family) For up to 2300 V IGBTs, SiC and Si MOSFETs Galvanically isolated coreless transformer gate driver +6 A / -8.5 A typical sinking and sourcing peak output current Precise VCEsat detection (DESAT) with fault output Soft turn-off after desaturation detection 40 V absolute maximum output supply voltage 85 ns propagation delay with 35 ns input filter High common-mode transient immunity CMTI >300 kV/μs Separate source and sink outputs Short-circuit clamping and active shutdown Active Miller Clamp DSO-16 300 mil wide-body package with large creepage distance (>8 mm) 11 V/12 V undervoltage lockout (UVLO) protection with hysteresis Benefits Integrated filters reduce the need of external filters Suitable for operation at high ambient temperature and in fast switching applications UL 1577 VISO = 6.8 kV (rms) for 1 s, 5.7 kV (rms) for 1 min IEC 60747-17/VDE 0884-11 with VIORM = 1767 V (peak, reinforced) Tight part-to-part propagation delay matching (15 ns. max.) allows minimum deadtime improving system efficiency and decreasing harmonic distortion The precise threshold and timings, combined with UL 1577 certification enable superior application safety High isolation capability, can be used in 1500 V DC solar inverter application Applications Energy Storage Systems EV charging Industrial motor drives and controls
Request a Quote Datasheet
Description
Evaluation board for EiceDRIVER™ F3 Enhanced with short-circuit protection EVAL-1ED3321MC12N is in half-bridge configuration with short-circuit protection enabled gate driver ICs (1ED3321MC12N). Suitable for power switches, such as IGBTs, SiC and Si MOSFETs. Power switches TRENCHSTOP™ IGBT IKW40N120H3 are preassembled. This board is best suited for double-pulse testing. 1ED3321MC12N belongs to the EiceDRIVER™ 1ED332x family (F3 Enhanced family). 1ED3321 offers short-circuit protection, active Miller Clamp and soft-off. The driver IC implements separate source / sink outputs, operates over a wide supply voltage range, either unipolar or bipolar and has tight part-to-part propagation delay matching. Summary of Features EiceDRIVER™ Enhanced single channel isolated gate driver 1ED332x family (F3 Enhanced family) For up to 2300 V IGBTs, SiC and Si MOSFETs Galvanically isolated coreless transformer gate driver +6 A / -8.5 A typical sinking and sourcing peak output current Precise VCEsat detection (DESAT) with fault output Soft turn-off after desaturation detection 40 V absolute maximum output supply voltage 85 ns propagation delay with 35 ns input filter High common-mode transient immunity CMTI >300 kV/μs Separate source and sink outputs Short-circuit clamping and active shutdown Active Miller Clamp DSO-16 300 mil wide-body package with large creepage distance (>8 mm) 11 V/12 V undervoltage lockout (UVLO) protection with hysteresis Benefits Integrated filters reduce the need of external filters Suitable for operation at high ambient temperature and in fast switching applications UL 1577 VISO = 6.8 kV (rms) for 1 s, 5.7 kV (rms) for 1 min IEC 60747-17/VDE 0884-11 with VIORM = 1767 V (peak, reinforced) Tight part-to-part propagation delay matching (15 ns. max.) allows minimum deadtime improving system efficiency and decreasing harmonic distortion The precise threshold and timings, combined with UL 1577 certification enable superior application safety High isolation capability, can be used in 1500 V DC solar inverter application Applications Energy Storage Systems EV charging Industrial motor drives and controls
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL-1ED3321MC12N - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL-1ED3321MC12N
Evaluation Boards EVAL-1ED3321MC12N
Evaluation board for EiceDRIVER™ F3 Enhanced with short-circuit protection EVAL-1ED3321MC12N is in half-bridge configuration with short-circuit protection enabled gate driver ICs (1ED3321MC12N). Suitable for power switches, such as IGBTs, SiC and Si MOSFETs. Power switches TRENCHSTOP™ IGBT IKW40N120H3 are preassembled. This board is best suited for double-pulse testing. 1ED3321MC12N belongs to the EiceDRIVER™ 1ED332x family (F3 Enhanced family). 1ED3321 offers short-circuit protection, active Miller Clamp and soft-off. The driver IC implements separate source / sink outputs, operates over a wide supply voltage range, either unipolar or bipolar and has tight part-to-part propagation delay matching. Summary of Features EiceDRIVER™ Enhanced single channel isolated gate driver 1ED332x family (F3 Enhanced family) For up to 2300 V IGBTs, SiC and Si MOSFETs Galvanically isolated coreless transformer gate driver +6 A / -8.5 A typical sinking and sourcing peak output current Precise VCEsat detection (DESAT) with fault output Soft turn-off after desaturation detection 40 V absolute maximum output supply voltage 85 ns propagation delay with 35 ns input filter High common-mode transient immunity CMTI >300 kV/μs Separate source and sink outputs Short-circuit clamping and active shutdown Active Miller Clamp DSO-16 300 mil wide-body package with large creepage distance (>8 mm) 11 V/12 V undervoltage lockout (UVLO) protection with hysteresis Benefits Integrated filters reduce the need of external filters Suitable for operation at high ambient temperature and in fast switching applications UL 1577 VISO = 6.8 kV (rms) for 1 s, 5.7 kV (rms) for 1 min IEC 60747-17/VDE 0884-11 with VIORM = 1767 V (peak, reinforced) Tight part-to-part propagation delay matching (15 ns. max.) allows minimum deadtime improving system efficiency and decreasing harmonic distortion The precise threshold and timings, combined with UL 1577 certification enable superior application safety High isolation capability, can be used in 1500 V DC solar inverter application Applications Energy Storage Systems EV charging Industrial motor drives and controls

Evaluation board for EiceDRIVER™ F3 Enhanced with short-circuit protection

EVAL-1ED3321MC12N is in half-bridge configuration with short-circuit protection enabled gate driver ICs (1ED3321MC12N). Suitable for power switches, such as IGBTs, SiC and Si MOSFETs. Power switches TRENCHSTOP™ IGBT IKW40N120H3 are preassembled. This board is best suited for double-pulse testing.

1ED3321MC12N belongs to the EiceDRIVER™ 1ED332x family (F3 Enhanced family). 1ED3321 offers short-circuit protection, active Miller Clamp and soft-off. The driver IC implements separate source / sink outputs, operates over a wide supply voltage range, either unipolar or bipolar and has tight part-to-part propagation delay matching.


Summary of Features

  • EiceDRIVER™ Enhanced single channel isolated gate driver 1ED332x family (F3 Enhanced family)
  • For up to 2300 V IGBTs, SiC and Si MOSFETs
  • Galvanically isolated coreless transformer gate driver
  • +6 A / -8.5 A typical sinking and sourcing peak output current
  • Precise VCEsat detection (DESAT) with fault output
  • Soft turn-off after desaturation detection
  • 40 V absolute maximum output supply voltage
  • 85 ns propagation delay with 35 ns input filter
  • High common-mode transient immunity CMTI >300 kV/μs
  • Separate source and sink outputs
  • Short-circuit clamping and active shutdown
  • Active Miller Clamp
  • DSO-16 300 mil wide-body package with large creepage distance (>8 mm)
  • 11 V/12 V undervoltage lockout (UVLO) protection with hysteresis

Benefits

  • Integrated filters reduce the need of external filters
  • Suitable for operation at high ambient temperature and in fast switching applications
  • UL 1577 VISO = 6.8 kV (rms) for 1 s, 5.7 kV (rms) for 1 min
  • IEC 60747-17/VDE 0884-11 with VIORM = 1767 V (peak, reinforced)
  • Tight part-to-part propagation delay matching (15 ns. max.) allows minimum deadtime improving system efficiency and decreasing harmonic distortion
  • The precise threshold and timings, combined with UL 1577 certification enable superior application safety
  • High isolation capability, can be used in 1500 V DC solar inverter application

Applications

  • Energy Storage Systems
  • EV charging
  • Industrial motor drives and controls
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL-1ED3321MC12N
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CYBLE-012011-PROG - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
Ports USB
View Details
4 suppliers
Power, Motor & Robotics Development Tools - 2326824 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
5 suppliers
Specs
Category Developement Board
Manufacturer PSoC Express World Tour; Other
View Details