Infineon Technologies AG Evaluation Boards CY-SD4210

Description
Stream 4K videos at 30 fps seamlessly from an external HDMI source to USB host via USB-C The CY-SD4210 HDMI 4K capture solution demo kit is based on EZ-USB™ SX3 family of configurable SuperSpeed USB peripheral controllers. This kit enables users to stream video seamlessly from an external HDMI source to USB Host via USB-C. SX3 has a fully configurable general interface that can interface with any processor, ASIC, image sensor, or field programmable gate array (FPGA). It provides easy and effortless connectivity to popular industry interfaces such as synchronous slave FIFO, asynchronous SRAM, asynchronous and synchronous address data multiplexed interfaces, and image sensor interfaces. This kit enables users to stream 4K30 fps videos from an external HDMI source to PC via USB-C interface. For more information on this reference design please contact us here. Summary of Features Streaming up to 4K30 fps HDMI video directly to PC via USB-C USB bus-powered operation Supports HDMI 1.4 b Benefits Readymade HDMI to USB conversion Supports 4K and 1080 p as well Modular design Potential Applications Cameras: USB webcams, document, industrial, time-of-flight, surveillance) Video conference systems HDMI/SDI USB video capture cards Medical imaging devices USB to Low-voltage Differential Signaling (LVDS) camera interface boards Test and measurement equipment USB logic analyzers USB oscilloscopes USB data loggers or acquisition systems List of Components EZ-USB™ SX3: Configurable SuperSpeed USB controller (CYUSB3017-BZXI) TVS DIODE 5.5 V 12 V WLL-2-2 (ESD202-B1-CSP01005) 13V Clamp 3.5 A (8/20µs) Ipp Tvs diode surface mount WLL-2-3 (ESD131-B1-W0201) FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 8-WSON (5x6) (S25FL064LABNFA010)
Request a Quote Datasheet
Description
Stream 4K videos at 30 fps seamlessly from an external HDMI source to USB host via USB-C The CY-SD4210 HDMI 4K capture solution demo kit is based on EZ-USB™ SX3 family of configurable SuperSpeed USB peripheral controllers. This kit enables users to stream video seamlessly from an external HDMI source to USB Host via USB-C. SX3 has a fully configurable general interface that can interface with any processor, ASIC, image sensor, or field programmable gate array (FPGA). It provides easy and effortless connectivity to popular industry interfaces such as synchronous slave FIFO, asynchronous SRAM, asynchronous and synchronous address data multiplexed interfaces, and image sensor interfaces. This kit enables users to stream 4K30 fps videos from an external HDMI source to PC via USB-C interface. For more information on this reference design please contact us here. Summary of Features Streaming up to 4K30 fps HDMI video directly to PC via USB-C USB bus-powered operation Supports HDMI 1.4 b Benefits Readymade HDMI to USB conversion Supports 4K and 1080 p as well Modular design Potential Applications Cameras: USB webcams, document, industrial, time-of-flight, surveillance) Video conference systems HDMI/SDI USB video capture cards Medical imaging devices USB to Low-voltage Differential Signaling (LVDS) camera interface boards Test and measurement equipment USB logic analyzers USB oscilloscopes USB data loggers or acquisition systems List of Components EZ-USB™ SX3: Configurable SuperSpeed USB controller (CYUSB3017-BZXI) TVS DIODE 5.5 V 12 V WLL-2-2 (ESD202-B1-CSP01005) 13V Clamp 3.5 A (8/20µs) Ipp Tvs diode surface mount WLL-2-3 (ESD131-B1-W0201) FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 8-WSON (5x6) (S25FL064LABNFA010)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - CY-SD4210 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
CY-SD4210
Evaluation Boards CY-SD4210
Stream 4K videos at 30 fps seamlessly from an external HDMI source to USB host via USB-C The CY-SD4210 HDMI 4K capture solution demo kit is based on EZ-USB™ SX3 family of configurable SuperSpeed USB peripheral controllers. This kit enables users to stream video seamlessly from an external HDMI source to USB Host via USB-C. SX3 has a fully configurable general interface that can interface with any processor, ASIC, image sensor, or field programmable gate array (FPGA). It provides easy and effortless connectivity to popular industry interfaces such as synchronous slave FIFO, asynchronous SRAM, asynchronous and synchronous address data multiplexed interfaces, and image sensor interfaces. This kit enables users to stream 4K30 fps videos from an external HDMI source to PC via USB-C interface. For more information on this reference design please contact us here. Summary of Features Streaming up to 4K30 fps HDMI video directly to PC via USB-C USB bus-powered operation Supports HDMI 1.4 b Benefits Readymade HDMI to USB conversion Supports 4K and 1080 p as well Modular design Potential Applications Cameras: USB webcams, document, industrial, time-of-flight, surveillance) Video conference systems HDMI/SDI USB video capture cards Medical imaging devices USB to Low-voltage Differential Signaling (LVDS) camera interface boards Test and measurement equipment USB logic analyzers USB oscilloscopes USB data loggers or acquisition systems List of Components EZ-USB™ SX3: Configurable SuperSpeed USB controller (CYUSB3017-BZXI) TVS DIODE 5.5 V 12 V WLL-2-2 (ESD202-B1-CSP01005) 13V Clamp 3.5 A (8/20µs) Ipp Tvs diode surface mount WLL-2-3 (ESD131-B1-W0201) FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 8-WSON (5x6) (S25FL064LABNFA010)

Stream 4K videos at 30 fps seamlessly from an external HDMI source to USB host via USB-C

The CY-SD4210 HDMI 4K capture solution demo kit is based on EZ-USB™ SX3 family of configurable SuperSpeed USB peripheral controllers. This kit enables users to stream video seamlessly from an external HDMI source to USB Host via USB-C. SX3 has a fully configurable general interface that can interface with any processor, ASIC, image sensor, or field programmable gate array (FPGA). It provides easy and effortless connectivity to popular industry interfaces such as synchronous slave FIFO, asynchronous SRAM, asynchronous and synchronous address data multiplexed interfaces, and image sensor interfaces. This kit enables users to stream 4K30 fps videos from an external HDMI source to PC via USB-C interface.

For more information on this reference design please contact us here.


Summary of Features

  • Streaming up to 4K30 fps HDMI video directly to PC via USB-C
  • USB bus-powered operation
  • Supports HDMI 1.4 b

Benefits

  • Readymade HDMI to USB conversion
  • Supports 4K and 1080 p as well
  • Modular design

Potential Applications

  • Cameras: USB webcams, document, industrial, time-of-flight, surveillance)
  • Video conference systems
  • HDMI/SDI USB video capture cards
  • Medical imaging devices
  • USB to Low-voltage Differential Signaling (LVDS) camera interface boards
  • Test and measurement equipment USB logic analyzers
  • USB oscilloscopes
  • USB data loggers or acquisition systems

List of Components

  • EZ-USB™ SX3: Configurable SuperSpeed USB controller
    (CYUSB3017-BZXI)
  • TVS DIODE 5.5 V 12 V WLL-2-2
    (ESD202-B1-CSP01005)
  • 13V Clamp 3.5 A (8/20µs) Ipp Tvs diode surface mount WLL-2-3
    (ESD131-B1-W0201)
  • FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 8-WSON (5x6)
    (S25FL064LABNFA010)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number CY-SD4210
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Boards, Daughter Cards - 448-BTG70013A1ESWDBTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Evaluation and Demonstration Boards and Kits - 448-1EDI3040EVALIDPAKTOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Gate Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Programmers, Emulators, and Debuggers - CYBLE-202013-PROG - ODG (Origin Data Global)
Specs
Category Developement Board
Development Tool Programmer
View Details
4 suppliers