Infineon Technologies AG Evaluation Boards EVAL-2EP130R-VD

Description
This evaluation board includes dual output peak rectification and customizable output voltage for IGBT. All 2EP1xx product variants are pin compatible and can be used with matching configuration settings in customer specific designs. 2EP130R is pre-assembled on EVAL-2EP130R-VD for complete feature evaluation. The evaluation board provides all the necessary supply, load, and signal connections for an application. Summary of Features Voltage Doubler Topology Wide input supply range of 5 V to 20 V Output power of up to 5 W Dual isolated output supply rails Adjustable output voltage ratio Wide operating range from 50 to 695 kHz Adjustable overcurrent threshold Power Output Short circuit protection Overtemperature protection RDY status output for normal operation Benefits Easy evaluation of 2EP130R Isolated supply for 2 gate driver ICs Applications Commercial HVAC Energy Storage Systems EV charging Industrial motor drives and controls Photovoltaic
Request a Quote
Description
This evaluation board includes dual output peak rectification and customizable output voltage for IGBT. All 2EP1xx product variants are pin compatible and can be used with matching configuration settings in customer specific designs. 2EP130R is pre-assembled on EVAL-2EP130R-VD for complete feature evaluation. The evaluation board provides all the necessary supply, load, and signal connections for an application. Summary of Features Voltage Doubler Topology Wide input supply range of 5 V to 20 V Output power of up to 5 W Dual isolated output supply rails Adjustable output voltage ratio Wide operating range from 50 to 695 kHz Adjustable overcurrent threshold Power Output Short circuit protection Overtemperature protection RDY status output for normal operation Benefits Easy evaluation of 2EP130R Isolated supply for 2 gate driver ICs Applications Commercial HVAC Energy Storage Systems EV charging Industrial motor drives and controls Photovoltaic
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL-2EP130R-VD - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL-2EP130R-VD
Evaluation Boards EVAL-2EP130R-VD
This evaluation board includes dual output peak rectification and customizable output voltage for IGBT. All 2EP1xx product variants are pin compatible and can be used with matching configuration settings in customer specific designs. 2EP130R is pre-assembled on EVAL-2EP130R-VD for complete feature evaluation. The evaluation board provides all the necessary supply, load, and signal connections for an application. Summary of Features Voltage Doubler Topology Wide input supply range of 5 V to 20 V Output power of up to 5 W Dual isolated output supply rails Adjustable output voltage ratio Wide operating range from 50 to 695 kHz Adjustable overcurrent threshold Power Output Short circuit protection Overtemperature protection RDY status output for normal operation Benefits Easy evaluation of 2EP130R Isolated supply for 2 gate driver ICs Applications Commercial HVAC Energy Storage Systems EV charging Industrial motor drives and controls Photovoltaic

This evaluation board includes dual output peak rectification and customizable output voltage for IGBT. All 2EP1xx product variants are pin compatible and can be used with matching configuration settings in customer specific designs. 2EP130R is pre-assembled on EVAL-2EP130R-VD for complete feature evaluation. The evaluation board provides all the necessary supply, load, and signal connections for an application.


Summary of Features

  • Voltage Doubler Topology
  • Wide input supply range of 5 V to 20 V
  • Output power of up to 5 W
  • Dual isolated output supply rails
  • Adjustable output voltage ratio
  • Wide operating range from 50 to 695 kHz
  • Adjustable overcurrent threshold
  • Power Output Short circuit protection
  • Overtemperature protection
  • RDY status output for normal operation

Benefits

  • Easy evaluation of 2EP130R
  • Isolated supply for 2 gate driver ICs

Applications

  • Commercial HVAC
  • Energy Storage Systems
  • EV charging
  • Industrial motor drives and controls
  • Photovoltaic
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL-2EP130R-VD
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Boards, Daughter Cards - 448-BTG70901EPLDAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-045S-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Expansion Boards, Daughter Cards - 448-BTS70101EPADAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details