Infineon Technologies AG Evaluation Boards CYW943907AEVAL1F

Description
CYW943907AEVAL1F Evaluation Kit The Infineon CYW943907AEVAL1F Evaluation kit enables you to evaluate and develop single-chip Wi-Fi applications using CYW43907 devices. The kit uses a module based on CYW43907 device. CYW43907 is a single-chip 802.11n dual-band (2.4 GHz and 5 GHz) Wi-Fi SoC that features 320-MHz Arm® Cortex®-R4 MCU for application subsystem and various on-chip interfaces like Ethernet (RMII/MII), UART, SPI/QSPI and I2C that in totality offers a very small-footprint IoT solution. This kit helps evaluate device functionality and develop applications quickly for faster time to market. Arduino compatibility allows to plug in off-the-shelf shields to expand hardware functionality for quick prototyping. This kit has been FreeRTOS qualified. To get started using this kit with FreeRTOS go here. To download the code examples, follow the latest information and learn any known problems and solutions with this kit, please visit kit's community page CYW943907AEVAL1F evaluation kit community page. This kit has been FreeRTOS qualified. To get started using this kit with FreeRTOS go here. To download the code examples, follow the latest information and learn any known problems and solutions with this kit, please visit kit's community page CYW943907AEVAL1F evaluation kit community page. Kit Features CYW43907 based module On-board PCB antenna with an option to connect external antenna Arduino compatible headers for hardware expansion Custom header to bring out additional GPIOs (WICED header) User switches and LEDs On-board programmer and debugger using USB interface and USB-UART bridge RJ45 connector for Ethernet 5 V to 12 V input using USB connector or power jack Kit Contents CYW943907AEVAL1F Evaluation board USB Standard-A to Micro-B cable Quick Start Guide For additional technical documentation and help articles, consult the CYW43907 Product Guide on the Cypress IoT Developer Community.
Request a Quote Datasheet
Description
CYW943907AEVAL1F Evaluation Kit The Infineon CYW943907AEVAL1F Evaluation kit enables you to evaluate and develop single-chip Wi-Fi applications using CYW43907 devices. The kit uses a module based on CYW43907 device. CYW43907 is a single-chip 802.11n dual-band (2.4 GHz and 5 GHz) Wi-Fi SoC that features 320-MHz Arm® Cortex®-R4 MCU for application subsystem and various on-chip interfaces like Ethernet (RMII/MII), UART, SPI/QSPI and I2C that in totality offers a very small-footprint IoT solution. This kit helps evaluate device functionality and develop applications quickly for faster time to market. Arduino compatibility allows to plug in off-the-shelf shields to expand hardware functionality for quick prototyping. This kit has been FreeRTOS qualified. To get started using this kit with FreeRTOS go here. To download the code examples, follow the latest information and learn any known problems and solutions with this kit, please visit kit's community page CYW943907AEVAL1F evaluation kit community page. This kit has been FreeRTOS qualified. To get started using this kit with FreeRTOS go here. To download the code examples, follow the latest information and learn any known problems and solutions with this kit, please visit kit's community page CYW943907AEVAL1F evaluation kit community page. Kit Features CYW43907 based module On-board PCB antenna with an option to connect external antenna Arduino compatible headers for hardware expansion Custom header to bring out additional GPIOs (WICED header) User switches and LEDs On-board programmer and debugger using USB interface and USB-UART bridge RJ45 connector for Ethernet 5 V to 12 V input using USB connector or power jack Kit Contents CYW943907AEVAL1F Evaluation board USB Standard-A to Micro-B cable Quick Start Guide For additional technical documentation and help articles, consult the CYW43907 Product Guide on the Cypress IoT Developer Community.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - CYW943907AEVAL1F - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
CYW943907AEVAL1F
Evaluation Boards CYW943907AEVAL1F
CYW943907AEVAL1F Evaluation Kit The Infineon CYW943907AEVAL1F Evaluation kit enables you to evaluate and develop single-chip Wi-Fi applications using CYW43907 devices. The kit uses a module based on CYW43907 device. CYW43907 is a single-chip 802.11n dual-band (2.4 GHz and 5 GHz) Wi-Fi SoC that features 320-MHz Arm® Cortex®-R4 MCU for application subsystem and various on-chip interfaces like Ethernet (RMII/MII), UART, SPI/QSPI and I2C that in totality offers a very small-footprint IoT solution. This kit helps evaluate device functionality and develop applications quickly for faster time to market. Arduino compatibility allows to plug in off-the-shelf shields to expand hardware functionality for quick prototyping. This kit has been FreeRTOS qualified. To get started using this kit with FreeRTOS go here. To download the code examples, follow the latest information and learn any known problems and solutions with this kit, please visit kit's community page CYW943907AEVAL1F evaluation kit community page. This kit has been FreeRTOS qualified. To get started using this kit with FreeRTOS go here. To download the code examples, follow the latest information and learn any known problems and solutions with this kit, please visit kit's community page CYW943907AEVAL1F evaluation kit community page. Kit Features CYW43907 based module On-board PCB antenna with an option to connect external antenna Arduino compatible headers for hardware expansion Custom header to bring out additional GPIOs (WICED header) User switches and LEDs On-board programmer and debugger using USB interface and USB-UART bridge RJ45 connector for Ethernet 5 V to 12 V input using USB connector or power jack Kit Contents CYW943907AEVAL1F Evaluation board USB Standard-A to Micro-B cable Quick Start Guide For additional technical documentation and help articles, consult the CYW43907 Product Guide on the Cypress IoT Developer Community.

CYW943907AEVAL1F Evaluation Kit

The Infineon CYW943907AEVAL1F Evaluation kit enables you to evaluate and develop single-chip Wi-Fi applications using CYW43907 devices. The kit uses a module based on CYW43907 device. CYW43907 is a single-chip 802.11n dual-band (2.4 GHz and 5 GHz) Wi-Fi SoC that features 320-MHz Arm® Cortex®-R4 MCU for application subsystem and various on-chip interfaces like Ethernet (RMII/MII), UART, SPI/QSPI and I2C that in totality offers a very small-footprint IoT solution. This kit helps evaluate device functionality and develop applications quickly for faster time to market. Arduino compatibility allows to plug in off-the-shelf shields to expand hardware functionality for quick prototyping.

This kit has been FreeRTOS qualified. To get started using this kit with FreeRTOS go here.


To download the code examples, follow the latest information and learn any known problems and solutions with this kit, please visit kit's community page CYW943907AEVAL1F evaluation kit community page.

This kit has been FreeRTOS qualified. To get started using this kit with FreeRTOS go here.


To download the code examples, follow the latest information and learn any known problems and solutions with this kit, please visit kit's community page CYW943907AEVAL1F evaluation kit community page.


Kit Features


  • CYW43907 based module
  • On-board PCB antenna with an option to connect external antenna
  • Arduino compatible headers for hardware expansion
  • Custom header to bring out additional GPIOs (WICED header)
  • User switches and LEDs
  • On-board programmer and debugger using USB interface and USB-UART bridge
  • RJ45 connector for Ethernet
  • 5 V to 12 V input using USB connector or power jack

Kit Contents


  1. CYW943907AEVAL1F Evaluation board
  2. USB Standard-A to Micro-B cable
  3. Quick Start Guide

For additional technical documentation and help articles, consult the CYW43907 Product Guide on the Cypress IoT Developer Community.

Supplier's Site
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1348225-CYW943907AEVAL1F - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1348225-CYW943907AEVAL1F
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1348225-CYW943907AEVAL1F
Win Source Part Number: 1348225-CYW943907AEV AL1F Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Type: Transceiver; 802.11 a/b/g/n (Wi-Fi, WiFi, WLAN) Package: Box For Use With/Related Products: CYW43907 Standard Package: 1 Frequency: 2.4GHz, 5GHz Supplied Contents: Board(s) , Cable(s) ECCN: 5A992C Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Infineon Technologies Base Product Number: CYW943907

Win Source Part Number: 1348225-CYW943907AEVAL1F
Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Type: Transceiver; 802.11 a/b/g/n (Wi-Fi, WiFi, WLAN)
Package: Box
For Use With/Related Products: CYW43907
Standard Package: 1
Frequency: 2.4GHz, 5GHz
Supplied Contents: Board(s) , Cable(s)
ECCN: 5A992C
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: Infineon Technologies
Base Product Number: CYW943907

Buy Now Datasheet
RF, RFID, Wireless Evaluation Boards - 448-CYW943907AEVAL1F-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
448-CYW943907AEVAL1F-ND
RF, RFID, Wireless Evaluation Boards 448-CYW943907AEVAL1F-ND
CYW43907 - Transceiver; 802.11 a/b/g/n (Wi-Fi, WiFi, WLAN) Evaluation Board

CYW43907 - Transceiver; 802.11 a/b/g/n (Wi-Fi, WiFi, WLAN) Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - CYW943907AEVAL1F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
CYW943907AEVAL1F
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards CYW943907AEVAL1F
EVAL BRD BCM43907 CYW43907 WICED

EVAL BRD BCM43907 CYW43907 WICED

Supplier's Site
Wifi Analog Dev Kit, Cyw943907Aeval1F Rohs Compliant Cypress Infineon Technologies - 47AC4331 - Newark, An Avnet Company
Chicago, IL, United States
Wifi Analog Dev Kit, Cyw943907Aeval1F Rohs Compliant Cypress Infineon Technologies
47AC4331
Wifi Analog Dev Kit, Cyw943907Aeval1F Rohs Compliant Cypress Infineon Technologies 47AC4331
WIFI ANALOG DEV KIT, CYW943907AEVAL1F ROHS COMPLIANT: YES

WIFI ANALOG DEV KIT, CYW943907AEVAL1F ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Infineon Technologies AG Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number CYW943907AEVAL1F 1348225-CYW943907AEVAL1F 448-CYW943907AEVAL1F-ND CYW943907AEVAL1F 47AC4331
Product Name Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards Wifi Analog Dev Kit, Cyw943907Aeval1F Rohs Compliant Cypress Infineon Technologies
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - 48V FLYBACK DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers - CY3950I - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Development Tool Circuit Emulator; Debugger / Debug Probe
View Details
2 suppliers
Evaluation and Demonstration Boards and Kits - 448-BTS700201ESPEVALBRDTOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Power Distribution Switch (Load Switch)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers