CYUSBS232 is a USB-UART LP Reference Design Kit that provides a complete development platform for the CY7C65213 USB-to-UART bridge controller. The kit includes a PCB assembly, a USB Micro-B cable, jumper wires, a quick start guide, and samples of the CY7C65213 controller. The controller supports full-speed USB 2.0 (12 Mbps), integrates a 48 MHz clock oscillator, and offers a single configurable UART interface with data rates up to 3 Mbps. It operates from 1.71 V to 5.50 V, supports commercial and industrial temperature ranges, and includes 8 GPIO pins. The controller is USB-IF certified with TID# 40860041 and complies with the USB Battery Charging Specification v1.2. It is available in 28-SSOP and 32-QFN packages and supports RS232/RS422 interfaces via the CY7C65213 variant. The kit enables rapid prototyping for applications such as point-of-sale terminals, medical devices, and USB-to-UART cables.
CYUSBS232 USB-UART LP Reference Design Kit
The USB-UART LP Bridge Controller is the latest addition to Infineon’s family of Full-Speed USB Controllers. The CY7C65213 controller provides a single USB-to-UART channel, with industry’s lowest power consumption in stand-by mode (5 uA).
The CY7C65213 controller integrates Battery Charging Detection logic compliant to USB-IF Battery Charging specification ver. 1.2 (to detect the source of power on the USB port). The controller features up to 8 pins for GPIO and is available in 32-pin QFN package. The controller is USB-IF certified with TID# 40860041.
The USB-UART LP Bridge Controller is ideal for applications such as portable medical devices (like blood-glucose meters), point-of-sales terminals, Serial Cables (including USB-to-UART and RS232 cables) and many other applications requiring USB connectivity.
CYUSBS232 kit contains
Software Downloads and Installation
The software for the CYUSBS232 RDK is available in two formats:
CY7C65213 USB to UART (RS232) Bridge Interface Evaluation Board
DEV BOARD FOR CY7C65213
| Infineon Technologies AG | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | CYUSBS232 | 448-CYUSBS232-ND | CYUSBS232 |
| Product Name | Evaluation Boards | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board |