Infineon Technologies AG Evaluation Boards EVAL_3889_3.3VOUT

Description
Evaluation board – 12 V input 3.3 V output featuring IR3889M The IR3889M evaluation board EVAL_3889_3.3VOUT features 12 V input, 3.3 V output. Summary of Features Vin = +12 V Vout = +3.3 V @ 0-30 A Fs = 600 kHz/800 kHz L = 470 nH (12.5x13x9 mm3, DCR = 0.165 mΩ) Cin = 10x22 µF (25 V, ceramic 0805) + 1x330 µF (25 V, electrolytic, optional) Cout = 10x47 µF (6.3 V, ceramic 0805) Potential Applications Server Applications Storage Applications Telecom and Datacom Applications Distributed Point of Load Power Architectures
Request a Quote Datasheet
Description
Evaluation board – 12 V input 3.3 V output featuring IR3889M The IR3889M evaluation board EVAL_3889_3.3VOUT features 12 V input, 3.3 V output. Summary of Features Vin = +12 V Vout = +3.3 V @ 0-30 A Fs = 600 kHz/800 kHz L = 470 nH (12.5x13x9 mm3, DCR = 0.165 mΩ) Cin = 10x22 µF (25 V, ceramic 0805) + 1x330 µF (25 V, electrolytic, optional) Cout = 10x47 µF (6.3 V, ceramic 0805) Potential Applications Server Applications Storage Applications Telecom and Datacom Applications Distributed Point of Load Power Architectures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL_3889_3.3VOUT - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL_3889_3.3VOUT
Evaluation Boards EVAL_3889_3.3VOUT
Evaluation board – 12 V input 3.3 V output featuring IR3889M The IR3889M evaluation board EVAL_3889_3.3VOUT features 12 V input, 3.3 V output. Summary of Features Vin = +12 V Vout = +3.3 V @ 0-30 A Fs = 600 kHz/800 kHz L = 470 nH (12.5x13x9 mm3, DCR = 0.165 mΩ) Cin = 10x22 µF (25 V, ceramic 0805) + 1x330 µF (25 V, electrolytic, optional) Cout = 10x47 µF (6.3 V, ceramic 0805) Potential Applications Server Applications Storage Applications Telecom and Datacom Applications Distributed Point of Load Power Architectures

Evaluation board – 12 V input 3.3 V output featuring IR3889M

The IR3889M evaluation board EVAL_3889_3.3VOUT features 12 V input, 3.3 V output.


Summary of Features

  • Vin = +12 V
  • Vout = +3.3 V @ 0-30 A
  • Fs = 600 kHz/800 kHz
  • L = 470 nH (12.5x13x9 mm3, DCR = 0.165 mΩ)
  • Cin = 10x22 µF (25 V, ceramic 0805) + 1x330 µF (25 V, electrolytic, optional)
  • Cout = 10x47 µF (6.3 V, ceramic 0805)

Potential Applications

  • Server Applications
  • Storage Applications
  • Telecom and Datacom Applications
  • Distributed Point of Load Power Architectures
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL_3889_3.3VOUT
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Programmers, Emulators, and Debuggers - CY3672-PRG - ODG (Origin Data Global)
Specs
Category Developement Board
Development Tool Programmer
View Details
Communication & Wireless Development Tools - 2601119 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Programmer
Ports Wireless
View Details
4 suppliers
Evaluation Boards - CY8CKIT-040 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
5 suppliers