Infineon Technologies AG Evaluation Boards DC-SHIELD_BTN7030

Description
DC Motor Control Shield with BTN7030-1EPA The motor control shield with BTN7030-1EPA is designed to drive DC motors in combination with an Arduino compatible baseboard. The shield can be controlled with the general logic IO-Ports of a microcontroller. Either an Arduino Uno R3 or the XMC1100 Boot Kit from Infineon can be used as the master. Another way to control this board is via uIO port using Infineon uIO Stick. Summary of Features 6 – 18 V nominal input voltage (max. 3.8 – 28 V) Typical nominal current 7 A (current limitation is temperature dependent - 14 A @150ºC) Drives either one brushed bi-directional DC motor or two uni-directional DC motors. Capable of PWM up to 2 kHz Status flag diagnosis with current sense capability Current sense accuracy ~ 5% Protection against overtemperature, overcurrent, cross current Voltage clamping OFF state diagnosis (missing load and short circuit to battery or ground) Benefits An Arduino Uno R3 or XMC1100 Boot Kit can control the two BTN7030-1EPA devices via the general IO pins. A uIO Stick can control the two BTN7030-1EPA devices via the uIO Port. Having two devices on one Shiled enables testing both half- and full-bridge configurations. Potential Applications Door lock Trunk lock Power liftgate
Request a Quote
Description
DC Motor Control Shield with BTN7030-1EPA The motor control shield with BTN7030-1EPA is designed to drive DC motors in combination with an Arduino compatible baseboard. The shield can be controlled with the general logic IO-Ports of a microcontroller. Either an Arduino Uno R3 or the XMC1100 Boot Kit from Infineon can be used as the master. Another way to control this board is via uIO port using Infineon uIO Stick. Summary of Features 6 – 18 V nominal input voltage (max. 3.8 – 28 V) Typical nominal current 7 A (current limitation is temperature dependent - 14 A @150ºC) Drives either one brushed bi-directional DC motor or two uni-directional DC motors. Capable of PWM up to 2 kHz Status flag diagnosis with current sense capability Current sense accuracy ~ 5% Protection against overtemperature, overcurrent, cross current Voltage clamping OFF state diagnosis (missing load and short circuit to battery or ground) Benefits An Arduino Uno R3 or XMC1100 Boot Kit can control the two BTN7030-1EPA devices via the general IO pins. A uIO Stick can control the two BTN7030-1EPA devices via the uIO Port. Having two devices on one Shiled enables testing both half- and full-bridge configurations. Potential Applications Door lock Trunk lock Power liftgate
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC-SHIELD_BTN7030 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
DC-SHIELD_BTN7030
Evaluation Boards DC-SHIELD_BTN7030
DC Motor Control Shield with BTN7030-1EPA The motor control shield with BTN7030-1EPA is designed to drive DC motors in combination with an Arduino compatible baseboard. The shield can be controlled with the general logic IO-Ports of a microcontroller. Either an Arduino Uno R3 or the XMC1100 Boot Kit from Infineon can be used as the master. Another way to control this board is via uIO port using Infineon uIO Stick. Summary of Features 6 – 18 V nominal input voltage (max. 3.8 – 28 V) Typical nominal current 7 A (current limitation is temperature dependent - 14 A @150ºC) Drives either one brushed bi-directional DC motor or two uni-directional DC motors. Capable of PWM up to 2 kHz Status flag diagnosis with current sense capability Current sense accuracy ~ 5% Protection against overtemperature, overcurrent, cross current Voltage clamping OFF state diagnosis (missing load and short circuit to battery or ground) Benefits An Arduino Uno R3 or XMC1100 Boot Kit can control the two BTN7030-1EPA devices via the general IO pins. A uIO Stick can control the two BTN7030-1EPA devices via the uIO Port. Having two devices on one Shiled enables testing both half- and full-bridge configurations. Potential Applications Door lock Trunk lock Power liftgate

DC Motor Control Shield with BTN7030-1EPA

The motor control shield with BTN7030-1EPA is designed to drive DC motors in combination with an Arduino compatible baseboard.

The shield can be controlled with the general logic IO-Ports of a microcontroller. Either an Arduino Uno R3 or the XMC1100 Boot Kit from Infineon can be used as the master. Another way to control this board is via uIO port using Infineon uIO Stick.


Summary of Features

  • 6 – 18 V nominal input voltage (max. 3.8 – 28 V)
  • Typical nominal current 7 A (current limitation is temperature dependent - 14 A @150ºC)
  • Drives either one brushed bi-directional DC motor or two uni-directional DC motors.
  • Capable of PWM up to 2 kHz
  • Status flag diagnosis with current sense capability
  • Current sense accuracy ~ 5%
  • Protection against overtemperature, overcurrent, cross current
  • Voltage clamping
  • OFF state diagnosis (missing load and short circuit to battery or ground)

Benefits

  • An Arduino Uno R3 or XMC1100 Boot Kit can control the two BTN7030-1EPA devices via the general IO pins.
  • A uIO Stick can control the two BTN7030-1EPA devices via the uIO Port.
  • Having two devices on one Shiled enables testing both half- and full-bridge configurations.

Potential Applications

  • Door lock
  • Trunk lock
  • Power liftgate
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number DC-SHIELD_BTN7030
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CY3677 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Communication ; Infotainment
View Details
3 suppliers
Evaluation and Demonstration Boards and Kits - 448-2ED4820EB22HSV48TOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Power Distribution Switch (Load Switch)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - CY3210-PSOCEXPEVAL1 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Manufacturer PSoC Express Evaluation Kit; Other
View Details
Evaluation Boards - BTG7090-2EPL DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details