Development kit for NFC tag-side controller NGC1081
This development kit was developed for engineers who want to use Infineon’s NFC tag-side controller NGC1081 as a solution for sensing the world via NFC and energy harvesting.
The NGC1081 combines in one device the functions of energy harvesting, NFC, sensing unit and motor control. The product is based on a 32-bit Arm® Cortex®-M0 processor core operating at a CPU frequency of 28 MHz. Standard peripheral modules such as UART, I2C, SPI and 32 kHz RTC are included.
Summary of Features
Evaluation board with temperature demo firmware pre-installed
5 V USB power supply
Integrated debugger interface
Temperature sensing mobile application for download
SDK packages for both firmware and mobile application development
Benefits
A quick demo of battery-free sensing applications
Compatible with Sensor 2Go shields (various sensors from Infineon that can easily be plugged in to the board)
Easy access to all pins and availability of an antenna specifically designed for testing NFC applications
List of components
NGC1081: NFC tag-side controller
Potential Applications
Battery-free sensing nodes, sensor inlays
NFC data, temperature loggers
Vital NFC sensing (e.g. health care/medical patches)
Smart NFC thermostats
Galvanically isolated sensor frontends
NFC programming interface of electronic devices
Development kit for NFC tag-side controller NGC1081
This development kit was developed for engineers who want to use Infineon’s NFC tag-side controller NGC1081 as a solution for sensing the world via NFC and energy harvesting.
The NGC1081 combines in one device the functions of energy harvesting, NFC, sensing unit and motor control. The product is based on a 32-bit Arm® Cortex®-M0 processor core operating at a CPU frequency of 28 MHz. Standard peripheral modules such as UART, I2C, SPI and 32 kHz RTC are included.
Summary of Features
- Evaluation board with temperature demo firmware pre-installed
- 5 V USB power supply
- Integrated debugger interface
- Temperature sensing mobile application for download
- SDK packages for both firmware and mobile application development
Benefits
- A quick demo of battery-free sensing applications
- Compatible with Sensor 2Go shields (various sensors from Infineon that can easily be plugged in to the board)
- Easy access to all pins and availability of an antenna specifically designed for testing NFC applications
List of components
- NGC1081: NFC tag-side controller
Potential Applications
- Battery-free sensing nodes, sensor inlays
- NFC data, temperature loggers
- Vital NFC sensing (e.g. health care/medical patches)
- Smart NFC thermostats
- Galvanically isolated sensor frontends
- NFC programming interface of electronic devices