Infineon Technologies AG Evaluation Boards DC SHIELD_TLE956X

Description
DC Motor Control Shield and Evaluation Board with TLE9562-3QX This evaluation board comes with one DC Motor Control IC of TLE9562-3QX. The purpose of this board is to provide a quick evaluation solution for customers' lab assessments. The evaluation board offers a unique two in one solution. It can connected via a UIO stick with the computer to evaluate its features via ConfigWizard (a graphical user interface) which can be found in the Infineon Toolbox. In addition, the evaluation board features an Arduino Shield interface for rapid prototyping. Summary of Features Operating voltage range 5.5-28V with 5V compatible logic input Integrated reverse polarity protection with onboard EMC filter Four integrated half-bridge MOSFETs (2 in 1 MOSFET package) Easy interfacing of CAN and LIN transceiver Miniaturization / Shrink of the PCB Area Arduino example codes available Benefits 2 in 1 board with GUI & Arduino interface for evaluation and rapid prototyping 50% reduced internal operating current consumption Simplified & cost efficient ground network Smaller package size for area savings Very low quiescent current in sleep-mode Potential Applications DC Motor Control Door Control Unit Memory Seat Module Power Lift Gate Sunroof Module Transfer Case
Request a Quote
Description
DC Motor Control Shield and Evaluation Board with TLE9562-3QX This evaluation board comes with one DC Motor Control IC of TLE9562-3QX. The purpose of this board is to provide a quick evaluation solution for customers' lab assessments. The evaluation board offers a unique two in one solution. It can connected via a UIO stick with the computer to evaluate its features via ConfigWizard (a graphical user interface) which can be found in the Infineon Toolbox. In addition, the evaluation board features an Arduino Shield interface for rapid prototyping. Summary of Features Operating voltage range 5.5-28V with 5V compatible logic input Integrated reverse polarity protection with onboard EMC filter Four integrated half-bridge MOSFETs (2 in 1 MOSFET package) Easy interfacing of CAN and LIN transceiver Miniaturization / Shrink of the PCB Area Arduino example codes available Benefits 2 in 1 board with GUI & Arduino interface for evaluation and rapid prototyping 50% reduced internal operating current consumption Simplified & cost efficient ground network Smaller package size for area savings Very low quiescent current in sleep-mode Potential Applications DC Motor Control Door Control Unit Memory Seat Module Power Lift Gate Sunroof Module Transfer Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC SHIELD_TLE956X - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
DC SHIELD_TLE956X
Evaluation Boards DC SHIELD_TLE956X
DC Motor Control Shield and Evaluation Board with TLE9562-3QX This evaluation board comes with one DC Motor Control IC of TLE9562-3QX. The purpose of this board is to provide a quick evaluation solution for customers' lab assessments. The evaluation board offers a unique two in one solution. It can connected via a UIO stick with the computer to evaluate its features via ConfigWizard (a graphical user interface) which can be found in the Infineon Toolbox. In addition, the evaluation board features an Arduino Shield interface for rapid prototyping. Summary of Features Operating voltage range 5.5-28V with 5V compatible logic input Integrated reverse polarity protection with onboard EMC filter Four integrated half-bridge MOSFETs (2 in 1 MOSFET package) Easy interfacing of CAN and LIN transceiver Miniaturization / Shrink of the PCB Area Arduino example codes available Benefits 2 in 1 board with GUI & Arduino interface for evaluation and rapid prototyping 50% reduced internal operating current consumption Simplified & cost efficient ground network Smaller package size for area savings Very low quiescent current in sleep-mode Potential Applications DC Motor Control Door Control Unit Memory Seat Module Power Lift Gate Sunroof Module Transfer Case

DC Motor Control Shield and Evaluation Board with TLE9562-3QX

This evaluation board comes with one DC Motor Control IC of TLE9562-3QX. The purpose of this board is to provide a quick evaluation solution for customers' lab assessments. The evaluation board offers a unique two in one solution. It can connected via a UIO stick with the computer to evaluate its features via ConfigWizard (a graphical user interface) which can be found in the Infineon Toolbox. In addition, the evaluation board features an Arduino Shield interface for rapid prototyping.


Summary of Features

  • Operating voltage range 5.5-28V with 5V compatible logic input
  • Integrated reverse polarity protection with onboard EMC filter
  • Four integrated half-bridge MOSFETs (2 in 1 MOSFET package)
  • Easy interfacing of CAN and LIN transceiver
  • Miniaturization / Shrink of the PCB Area
  • Arduino example codes available

Benefits

  • 2 in 1 board with GUI & Arduino interface for evaluation and rapid prototyping
  • 50% reduced internal operating current consumption
  • Simplified & cost efficient ground network
  • Smaller package size for area savings
  • Very low quiescent current in sleep-mode

Potential Applications

  • DC Motor Control
  • Door Control Unit
  • Memory Seat Module
  • Power Lift Gate
  • Sunroof Module
  • Transfer Case
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number DC SHIELD_TLE956X
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CY8CPROTO-062S2-43439 - Infineon Technologies AG
Specs
Category Developement Board
Supported System Smart home, Home appliances, Healthcare and lifestyle, Consumer electronics, Wearables
Ports USB
View Details
4 suppliers
RF, RFID, Wireless Evaluation Boards - BGA924N6BOARDTOBO1-ND - DigiKey
Specs
Supported System Amplifier
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation Boards - BTS3125TF DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details