XENSIV™ - MEMS AudioHub Nano kit including IM67D130A
The Infineon Audiohub Nano enables the evaluation of Infineon digital PDM XENSIVTM MEMS microphones. The kit includes an Infineon Audiohub Nano and four IM67D130A digital microphones on flex board. Up to two Infineon digital XENSIVTM MEMS microphones can be connected to the evaluation board in mono or stereo output. The evaluation board provides a USB audio interface to stream audio data from the microphone with any audio recording and editing software.
Summary of Features
Audio streaming over USB interface
48 kHz sampling rate
24-bit audio data (stereo)
Mode switch for toggling between normal mode and low power mode with 4 pre-defined gain configurations
LEDs indication for the configured gain level in normal mode and low power mode
Volume unit meter display with on board LEDs
Powered through Micro-USB
XENSIV™ - MEMS AudioHub Nano kit including IM67D130A
The Infineon Audiohub Nano enables the evaluation of Infineon digital PDM XENSIVTM MEMS microphones. The kit includes an Infineon Audiohub Nano and four IM67D130A digital microphones on flex board. Up to two Infineon digital XENSIVTM MEMS microphones can be connected to the evaluation board in mono or stereo output. The evaluation board provides a USB audio interface to stream audio data from the microphone with any audio recording and editing software.
Summary of Features
- Audio streaming over USB interface
- 48 kHz sampling rate
- 24-bit audio data (stereo)
- Mode switch for toggling between normal mode and low power mode with 4 pre-defined gain configurations
- LEDs indication for the configured gain level in normal mode and low power mode
- Volume unit meter display with on board LEDs
- Powered through Micro-USB