Infineon Technologies AG Evaluation Boards EVAL_3846A_1.2VOUT

Description
IR3846A evaluation board configured for 1.2 V output The EVAL_3846A_1.2VOUT demonstrates a typical application design of IR3846A OptiMOS™ IPOL, a fully integrated 40 A DC-DC buck regulator with a patented fast constant-on-time (COT) control scheme. The board enables complete configuration and showcases the key benefits of IR3846A, i.e., easy-to-use fast COT PWM engine, high efficiency, accurate output voltage regulation, superior transient response, low BOM, etc. Summary of Features Wide input voltage ranges from 2.0 V to 17 V Precision reference voltage (0.6 V +/- 0.5%) Compensation-free enhanced COT engine Single switching frequency for EMI-sensitive applications Benefits Accurate output voltage regulation Superior transient response Reduced BOM Potential Applications Server Storage Datacom Distributed POL architectures List of Components IR3846A
Request a Quote Datasheet
Description
IR3846A evaluation board configured for 1.2 V output The EVAL_3846A_1.2VOUT demonstrates a typical application design of IR3846A OptiMOS™ IPOL, a fully integrated 40 A DC-DC buck regulator with a patented fast constant-on-time (COT) control scheme. The board enables complete configuration and showcases the key benefits of IR3846A, i.e., easy-to-use fast COT PWM engine, high efficiency, accurate output voltage regulation, superior transient response, low BOM, etc. Summary of Features Wide input voltage ranges from 2.0 V to 17 V Precision reference voltage (0.6 V +/- 0.5%) Compensation-free enhanced COT engine Single switching frequency for EMI-sensitive applications Benefits Accurate output voltage regulation Superior transient response Reduced BOM Potential Applications Server Storage Datacom Distributed POL architectures List of Components IR3846A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL_3846A_1.2VOUT - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL_3846A_1.2VOUT
Evaluation Boards EVAL_3846A_1.2VOUT
IR3846A evaluation board configured for 1.2 V output The EVAL_3846A_1.2VOUT demonstrates a typical application design of IR3846A OptiMOS™ IPOL, a fully integrated 40 A DC-DC buck regulator with a patented fast constant-on-time (COT) control scheme. The board enables complete configuration and showcases the key benefits of IR3846A, i.e., easy-to-use fast COT PWM engine, high efficiency, accurate output voltage regulation, superior transient response, low BOM, etc. Summary of Features Wide input voltage ranges from 2.0 V to 17 V Precision reference voltage (0.6 V +/- 0.5%) Compensation-free enhanced COT engine Single switching frequency for EMI-sensitive applications Benefits Accurate output voltage regulation Superior transient response Reduced BOM Potential Applications Server Storage Datacom Distributed POL architectures List of Components IR3846A

IR3846A evaluation board configured for 1.2 V output

The EVAL_3846A_1.2VOUT demonstrates a typical application design of IR3846A OptiMOS™ IPOL, a fully integrated 40 A DC-DC buck regulator with a patented fast constant-on-time (COT) control scheme. The board enables complete configuration and showcases the key benefits of IR3846A, i.e., easy-to-use fast COT PWM engine, high efficiency, accurate output voltage regulation, superior transient response, low BOM, etc.


Summary of Features

  • Wide input voltage ranges from 2.0 V to 17 V
  • Precision reference voltage (0.6 V +/- 0.5%)
  • Compensation-free enhanced COT engine
  • Single switching frequency for EMI-sensitive applications

Benefits

  • Accurate output voltage regulation
  • Superior transient response
  • Reduced BOM

Potential Applications

  • Server
  • Storage
  • Datacom
  • Distributed POL architectures

List of Components

  • IR3846A
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL_3846A_1.2VOUT
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers - CY3670 - Shenzhen Shengyu Electronics Technology Limited
Specs
Category Developement Board
Development Tool Circuit Emulator; Debugger / Debug Probe
View Details
2 suppliers
Evaluation Boards - BTF3050EJ DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Evaluation Boards - AUIR3241S BOARD B2B - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive ; Power Distribution ; Relays ; Battery Switch
View Details
Evaluation Boards - BTS7012-2EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details