Infineon Technologies AG Power, Motor & Robotics Development Tools EVAL2EDL05I06PFTOBO1

Description
Infineon Development Board EVAL2EDL05I06
Request a Quote Datasheet
Description
Infineon Development Board EVAL2EDL05I06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Motor & Robotics Development Tools - 2342079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power, Motor & Robotics Development Tools
2342079
Power, Motor & Robotics Development Tools 2342079
Infineon Development Board EVAL2EDL05I06

Infineon Development Board EVAL2EDL05I06

Supplier's Site
Evaluation and Demonstration Boards and Kits - 448-EVAL2EDL05I06PFTOBO1-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
448-EVAL2EDL05I06PFTOBO1-ND
Evaluation and Demonstration Boards and Kits 448-EVAL2EDL05I06PFTOBO1-ND
2EDL05I06-PF Gate Driver Power Management Evaluation Board

2EDL05I06-PF Gate Driver Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1022608-EVAL2EDL05I06PFTOBO1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1022608-EVAL2EDL05I06PFTOBO1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1022608-EVAL2EDL05I06PFTOBO1
Win Source Part Number: 1022608-EVAL2EDL05I0 6PFTOBO1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: CoolMOS™ Type: Power Management Package: Bulk Standard Package: 1 Function: Gate Driver Supplied Contents: Board(s) Utilized IC / Part: 2EDL05I06-PF Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Infineon Technologies Other Names: 448-EVAL2EDL05I06PFT OBO1,SP001114676 Base Product Number: EVAL2EDL05

Win Source Part Number: 1022608-EVAL2EDL05I06PFTOBO1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: CoolMOS™
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Gate Driver
Supplied Contents: Board(s)
Utilized IC / Part: 2EDL05I06-PF
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: Infineon Technologies
Other Names: 448-EVAL2EDL05I06PFTOBO1,SP001114676
Base Product Number: EVAL2EDL05

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
EVAL2EDL05I06PFTOBO1
Power Management IC Development Tools EVAL2EDL05I06PFTOBO1
Power Management IC Development Tools Evaluation Board for 2EDL05I06PF - Optimized 600V half bridge gate driver IC with LS-SOI technology to control power devices like MOS-transistors or IGBTs

Power Management IC Development Tools Evaluation Board for 2EDL05I06PF - Optimized 600V half bridge gate driver IC with LS-SOI technology to control power devices like MOS-transistors or IGBTs

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - EVAL2EDL05I06PFTOBO1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
EVAL2EDL05I06PFTOBO1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits EVAL2EDL05I06PFTOBO1
EVAL BOARD

EVAL BOARD

Supplier's Site
Evaluation Board, Igbt Gate Driver Rohs Compliant Infineon - 83AH7957 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Igbt Gate Driver Rohs Compliant Infineon
83AH7957
Evaluation Board, Igbt Gate Driver Rohs Compliant Infineon 83AH7957
EVALUATION BOARD, IGBT GATE DRIVER ROHS COMPLIANT: YES

EVALUATION BOARD, IGBT GATE DRIVER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 2342079 448-EVAL2EDL05I06PFTOBO1-ND 1022608-EVAL2EDL05I06PFTOBO1 EVAL2EDL05I06PFTOBO1 EVAL2EDL05I06PFTOBO1 83AH7957
Product Name Power, Motor & Robotics Development Tools Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Evaluation Board, Igbt Gate Driver Rohs Compliant Infineon
Category Development Suite / Kit Developement Board Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 1723026 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - BCR402W 24V LED BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System LED Lighting ; Lighting
View Details
ZED-X20P - simpleRTK 4 Optimum - Basic Starter Kit - AS-KIT-X20PANNMB2-L1256-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,ERA-2,WW107,50 OHM / RoHS - TB-408-2+ - Mini-Circuits
Specs
Category Developement Board
View Details