Infineon Technologies AG Evaluation Boards EVAL AHNB DIGITALV01

Description
The Infineon Audiohub Nano enables the evaluation of Infineon digital PDM XENSIVTM MEMS microphones. The kit includes an Infineon Audiohub Nano and four IM72D128 digital microphones on flex board. Up to two Infineon digital XENSIVTM MEMS microphones can be connected to the evaluation board in mono or stereo output. The evaluation board provides a USB audio interface to stream audio data from the microphone with any audio recording and editing software. Summary of Features Audio streaming over USB interface 48 kHz sampling rate 24-bit audio data (stereo) Mode switch for toggling between normal mode and low power mode with 4 pre-defined gain configurations LEDs indication for the configured gain level in normal mode and low power mode Volume unit meter display with on board LEDs Powered through Micro-USB
Request a Quote
Description
The Infineon Audiohub Nano enables the evaluation of Infineon digital PDM XENSIVTM MEMS microphones. The kit includes an Infineon Audiohub Nano and four IM72D128 digital microphones on flex board. Up to two Infineon digital XENSIVTM MEMS microphones can be connected to the evaluation board in mono or stereo output. The evaluation board provides a USB audio interface to stream audio data from the microphone with any audio recording and editing software. Summary of Features Audio streaming over USB interface 48 kHz sampling rate 24-bit audio data (stereo) Mode switch for toggling between normal mode and low power mode with 4 pre-defined gain configurations LEDs indication for the configured gain level in normal mode and low power mode Volume unit meter display with on board LEDs Powered through Micro-USB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL AHNB DIGITALV01 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL AHNB DIGITALV01
Evaluation Boards EVAL AHNB DIGITALV01
The Infineon Audiohub Nano enables the evaluation of Infineon digital PDM XENSIVTM MEMS microphones. The kit includes an Infineon Audiohub Nano and four IM72D128 digital microphones on flex board. Up to two Infineon digital XENSIVTM MEMS microphones can be connected to the evaluation board in mono or stereo output. The evaluation board provides a USB audio interface to stream audio data from the microphone with any audio recording and editing software. Summary of Features Audio streaming over USB interface 48 kHz sampling rate 24-bit audio data (stereo) Mode switch for toggling between normal mode and low power mode with 4 pre-defined gain configurations LEDs indication for the configured gain level in normal mode and low power mode Volume unit meter display with on board LEDs Powered through Micro-USB

The Infineon Audiohub Nano enables the evaluation of Infineon digital PDM XENSIVTM MEMS microphones. The kit includes an Infineon Audiohub Nano and four IM72D128 digital microphones on flex board. Up to two Infineon digital XENSIVTM MEMS microphones can be connected to the evaluation board in mono or stereo output. The evaluation board provides a USB audio interface to stream audio data from the microphone with any audio recording and editing software.


Summary of Features

  • Audio streaming over USB interface
  • 48 kHz sampling rate
  • 24-bit audio data (stereo)
  • Mode switch for toggling between normal mode and low power mode with 4 pre-defined gain configurations
  • LEDs indication for the configured gain level in normal mode and low power mode
  • Volume unit meter display with on board LEDs
  • Powered through Micro-USB
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL AHNB DIGITALV01
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver Evaluation Boards - BCR450BOARD-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Evaluation Boards - BTS3125TF DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-045S-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY4611 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System USB 2.0 to ATA/CF
View Details