The EVAL-1ED3124MX12H is in half-bridge configuration with two gate driver ICs (1ED3124MU12H) to drive power switches such as IGBTs and SiC MOSFETs. An additional gate driver IC is used for isolated over-current feedback signal from high voltage side to logic control side. Fast operational amplifier is used as comparator for over-current detection. This board is best suited for double-pulse testing.
1ED3124MU12H belongs to the EiceDRIVER™ Compact 1ED31xx family (X3 compact family). 1ED3124 offers separate sink and source output, accurate and stable timing, active shutdown to ensure a safe IGBT off-state in case the output chip is not connected to the power, short-circuit clamping to limit the gate voltage during short circuit. The driver can operate over a wide supply voltage range, either unipolar or bipolar.
Summary of Features
EiceDRIVER™ Compact single channel isolated gate driver 1ED31xx family (X3 compact family)
For up to 2300 V IGBTs, SiC and Si MOSFETs
2300 V functional offset voltage capable for selected applications
Galvanically isolated coreless transformer gate driver
14 A typical sinking and sourcing peak output current
40 V absolute maximum output supply voltage
90 ns propagation delay with 30 ns input filter
High common-mode transient immunity CMTI >200 kV/μs
Separate source and sink outputs
Short-circuit clamping and active shutdown
DSO-8 300 mil wide-body package with large creepage distance (>8 mm)
10.5 V/12.5 V undervoltage lockout (UVLO) protection with hysteresis
Benefits
Integrated filters reduce the need of external filters
Tight IC-to-IC turn on propagation delay matching (7 ns max.), tolerance improves application robustness without variations due to aging, current, and temperature
Suitable for operation at high ambient temperature and in fast switching applications
UL 1577 (planned) VISO = 6.8 kV (rms) for 1 s, 5.7 kV (rms) for 1 min
Tight propagation delay allows minimum deadtime improving system efficiency and decreasing harmonic distortion
The precise threshold and timings, combined with UL 1577 certification enable superior application safety
High isolation capability, can be used in 1500 V DC solar inverter application
Applications
Motor Control
Uninterruptible power supplies (UPS)
The EVAL-1ED3124MX12H is in half-bridge configuration with two gate driver ICs (1ED3124MU12H) to drive power switches such as IGBTs and SiC MOSFETs. An additional gate driver IC is used for isolated over-current feedback signal from high voltage side to logic control side. Fast operational amplifier is used as comparator for over-current detection. This board is best suited for double-pulse testing.
1ED3124MU12H belongs to the EiceDRIVER™ Compact 1ED31xx family (X3 compact family). 1ED3124 offers separate sink and source output, accurate and stable timing, active shutdown to ensure a safe IGBT off-state in case the output chip is not connected to the power, short-circuit clamping to limit the gate voltage during short circuit. The driver can operate over a wide supply voltage range, either unipolar or bipolar.
Summary of Features
- EiceDRIVER™ Compact single channel isolated gate driver 1ED31xx family (X3 compact family)
- For up to 2300 V IGBTs, SiC and Si MOSFETs
- 2300 V functional offset voltage capable for selected applications
- Galvanically isolated coreless transformer gate driver
- 14 A typical sinking and sourcing peak output current
- 40 V absolute maximum output supply voltage
- 90 ns propagation delay with 30 ns input filter
- High common-mode transient immunity CMTI >200 kV/μs
- Separate source and sink outputs
- Short-circuit clamping and active shutdown
- DSO-8 300 mil wide-body package with large creepage distance (>8 mm)
- 10.5 V/12.5 V undervoltage lockout (UVLO) protection with hysteresis
Benefits
- Integrated filters reduce the need of external filters
- Tight IC-to-IC turn on propagation delay matching (7 ns max.), tolerance improves application robustness without variations due to aging, current, and temperature
- Suitable for operation at high ambient temperature and in fast switching applications
- UL 1577 (planned) VISO = 6.8 kV (rms) for 1 s, 5.7 kV (rms) for 1 min
- Tight propagation delay allows minimum deadtime improving system efficiency and decreasing harmonic distortion
- The precise threshold and timings, combined with UL 1577 certification enable superior application safety
- High isolation capability, can be used in 1500 V DC solar inverter application
Applications
- Motor Control
- Uninterruptible power supplies (UPS)