Infineon Technologies AG Evaluation Boards EVAL_3447A_1.2VOUT

Description
IR3447A evaluation board configured for 1.2 V output The EVAL_3447A_1.2VOUT demonstrates a typical application design of IR3447A OptiMOS™ IPOL, a fully integrated 25 A DC-DC buck regulator that uses a compensation-free fast constant-on-time (COT) control. The board enables complete configuration and showcases the key benefits of IR3447A, i.e., easy-to-use fast COT PWM engine, high efficiency, accurate output voltage regulation, superior transient response, low BOM, etc. Summary of Features Vin = +12 V, Vout = +1.2 V at 0 to 25 A Fsw = 600 kHz L = 150 nH (11.15 mmx10 mmx 3.8 mm, DCR = 0.55 mΩ) Cin = 1x2.2 nF (25 V, ceramic 0402) + 1x4.7 nF (25 V, ceramic 0603) + 4x22 µF (25 V, ceramic 0805) + 2x100 µF (25 V, polymer, optional) Cout = 6x47 µF (6.3 V, ceramic 0805) + 1x4.7 µF (6.3 V, ceramic 0603) + 1x0.1 µF (50 V, ceramic 0402) + 1x470 uF (2.5 V, 3 mΩ, SP-cap) Benefits Quick evaluation of key features of IR3447A Efficiency, output ripple, and transient performance testing at 1.2 Vout Potential Applications Telecom Server Storage Datacom Distributed POL architectures List of Components IR3447A
Request a Quote Datasheet
Description
IR3447A evaluation board configured for 1.2 V output The EVAL_3447A_1.2VOUT demonstrates a typical application design of IR3447A OptiMOS™ IPOL, a fully integrated 25 A DC-DC buck regulator that uses a compensation-free fast constant-on-time (COT) control. The board enables complete configuration and showcases the key benefits of IR3447A, i.e., easy-to-use fast COT PWM engine, high efficiency, accurate output voltage regulation, superior transient response, low BOM, etc. Summary of Features Vin = +12 V, Vout = +1.2 V at 0 to 25 A Fsw = 600 kHz L = 150 nH (11.15 mmx10 mmx 3.8 mm, DCR = 0.55 mΩ) Cin = 1x2.2 nF (25 V, ceramic 0402) + 1x4.7 nF (25 V, ceramic 0603) + 4x22 µF (25 V, ceramic 0805) + 2x100 µF (25 V, polymer, optional) Cout = 6x47 µF (6.3 V, ceramic 0805) + 1x4.7 µF (6.3 V, ceramic 0603) + 1x0.1 µF (50 V, ceramic 0402) + 1x470 uF (2.5 V, 3 mΩ, SP-cap) Benefits Quick evaluation of key features of IR3447A Efficiency, output ripple, and transient performance testing at 1.2 Vout Potential Applications Telecom Server Storage Datacom Distributed POL architectures List of Components IR3447A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL_3447A_1.2VOUT - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL_3447A_1.2VOUT
Evaluation Boards EVAL_3447A_1.2VOUT
IR3447A evaluation board configured for 1.2 V output The EVAL_3447A_1.2VOUT demonstrates a typical application design of IR3447A OptiMOS™ IPOL, a fully integrated 25 A DC-DC buck regulator that uses a compensation-free fast constant-on-time (COT) control. The board enables complete configuration and showcases the key benefits of IR3447A, i.e., easy-to-use fast COT PWM engine, high efficiency, accurate output voltage regulation, superior transient response, low BOM, etc. Summary of Features Vin = +12 V, Vout = +1.2 V at 0 to 25 A Fsw = 600 kHz L = 150 nH (11.15 mmx10 mmx 3.8 mm, DCR = 0.55 mΩ) Cin = 1x2.2 nF (25 V, ceramic 0402) + 1x4.7 nF (25 V, ceramic 0603) + 4x22 µF (25 V, ceramic 0805) + 2x100 µF (25 V, polymer, optional) Cout = 6x47 µF (6.3 V, ceramic 0805) + 1x4.7 µF (6.3 V, ceramic 0603) + 1x0.1 µF (50 V, ceramic 0402) + 1x470 uF (2.5 V, 3 mΩ, SP-cap) Benefits Quick evaluation of key features of IR3447A Efficiency, output ripple, and transient performance testing at 1.2 Vout Potential Applications Telecom Server Storage Datacom Distributed POL architectures List of Components IR3447A

IR3447A evaluation board configured for 1.2 V output

The EVAL_3447A_1.2VOUT demonstrates a typical application design of IR3447A OptiMOS™ IPOL, a fully integrated 25 A DC-DC buck regulator that uses a compensation-free fast constant-on-time (COT) control. The board enables complete configuration and showcases the key benefits of IR3447A, i.e., easy-to-use fast COT PWM engine, high efficiency, accurate output voltage regulation, superior transient response, low BOM, etc.


Summary of Features

  • Vin = +12 V, Vout = +1.2 V at 0 to 25 A
  • Fsw = 600 kHz
  • L = 150 nH (11.15 mmx10 mmx 3.8 mm, DCR = 0.55 mΩ)
  • Cin = 1x2.2 nF (25 V, ceramic 0402) + 1x4.7 nF (25 V, ceramic 0603) + 4x22 µF (25 V, ceramic 0805) + 2x100 µF (25 V, polymer, optional)
  • Cout = 6x47 µF (6.3 V, ceramic 0805) + 1x4.7 µF (6.3 V, ceramic 0603) + 1x0.1 µF (50 V, ceramic 0402) + 1x470 uF (2.5 V, 3 mΩ, SP-cap)

Benefits

  • Quick evaluation of key features of IR3447A
  • Efficiency, output ripple, and transient performance testing at 1.2 Vout

Potential Applications

  • Telecom
  • Server
  • Storage
  • Datacom
  • Distributed POL architectures

List of Components

  • IR3447A
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL_3447A_1.2VOUT
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BTS3080TF DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Expansion Boards, Daughter Cards - 448-BTG7016A1EPWDBTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Evaluation and Demonstration Boards and Kits - 448-CY3280-20X66-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; Sensor, CapSense® Touch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation Boards - 1EDI3050 EVAL BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Traction Inverter / DCDC converter
View Details