This evaluation board is designed to evaluate the 1ED3144MC12H isolated gate driver IC in a half-bridge configuation. This board includes two 1ED3144MC12H, two IMZA120R020M1H CoolSiC™ 1200 V SiC Trench MOSFETs, and a galvanically isolated on-board power supply generated with the EiceDRIVER™ Power 2EP130R transformer driver IC. The board can be used to evaluate other ICs from the 1ED314xMC12H family by replacing the gate driver IC.
Summary of Features
1ED3144MC12H isolated gate driver Ics
IMZA120R020M1H 1200 V SiC MOSFETs
2EP130R transformer driver IC
12.5/13.6 V UVLO protection w/ hysteresis
UVLO referenced to GND2
Benefits
Easy measurement and configuration
On-board power supply
Half bridge configuration
Switches unassembled
Applications
DIN rail power supplies
Energy Storage Systems
EV charging
General purpose motor drive - variating frequency and voltage
Industrial motor drives and controls
This evaluation board is designed to evaluate the 1ED3144MC12H isolated gate driver IC in a half-bridge configuation. This board includes two 1ED3144MC12H, two IMZA120R020M1H CoolSiC™ 1200 V SiC Trench MOSFETs, and a galvanically isolated on-board power supply generated with the EiceDRIVER™ Power 2EP130R transformer driver IC. The board can be used to evaluate other ICs from the 1ED314xMC12H family by replacing the gate driver IC.
Summary of Features
- 1ED3144MC12H isolated gate driver Ics
- IMZA120R020M1H 1200 V SiC MOSFETs
- 2EP130R transformer driver IC
- 12.5/13.6 V UVLO protection w/ hysteresis
- UVLO referenced to GND2
Benefits
- Easy measurement and configuration
- On-board power supply
- Half bridge configuration
- Switches unassembled
Applications
- DIN rail power supplies
- Energy Storage Systems
- EV charging
- General purpose motor drive - variating frequency and voltage
- Industrial motor drives and controls