Infineon Technologies AG Evaluation Boards EVAL-2ED2184

Description
The EVAL-2ED2184 comes with the gate driver IC, 2ED2184S06F and two MOSFETs, IPD60R280P7, in half bridge configuration. This board is designed to test basic functionalities and highlight features of the Infineon silicon-on-insulator (SOI) gate driver. The user can test PWM input-output performance, check propagation delay, current capability, and high switching frequency performance. The board can be used to do a double pulse test. Summary of Features Operating voltages up to + 650 V Using Infineon SOI-technology Negative VS transient immunity of 100 V Integrated shoot-through protection Integrated low ohmic bootstrap diode Designed for bootstrap operation Maximum supply voltage of 25 V Under voltage lockout (UVLO) 200 ns propagation delay Logic operational up to –11 V on VS Pin Benefits Reduced BOM cost & saves space 50% lower level-shift losses Excellent ruggedness & noise immunity Suitable for high current power devices For high frequency applications Applications Home appliances Motor Control Power conversion
Request a Quote Datasheet
Description
The EVAL-2ED2184 comes with the gate driver IC, 2ED2184S06F and two MOSFETs, IPD60R280P7, in half bridge configuration. This board is designed to test basic functionalities and highlight features of the Infineon silicon-on-insulator (SOI) gate driver. The user can test PWM input-output performance, check propagation delay, current capability, and high switching frequency performance. The board can be used to do a double pulse test. Summary of Features Operating voltages up to + 650 V Using Infineon SOI-technology Negative VS transient immunity of 100 V Integrated shoot-through protection Integrated low ohmic bootstrap diode Designed for bootstrap operation Maximum supply voltage of 25 V Under voltage lockout (UVLO) 200 ns propagation delay Logic operational up to –11 V on VS Pin Benefits Reduced BOM cost & saves space 50% lower level-shift losses Excellent ruggedness & noise immunity Suitable for high current power devices For high frequency applications Applications Home appliances Motor Control Power conversion
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL-2ED2184 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL-2ED2184
Evaluation Boards EVAL-2ED2184
The EVAL-2ED2184 comes with the gate driver IC, 2ED2184S06F and two MOSFETs, IPD60R280P7, in half bridge configuration. This board is designed to test basic functionalities and highlight features of the Infineon silicon-on-insulator (SOI) gate driver. The user can test PWM input-output performance, check propagation delay, current capability, and high switching frequency performance. The board can be used to do a double pulse test. Summary of Features Operating voltages up to + 650 V Using Infineon SOI-technology Negative VS transient immunity of 100 V Integrated shoot-through protection Integrated low ohmic bootstrap diode Designed for bootstrap operation Maximum supply voltage of 25 V Under voltage lockout (UVLO) 200 ns propagation delay Logic operational up to –11 V on VS Pin Benefits Reduced BOM cost & saves space 50% lower level-shift losses Excellent ruggedness & noise immunity Suitable for high current power devices For high frequency applications Applications Home appliances Motor Control Power conversion

The EVAL-2ED2184 comes with the gate driver IC, 2ED2184S06F and two MOSFETs, IPD60R280P7, in half bridge configuration. This board is designed to test basic functionalities and highlight features of the Infineon silicon-on-insulator (SOI) gate driver. The user can test PWM input-output performance, check propagation delay, current capability, and high switching frequency performance. The board can be used to do a double pulse test.


Summary of Features

  • Operating voltages up to + 650 V
  • Using Infineon SOI-technology
  • Negative VS transient immunity of 100 V
  • Integrated shoot-through protection
  • Integrated low ohmic bootstrap diode
  • Designed for bootstrap operation
  • Maximum supply voltage of 25 V
  • Under voltage lockout (UVLO)
  • 200 ns propagation delay
  • Logic operational up to –11 V on VS Pin

Benefits

  • Reduced BOM cost & saves space
  • 50% lower level-shift losses
  • Excellent ruggedness & noise immunity
  • Suitable for high current power devices
  • For high frequency applications

Applications

  • Home appliances
  • Motor Control
  • Power conversion
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL-2ED2184
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - 1EDI3051 EVAL BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Traction Inverter / DCDC converter
View Details
Embedded MCU, DSP Evaluation Boards - B158-H8537-G2-X-7600IN-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY3290-TMA1036A - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Touch Screen Controller
View Details
Expansion Boards, Daughter Cards - 448-BTS70401EPADAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
5 suppliers