Infineon Technologies AG Evaluation Boards EVAL_3KW_DB_PFC_C7_2

Description
High-efficiency 3kW bridgeless dual-boost PFC evaluation board This evaluation board shows how to design a high power density 3kW 90kHz bridgeless dual-boost power factor correction (PFC) converter, working in continuous conduction mode (CCM). Summary of Features Best-in-class high- voltage MOSFETs for a bridgeless PFC topology Full digital control High-voltage MOSFET as AC line active rectification Benefits >98% efficiency from 10% of the load at high line High power density Evaluation of best-in-class devices in TO-247 4-pin package Potential Applications Charger E-mobility Industrial drives Industrial power Power supplies Robotics List of Components CoolMOS™ C7 superjunction MOSFET (IPZ65R045C7) CoolMOS™ C7 superjunction MOSFET (IPW65R045C7) CoolSiC™ 600V Schottky diodes generation 5 (IDH16G65C5) Fast dual-channel 5A gate driverFast dual-channel 5A gate driver (2EDN7524F) 1200 V single high-side gate driver IC (1EDI60N12AF) 32-bit microcontrollers with ARM® Cortex® (XMC1302-T038X0200 AB) Quasi-rResonant PWM controller (ICE2QR4780Z) 5V low drop-out linear voltage regulator (TLF4949EJ)
Request a Quote Datasheet
Description
High-efficiency 3kW bridgeless dual-boost PFC evaluation board This evaluation board shows how to design a high power density 3kW 90kHz bridgeless dual-boost power factor correction (PFC) converter, working in continuous conduction mode (CCM). Summary of Features Best-in-class high- voltage MOSFETs for a bridgeless PFC topology Full digital control High-voltage MOSFET as AC line active rectification Benefits >98% efficiency from 10% of the load at high line High power density Evaluation of best-in-class devices in TO-247 4-pin package Potential Applications Charger E-mobility Industrial drives Industrial power Power supplies Robotics List of Components CoolMOS™ C7 superjunction MOSFET (IPZ65R045C7) CoolMOS™ C7 superjunction MOSFET (IPW65R045C7) CoolSiC™ 600V Schottky diodes generation 5 (IDH16G65C5) Fast dual-channel 5A gate driverFast dual-channel 5A gate driver (2EDN7524F) 1200 V single high-side gate driver IC (1EDI60N12AF) 32-bit microcontrollers with ARM® Cortex® (XMC1302-T038X0200 AB) Quasi-rResonant PWM controller (ICE2QR4780Z) 5V low drop-out linear voltage regulator (TLF4949EJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL_3KW_DB_PFC_C7_2 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL_3KW_DB_PFC_C7_2
Evaluation Boards EVAL_3KW_DB_PFC_C7_2
High-efficiency 3kW bridgeless dual-boost PFC evaluation board This evaluation board shows how to design a high power density 3kW 90kHz bridgeless dual-boost power factor correction (PFC) converter, working in continuous conduction mode (CCM). Summary of Features Best-in-class high- voltage MOSFETs for a bridgeless PFC topology Full digital control High-voltage MOSFET as AC line active rectification Benefits >98% efficiency from 10% of the load at high line High power density Evaluation of best-in-class devices in TO-247 4-pin package Potential Applications Charger E-mobility Industrial drives Industrial power Power supplies Robotics List of Components CoolMOS™ C7 superjunction MOSFET (IPZ65R045C7) CoolMOS™ C7 superjunction MOSFET (IPW65R045C7) CoolSiC™ 600V Schottky diodes generation 5 (IDH16G65C5) Fast dual-channel 5A gate driverFast dual-channel 5A gate driver (2EDN7524F) 1200 V single high-side gate driver IC (1EDI60N12AF) 32-bit microcontrollers with ARM® Cortex® (XMC1302-T038X0200 AB) Quasi-rResonant PWM controller (ICE2QR4780Z) 5V low drop-out linear voltage regulator (TLF4949EJ)

High-efficiency 3kW bridgeless dual-boost PFC evaluation board

This evaluation board shows how to design a high power density 3kW 90kHz bridgeless dual-boost power factor correction (PFC) converter, working in continuous conduction mode (CCM).


Summary of Features

  • Best-in-class high- voltage MOSFETs for a bridgeless PFC topology
  • Full digital control
  • High-voltage MOSFET as AC line active rectification

Benefits

  • >98% efficiency from 10% of the load at high line
  • High power density
  • Evaluation of best-in-class devices in TO-247 4-pin package

Potential Applications

  • Charger
  • E-mobility
  • Industrial drives
  • Industrial power
  • Power supplies
  • Robotics

List of Components

  • CoolMOS™ C7 superjunction MOSFET
    (IPZ65R045C7)
  • CoolMOS™ C7 superjunction MOSFET
    (IPW65R045C7)
  • CoolSiC™ 600V Schottky diodes generation 5
    (IDH16G65C5)
  • Fast dual-channel 5A gate driverFast dual-channel 5A gate driver
    (2EDN7524F)
  • 1200 V single high-side gate driver IC
    (1EDI60N12AF)
  • 32-bit microcontrollers with ARM® Cortex®
    (XMC1302-T038X0200 AB)
  • Quasi-rResonant PWM controller
    (ICE2QR4780Z)
  • 5V low drop-out linear voltage regulator
    (TLF4949EJ)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL_3KW_DB_PFC_C7_2
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Boards, Daughter Cards - 448-BTS70902EPLDAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Evaluation Boards - 1EDI3051 EVAL BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Traction Inverter / DCDC converter
View Details
Evaluation Boards - CY4541 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Adapters and chargers ; Home entertainment ; Mobile devices
Ports USB
View Details
3 suppliers
Power, Motor & Robotics Development Tools - 2732046 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
3 suppliers