Infineon Technologies AG Evaluation Boards EB 2ED2410 3D 1BCSP

Description
This daughterboard belongs to a family of evaluation boards that can be combined with the 2ED2410-EM 24 V evaluation motherboard (EB 2ED2410 3M). These daughterboards are used to address different MOSFET and shunt arrangements typically found in modern automotive power distributions for 12 and 24 V board nets. This daughterboard EB 2ED2410 3D 1BCDP is addressing one load channel and consisting of two 60 V OptiMOSTM5 power MOSFET (1.1 mOhm) in a back2back common source configuration. In addition, the load could be pre-charged with a dedicated pre-charge path. Following other daughterboards are available: EB 2ED2410 3D 1BCS:60 V OptiMOSTM5 power MOSFET (1.1 mOhm), back2back - common source, 0.5 mOhm shunt EB 2ED2410 3D 1BCD:60 V OptiMOSTM5 power MOSFET (1.1 mOhm), back2back - common drain, 0.5 mOhm shunt EB 2ED2410 3D 1BCDP:60 V OptiMOSTM5 power MOSFET (1.1 mOhm), back2back - common drain, 0.5 mOhm shunt, with pre-charging Summary of Features Suitable for 12 and 24 V board nets Combination with 2ED2410-EM 24 V evaluation motherboard (EB 2ED2410 3M) 0,5 mOhm shunt resistor 60 V OptiMOSTM5 power MOSFET (1,1 Ohm) suitable for 12 and 24 V board nets MOSFET temperature monitoring with NTC resistors Dedicated pre-charge path for loads with high input capacitance Nominal current up to 20 A continuous or 30 A for 10 min
Request a Quote
Description
This daughterboard belongs to a family of evaluation boards that can be combined with the 2ED2410-EM 24 V evaluation motherboard (EB 2ED2410 3M). These daughterboards are used to address different MOSFET and shunt arrangements typically found in modern automotive power distributions for 12 and 24 V board nets. This daughterboard EB 2ED2410 3D 1BCDP is addressing one load channel and consisting of two 60 V OptiMOSTM5 power MOSFET (1.1 mOhm) in a back2back common source configuration. In addition, the load could be pre-charged with a dedicated pre-charge path. Following other daughterboards are available: EB 2ED2410 3D 1BCS:60 V OptiMOSTM5 power MOSFET (1.1 mOhm), back2back - common source, 0.5 mOhm shunt EB 2ED2410 3D 1BCD:60 V OptiMOSTM5 power MOSFET (1.1 mOhm), back2back - common drain, 0.5 mOhm shunt EB 2ED2410 3D 1BCDP:60 V OptiMOSTM5 power MOSFET (1.1 mOhm), back2back - common drain, 0.5 mOhm shunt, with pre-charging Summary of Features Suitable for 12 and 24 V board nets Combination with 2ED2410-EM 24 V evaluation motherboard (EB 2ED2410 3M) 0,5 mOhm shunt resistor 60 V OptiMOSTM5 power MOSFET (1,1 Ohm) suitable for 12 and 24 V board nets MOSFET temperature monitoring with NTC resistors Dedicated pre-charge path for loads with high input capacitance Nominal current up to 20 A continuous or 30 A for 10 min
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EB 2ED2410 3D 1BCSP - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EB 2ED2410 3D 1BCSP
Evaluation Boards EB 2ED2410 3D 1BCSP
This daughterboard belongs to a family of evaluation boards that can be combined with the 2ED2410-EM 24 V evaluation motherboard (EB 2ED2410 3M). These daughterboards are used to address different MOSFET and shunt arrangements typically found in modern automotive power distributions for 12 and 24 V board nets. This daughterboard EB 2ED2410 3D 1BCDP is addressing one load channel and consisting of two 60 V OptiMOSTM5 power MOSFET (1.1 mOhm) in a back2back common source configuration. In addition, the load could be pre-charged with a dedicated pre-charge path. Following other daughterboards are available: EB 2ED2410 3D 1BCS:60 V OptiMOSTM5 power MOSFET (1.1 mOhm), back2back - common source, 0.5 mOhm shunt EB 2ED2410 3D 1BCD:60 V OptiMOSTM5 power MOSFET (1.1 mOhm), back2back - common drain, 0.5 mOhm shunt EB 2ED2410 3D 1BCDP:60 V OptiMOSTM5 power MOSFET (1.1 mOhm), back2back - common drain, 0.5 mOhm shunt, with pre-charging Summary of Features Suitable for 12 and 24 V board nets Combination with 2ED2410-EM 24 V evaluation motherboard (EB 2ED2410 3M) 0,5 mOhm shunt resistor 60 V OptiMOSTM5 power MOSFET (1,1 Ohm) suitable for 12 and 24 V board nets MOSFET temperature monitoring with NTC resistors Dedicated pre-charge path for loads with high input capacitance Nominal current up to 20 A continuous or 30 A for 10 min

This daughterboard belongs to a family of evaluation boards that can be combined with the 2ED2410-EM 24 V evaluation motherboard (EB 2ED2410 3M). These daughterboards are used to address different MOSFET and shunt arrangements typically found in modern automotive power distributions for 12 and 24 V board nets.

This daughterboard EB 2ED2410 3D 1BCDP is addressing one load channel and consisting of two 60 V OptiMOSTM5 power MOSFET (1.1 mOhm) in a back2back common source configuration. In addition, the load could be pre-charged with a dedicated pre-charge path.

Following other daughterboards are available:

  • EB 2ED2410 3D 1BCS:60 V OptiMOSTM5 power MOSFET (1.1 mOhm), back2back - common source, 0.5 mOhm shunt
  • EB 2ED2410 3D 1BCD:60 V OptiMOSTM5 power MOSFET (1.1 mOhm), back2back - common drain, 0.5 mOhm shunt
  • EB 2ED2410 3D 1BCDP:60 V OptiMOSTM5 power MOSFET (1.1 mOhm), back2back - common drain, 0.5 mOhm shunt, with pre-charging

Summary of Features

  • Suitable for 12 and 24 V board nets
  • Combination with 2ED2410-EM 24 V evaluation motherboard (EB 2ED2410 3M)
  • 0,5 mOhm shunt resistor
  • 60 V OptiMOSTM5 power MOSFET (1,1 Ohm) suitable for 12 and 24 V board nets
  • MOSFET temperature monitoring with NTC resistors
  • Dedicated pre-charge path for loads with high input capacitance
  • Nominal current up to 20 A continuous or 30 A for 10 min
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EB 2ED2410 3D 1BCSP
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BOARD BTS50005-1LUA - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive ; Relays ; Power Distribution ; ECU power feeds
View Details
Evaluation Boards - BTG7050-1EPL DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
RF, RFID, Wireless Evaluation Boards - 448-CYBLE-224110-EVAL-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation Boards - BTS7200-2EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details