Infineon Technologies AG Evaluation Boards EVAL_38820_1VOUT

Description
Evaluation board – 12 V input 1 V output with OptiMOS™ IPOL voltage regulator TDA38820 This evaluation board features 20 A OptiMOSTM IPOL, integrated POL voltage regulator, TDA38820 - a highly integrated synchronous buck regulator, with constant-on-time in a small 4x5 mm2 power QFN package. It provides a compact, high-performance and flexible step-down solution for point-of-load applications in server, storage, telecom and data center. Summary of Features Vin = 12 V, Vout = 1 V at 0 to 20 A Fs = 600 kHz/800 kHz/1000 kHz Peak efficiency = 91% at 600 kHz Benefits Infineon’s fast constant-on-time engine for easy design, enhanced transients and less capacitors OptiMOS™ 5 for very high efficiency and advanced package for excellent thermal behavior Comprehensive protection features including Soft Start, PGood, OVP, UVP, OCP and OTP Potential Applications Server applications Storage applications Telecom and datacom applications Distributed point of load power architectures List of Components 20 A OptiMOSTM IPOL in 4x5 mm2 power QFN package (TDA38820)
Request a Quote Datasheet
Description
Evaluation board – 12 V input 1 V output with OptiMOS™ IPOL voltage regulator TDA38820 This evaluation board features 20 A OptiMOSTM IPOL, integrated POL voltage regulator, TDA38820 - a highly integrated synchronous buck regulator, with constant-on-time in a small 4x5 mm2 power QFN package. It provides a compact, high-performance and flexible step-down solution for point-of-load applications in server, storage, telecom and data center. Summary of Features Vin = 12 V, Vout = 1 V at 0 to 20 A Fs = 600 kHz/800 kHz/1000 kHz Peak efficiency = 91% at 600 kHz Benefits Infineon’s fast constant-on-time engine for easy design, enhanced transients and less capacitors OptiMOS™ 5 for very high efficiency and advanced package for excellent thermal behavior Comprehensive protection features including Soft Start, PGood, OVP, UVP, OCP and OTP Potential Applications Server applications Storage applications Telecom and datacom applications Distributed point of load power architectures List of Components 20 A OptiMOSTM IPOL in 4x5 mm2 power QFN package (TDA38820)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL_38820_1VOUT - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL_38820_1VOUT
Evaluation Boards EVAL_38820_1VOUT
Evaluation board – 12 V input 1 V output with OptiMOS™ IPOL voltage regulator TDA38820 This evaluation board features 20 A OptiMOSTM IPOL, integrated POL voltage regulator, TDA38820 - a highly integrated synchronous buck regulator, with constant-on-time in a small 4x5 mm2 power QFN package. It provides a compact, high-performance and flexible step-down solution for point-of-load applications in server, storage, telecom and data center. Summary of Features Vin = 12 V, Vout = 1 V at 0 to 20 A Fs = 600 kHz/800 kHz/1000 kHz Peak efficiency = 91% at 600 kHz Benefits Infineon’s fast constant-on-time engine for easy design, enhanced transients and less capacitors OptiMOS™ 5 for very high efficiency and advanced package for excellent thermal behavior Comprehensive protection features including Soft Start, PGood, OVP, UVP, OCP and OTP Potential Applications Server applications Storage applications Telecom and datacom applications Distributed point of load power architectures List of Components 20 A OptiMOSTM IPOL in 4x5 mm2 power QFN package (TDA38820)

Evaluation board – 12 V input 1 V output with OptiMOS™ IPOL voltage regulator TDA38820

This evaluation board features 20 A OptiMOSTM IPOL, integrated POL voltage regulator, TDA38820 - a highly integrated synchronous buck regulator, with constant-on-time in a small 4x5 mm2 power QFN package. It provides a compact, high-performance and flexible step-down solution for point-of-load applications in server, storage, telecom and data center.


Summary of Features

  • Vin = 12 V, Vout = 1 V at 0 to 20 A
  • Fs = 600 kHz/800 kHz/1000 kHz
  • Peak efficiency = 91% at 600 kHz

Benefits

  • Infineon’s fast constant-on-time engine for easy design, enhanced transients and less capacitors
  • OptiMOS™ 5 for very high efficiency and advanced package for excellent thermal behavior
  • Comprehensive protection features including Soft Start, PGood, OVP, UVP, OCP and OTP

Potential Applications

  • Server applications
  • Storage applications
  • Telecom and datacom applications
  • Distributed point of load power architectures

List of Components

  • 20 A OptiMOSTM IPOL in 4x5 mm2 power QFN package
    (TDA38820)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL_38820_1VOUT
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - BGS12PL6BOARDTOBO1-ND - DigiKey
Specs
Supported System Switch (SPDT)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
RF, RFID, Wireless Evaluation Boards - 448-CY8CKIT-142-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY3662 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System USB 2.0 Slave
View Details