Infineon Technologies AG Evaluation Boards DEMO_BCR601_60V_IVCTRL

Description
700mA linear LED controller demonstration board This demo board introduces BCR601, a 60V linear DC-DC LED controller IC for general lighting applications. The BCR601 features a linear current regulation, various protection features and analog dimming options. Highlight feature of the BCR601 is the active headroom control (AHC) realized by a unique voltage feedback loop to primary side. This ensures not only keeping the current but also the voltage effectively under control. This board is intended for the design evaluation of cost-efficient, highly reliable, power efficient LED drivers with BCR601. The board is configured to have an output current of 700mA. A modular reference design consisting of XDPL8219 board for primary side - a digitally configurable AC/DC flyback converter - together with BCR601 board is available. Summary of Features Supply voltage from 8V to 60V Active headroom control Board configurable up to 1.5A LED current control 100 Hz/120 Hz supply ripple suppression LED current precision ±3% Analog dimming down to 3% Board suitable for assembly with transistor packages of types SOT-223 DPAK, TO-220 Rset functionality at pin MFIO Flexible input capacity selectable as ceramic SMD device or as electrolyte device Hot plug protection to minimize LED inrush current Overvoltage protection Over-temperature protection function vs junction temperature Benefits Cost and power efficient design-in No ripple on LED for flicker free light Various protection features for LEDs Active headroom control (AHC) Potential Applications LED Driver List of components 60V linear LED controller IC (BCR601) Small signal N-channel MOSFET (BSP716N)
Request a Quote Datasheet
Description
700mA linear LED controller demonstration board This demo board introduces BCR601, a 60V linear DC-DC LED controller IC for general lighting applications. The BCR601 features a linear current regulation, various protection features and analog dimming options. Highlight feature of the BCR601 is the active headroom control (AHC) realized by a unique voltage feedback loop to primary side. This ensures not only keeping the current but also the voltage effectively under control. This board is intended for the design evaluation of cost-efficient, highly reliable, power efficient LED drivers with BCR601. The board is configured to have an output current of 700mA. A modular reference design consisting of XDPL8219 board for primary side - a digitally configurable AC/DC flyback converter - together with BCR601 board is available. Summary of Features Supply voltage from 8V to 60V Active headroom control Board configurable up to 1.5A LED current control 100 Hz/120 Hz supply ripple suppression LED current precision ±3% Analog dimming down to 3% Board suitable for assembly with transistor packages of types SOT-223 DPAK, TO-220 Rset functionality at pin MFIO Flexible input capacity selectable as ceramic SMD device or as electrolyte device Hot plug protection to minimize LED inrush current Overvoltage protection Over-temperature protection function vs junction temperature Benefits Cost and power efficient design-in No ripple on LED for flicker free light Various protection features for LEDs Active headroom control (AHC) Potential Applications LED Driver List of components 60V linear LED controller IC (BCR601) Small signal N-channel MOSFET (BSP716N)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DEMO_BCR601_60V_IVCTRL - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
DEMO_BCR601_60V_IVCTRL
Evaluation Boards DEMO_BCR601_60V_IVCTRL
700mA linear LED controller demonstration board This demo board introduces BCR601, a 60V linear DC-DC LED controller IC for general lighting applications. The BCR601 features a linear current regulation, various protection features and analog dimming options. Highlight feature of the BCR601 is the active headroom control (AHC) realized by a unique voltage feedback loop to primary side. This ensures not only keeping the current but also the voltage effectively under control. This board is intended for the design evaluation of cost-efficient, highly reliable, power efficient LED drivers with BCR601. The board is configured to have an output current of 700mA. A modular reference design consisting of XDPL8219 board for primary side - a digitally configurable AC/DC flyback converter - together with BCR601 board is available. Summary of Features Supply voltage from 8V to 60V Active headroom control Board configurable up to 1.5A LED current control 100 Hz/120 Hz supply ripple suppression LED current precision ±3% Analog dimming down to 3% Board suitable for assembly with transistor packages of types SOT-223 DPAK, TO-220 Rset functionality at pin MFIO Flexible input capacity selectable as ceramic SMD device or as electrolyte device Hot plug protection to minimize LED inrush current Overvoltage protection Over-temperature protection function vs junction temperature Benefits Cost and power efficient design-in No ripple on LED for flicker free light Various protection features for LEDs Active headroom control (AHC) Potential Applications LED Driver List of components 60V linear LED controller IC (BCR601) Small signal N-channel MOSFET (BSP716N)

700mA linear LED controller demonstration board

This demo board introduces BCR601, a 60V linear DC-DC LED controller IC for general lighting applications. The BCR601 features a linear current regulation, various protection features and analog dimming options. Highlight feature of the BCR601 is the active headroom control (AHC) realized by a unique voltage feedback loop to primary side. This ensures not only keeping the current but also the voltage effectively under control. This board is intended for the design evaluation of cost-efficient, highly reliable, power efficient LED drivers with BCR601.

The board is configured to have an output current of 700mA. A modular reference design consisting of XDPL8219 board for primary side - a digitally configurable AC/DC flyback converter - together with BCR601 board is available.


Summary of Features

  • Supply voltage from 8V to 60V
  • Active headroom control
  • Board configurable up to 1.5A LED current control
  • 100 Hz/120 Hz supply ripple suppression
  • LED current precision ±3%
  • Analog dimming down to 3%
  • Board suitable for assembly with transistor packages of types SOT-223 DPAK, TO-220
  • Rset functionality at pin MFIO
  • Flexible input capacity selectable as ceramic SMD device or as electrolyte device
  • Hot plug protection to minimize LED inrush current
  • Overvoltage protection
  • Over-temperature protection function vs junction temperature

Benefits

  • Cost and power efficient design-in
  • No ripple on LED for flicker free light
  • Various protection features for LEDs
  • Active headroom control (AHC)

Potential Applications

  • LED Driver

List of components

  • 60V linear LED controller IC (BCR601)
  • Small signal N-channel MOSFET (BSP716N)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number DEMO_BCR601_60V_IVCTRL
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CY8CKIT-042-BLE-A - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
Ports USB
View Details
2 suppliers
Evaluation and Demonstration Boards and Kits - 448-BBTS500101LUA1TOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Power Distribution Switch (Load Switch)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Evaluation Boards - 1EDI302XAS EVALBOARD - Infineon Technologies AG
Specs
Category Developement Board
View Details