Infineon Technologies AG Evaluation Boards EVAL_2500W_PFC_GAN_A

Description
2500W full-bridge totem-pole PFC using CoolGaN™ 600V e-mode HEMT This 2.5kW CCM full-bridge PFC system solution utilizes the advantages of Infineon’s CoolGaN™ technology to boost system efficiency above 99 percent for efficiency-critical applications such as server power supplies or telecom rectifiers. The board features CoolGaN™ 600V e-mode HEMTs, CoolMOS™ C7 Gold superjunction MOSFET and EiceDRIVER™ gate driver ICs. The input voltage range of the board is between 90 to 265 VAC, while the output voltage is 390 VDC. All power components are surface mount devices (SMD), enabling faster and cheaper assembly process. This system solution is available as Hardware Board or Reference Design. Summary of Features Flat efficiency >99 percent over wide load range Benefits Suitable reference design for high efficiency, high power density server PSU and telecom rectifiers Highest efficiency with similar system BOM costs as of the next best Si-based alternatives for PFC topologies Potential Applications SMPS, server PSU and telecom rectifiers List of components CoolGaN™ 600V e-mode HEMTs (IGO60R070D1) 650V CoolMOS™ C7 Gold SJ MOSFET (IPT65R033G7) EiceDRIVER™ 1EDI Compact (1EDI20N12AF and 1EDI60N12AF) EiceDRIVER™ 2EDN (2EDN7523G or 2EDN7524F) Quasi-resonant CoolSET™ (ICE2QR2280G) CCM PFC controller (ICE3PCS01G) Introduction Guide Get familiar with the board - recommended test procedure Safety letter Reference Design Download the reference design data here. Interactive 3D board model
Request a Quote Datasheet
Description
2500W full-bridge totem-pole PFC using CoolGaN™ 600V e-mode HEMT This 2.5kW CCM full-bridge PFC system solution utilizes the advantages of Infineon’s CoolGaN™ technology to boost system efficiency above 99 percent for efficiency-critical applications such as server power supplies or telecom rectifiers. The board features CoolGaN™ 600V e-mode HEMTs, CoolMOS™ C7 Gold superjunction MOSFET and EiceDRIVER™ gate driver ICs. The input voltage range of the board is between 90 to 265 VAC, while the output voltage is 390 VDC. All power components are surface mount devices (SMD), enabling faster and cheaper assembly process. This system solution is available as Hardware Board or Reference Design. Summary of Features Flat efficiency >99 percent over wide load range Benefits Suitable reference design for high efficiency, high power density server PSU and telecom rectifiers Highest efficiency with similar system BOM costs as of the next best Si-based alternatives for PFC topologies Potential Applications SMPS, server PSU and telecom rectifiers List of components CoolGaN™ 600V e-mode HEMTs (IGO60R070D1) 650V CoolMOS™ C7 Gold SJ MOSFET (IPT65R033G7) EiceDRIVER™ 1EDI Compact (1EDI20N12AF and 1EDI60N12AF) EiceDRIVER™ 2EDN (2EDN7523G or 2EDN7524F) Quasi-resonant CoolSET™ (ICE2QR2280G) CCM PFC controller (ICE3PCS01G) Introduction Guide Get familiar with the board - recommended test procedure Safety letter Reference Design Download the reference design data here. Interactive 3D board model
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL_2500W_PFC_GAN_A - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL_2500W_PFC_GAN_A
Evaluation Boards EVAL_2500W_PFC_GAN_A
2500W full-bridge totem-pole PFC using CoolGaN™ 600V e-mode HEMT This 2.5kW CCM full-bridge PFC system solution utilizes the advantages of Infineon’s CoolGaN™ technology to boost system efficiency above 99 percent for efficiency-critical applications such as server power supplies or telecom rectifiers. The board features CoolGaN™ 600V e-mode HEMTs, CoolMOS™ C7 Gold superjunction MOSFET and EiceDRIVER™ gate driver ICs. The input voltage range of the board is between 90 to 265 VAC, while the output voltage is 390 VDC. All power components are surface mount devices (SMD), enabling faster and cheaper assembly process. This system solution is available as Hardware Board or Reference Design. Summary of Features Flat efficiency >99 percent over wide load range Benefits Suitable reference design for high efficiency, high power density server PSU and telecom rectifiers Highest efficiency with similar system BOM costs as of the next best Si-based alternatives for PFC topologies Potential Applications SMPS, server PSU and telecom rectifiers List of components CoolGaN™ 600V e-mode HEMTs (IGO60R070D1) 650V CoolMOS™ C7 Gold SJ MOSFET (IPT65R033G7) EiceDRIVER™ 1EDI Compact (1EDI20N12AF and 1EDI60N12AF) EiceDRIVER™ 2EDN (2EDN7523G or 2EDN7524F) Quasi-resonant CoolSET™ (ICE2QR2280G) CCM PFC controller (ICE3PCS01G) Introduction Guide Get familiar with the board - recommended test procedure Safety letter Reference Design Download the reference design data here. Interactive 3D board model

2500W full-bridge totem-pole PFC using CoolGaN™ 600V e-mode HEMT

This 2.5kW CCM full-bridge PFC system solution utilizes the advantages of Infineon’s CoolGaN™ technology to boost system efficiency above 99 percent for efficiency-critical applications such as server power supplies or telecom rectifiers. The board features CoolGaN™ 600V e-mode HEMTs, CoolMOS™ C7 Gold superjunction MOSFET and EiceDRIVER™ gate driver ICs.

The input voltage range of the board is between 90 to 265 VAC, while the output voltage is 390 VDC. All power components are surface mount devices (SMD), enabling faster and cheaper assembly process. This system solution is available as Hardware Board or Reference Design.


Summary of Features

  • Flat efficiency >99 percent over wide load range

Benefits

  • Suitable reference design for high efficiency, high power density server PSU and telecom rectifiers
  • Highest efficiency with similar system BOM costs as of the next best Si-based alternatives for PFC topologies

Potential Applications

  • SMPS, server PSU and telecom rectifiers

List of components

  • CoolGaN™ 600V e-mode HEMTs (IGO60R070D1)
  • 650V CoolMOS™ C7 Gold SJ MOSFET (IPT65R033G7)
  • EiceDRIVER™ 1EDI Compact (1EDI20N12AF and 1EDI60N12AF)
  • EiceDRIVER™ 2EDN (2EDN7523G or 2EDN7524F)
  • Quasi-resonant CoolSET™ (ICE2QR2280G)
  • CCM PFC controller (ICE3PCS01G)

Introduction Guide

Get familiar with the board - recommended test procedure


  • Safety letter

Reference Design


Download the reference design data here.


Interactive 3D board model

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
EVAL_2500W_PFC_GAN_A
Power Management IC Development Tools EVAL_2500W_PFC_GAN_A
Power Management IC Development Tools 2500W fullbridge totem-pole PFC with eMode

Power Management IC Development Tools 2500W fullbridge totem-pole PFC with eMode

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards
Product Number EVAL_2500W_PFC_GAN_A EVAL_2500W_PFC_GAN_A
Product Name Evaluation Boards Power Management IC Development Tools
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY3683 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System USB 2.0 Host/Controller
View Details
Evaluation and Demonstration Boards and Kits - 448-CY3273-ND - DigiKey
Specs
Category Developement Board
Supported System Transceiver, Powerline Communication
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers