Infineon Technologies AG Evaluation Boards EVAL_AUDIO_I2S_COM

Description
Kit evaluation board - I2S interface board for EVAL_AUDIO_MA12040P and EVAL_AUDIO_MA12070P The universal I2S interface board is an add-on board intended to use with the EVAL_AUDIO_MA12040P and EVAL_AUDIO_MA12070P Class D audio amplifier boards. The I2S interface board converts either analog or digital S/PDIF audio into an I2S format that matches the default settings of the EVAL_AUDIO_MA1240P/M A12070P boards. Summary of Features Support for three different input signal options: Analog audio input via the on-board 3.5 mm jack connector Digital audio input via the on-board RCA connector Digital audio input via the on-board optical connector The analog and digital input options are selected with a small switch on the board. The two digital input options are selectable with a small jumper wire connector on the board. A board to board connector interfaces the board to the evaluation board and also provides its 3.3V power supply. Benefits Support for both analog and digital input sources I2S format digital output that seamlessly connect to the Infineon digital input Class D amplifier evaluation boards No additional power supply needed (powered through the connected evaluation board) Easy to setup and use – no software installation required Potential Applications Audio To be used with:
Request a Quote
Description
Kit evaluation board - I2S interface board for EVAL_AUDIO_MA12040P and EVAL_AUDIO_MA12070P The universal I2S interface board is an add-on board intended to use with the EVAL_AUDIO_MA12040P and EVAL_AUDIO_MA12070P Class D audio amplifier boards. The I2S interface board converts either analog or digital S/PDIF audio into an I2S format that matches the default settings of the EVAL_AUDIO_MA1240P/M A12070P boards. Summary of Features Support for three different input signal options: Analog audio input via the on-board 3.5 mm jack connector Digital audio input via the on-board RCA connector Digital audio input via the on-board optical connector The analog and digital input options are selected with a small switch on the board. The two digital input options are selectable with a small jumper wire connector on the board. A board to board connector interfaces the board to the evaluation board and also provides its 3.3V power supply. Benefits Support for both analog and digital input sources I2S format digital output that seamlessly connect to the Infineon digital input Class D amplifier evaluation boards No additional power supply needed (powered through the connected evaluation board) Easy to setup and use – no software installation required Potential Applications Audio To be used with:
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL_AUDIO_I2S_COM - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL_AUDIO_I2S_COM
Evaluation Boards EVAL_AUDIO_I2S_COM
Kit evaluation board - I2S interface board for EVAL_AUDIO_MA12040P and EVAL_AUDIO_MA12070P The universal I2S interface board is an add-on board intended to use with the EVAL_AUDIO_MA12040P and EVAL_AUDIO_MA12070P Class D audio amplifier boards. The I2S interface board converts either analog or digital S/PDIF audio into an I2S format that matches the default settings of the EVAL_AUDIO_MA1240P/M A12070P boards. Summary of Features Support for three different input signal options: Analog audio input via the on-board 3.5 mm jack connector Digital audio input via the on-board RCA connector Digital audio input via the on-board optical connector The analog and digital input options are selected with a small switch on the board. The two digital input options are selectable with a small jumper wire connector on the board. A board to board connector interfaces the board to the evaluation board and also provides its 3.3V power supply. Benefits Support for both analog and digital input sources I2S format digital output that seamlessly connect to the Infineon digital input Class D amplifier evaluation boards No additional power supply needed (powered through the connected evaluation board) Easy to setup and use – no software installation required Potential Applications Audio To be used with:

Kit evaluation board - I2S interface board for EVAL_AUDIO_MA12040P and EVAL_AUDIO_MA12070P

The universal I2S interface board is an add-on board intended to use with the EVAL_AUDIO_MA12040P and EVAL_AUDIO_MA12070P Class D audio amplifier boards.

The I2S interface board converts either analog or digital S/PDIF audio into an I2S format that matches the default settings of the EVAL_AUDIO_MA1240P/MA12070P boards.


Summary of Features

Support for three different input signal options:

  • Analog audio input via the on-board 3.5 mm jack connector
  • Digital audio input via the on-board RCA connector
  • Digital audio input via the on-board optical connector

The analog and digital input options are selected with a small switch on the board.

The two digital input options are selectable with a small jumper wire connector on the board.

A board to board connector interfaces the board to the evaluation board and also provides its 3.3V power supply.


Benefits

  • Support for both analog and digital input sources
  • I2S format digital output that seamlessly connect to the Infineon digital input Class D amplifier evaluation boards
  • No additional power supply needed (powered through the connected evaluation board)
  • Easy to setup and use – no software installation required

Potential Applications

  • Audio

To be used with:

Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL_AUDIO_I2S_COM
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - CY5676-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation Boards - CY8CKIT-062S2-AI - Infineon Technologies AG
Specs
Category Developement Board
Supported System Wearables ; IoT ; Predictive Maintenance
View Details
3 suppliers
Evaluation Boards - 3D PLAY2GO KIT - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Consumer ; Industrial
View Details