Infineon Technologies AG Evaluation Boards EVAL_15W_5V_FLYB_P7

Description
15W 5V charger reference design with 700V CoolMOS™ P7 This is a 15W 5.0V/3.0A USB adapter reference design using AC-DC quasi-resonant PWM controller IC (ICE2QS03G), 700V CoolMOS™ P7 SJ MOSFET (IPS70R1K4P7S) in IPAK package, OptiMOS™ 60V low voltage power MOSFET (BSC067N06LS3G) and high speed switching diode (BAS21-03W) in a slim plug form factor with various mode of protections. Summary of Features Output overshoot/undershoot during dynamic load: ±2% Maximum input power (peak power) for full input range: <±5% of input power Efficiency: >80% @ active mode average efficiency (25%, 50%, 75% and 100% load) Standby: <50mW @no load Benefits Slim plug size form factor to enable 15W power rating Introducing IPAK package into slim adapter system solution Potential Applications Charger
Request a Quote Datasheet
Description
15W 5V charger reference design with 700V CoolMOS™ P7 This is a 15W 5.0V/3.0A USB adapter reference design using AC-DC quasi-resonant PWM controller IC (ICE2QS03G), 700V CoolMOS™ P7 SJ MOSFET (IPS70R1K4P7S) in IPAK package, OptiMOS™ 60V low voltage power MOSFET (BSC067N06LS3G) and high speed switching diode (BAS21-03W) in a slim plug form factor with various mode of protections. Summary of Features Output overshoot/undershoot during dynamic load: ±2% Maximum input power (peak power) for full input range: <±5% of input power Efficiency: >80% @ active mode average efficiency (25%, 50%, 75% and 100% load) Standby: <50mW @no load Benefits Slim plug size form factor to enable 15W power rating Introducing IPAK package into slim adapter system solution Potential Applications Charger
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL_15W_5V_FLYB_P7 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL_15W_5V_FLYB_P7
Evaluation Boards EVAL_15W_5V_FLYB_P7
15W 5V charger reference design with 700V CoolMOS™ P7 This is a 15W 5.0V/3.0A USB adapter reference design using AC-DC quasi-resonant PWM controller IC (ICE2QS03G), 700V CoolMOS™ P7 SJ MOSFET (IPS70R1K4P7S) in IPAK package, OptiMOS™ 60V low voltage power MOSFET (BSC067N06LS3G) and high speed switching diode (BAS21-03W) in a slim plug form factor with various mode of protections. Summary of Features Output overshoot/undershoot during dynamic load: ±2% Maximum input power (peak power) for full input range: <±5% of input power Efficiency: >80% @ active mode average efficiency (25%, 50%, 75% and 100% load) Standby: <50mW @no load Benefits Slim plug size form factor to enable 15W power rating Introducing IPAK package into slim adapter system solution Potential Applications Charger

15W 5V charger reference design with 700V CoolMOS™ P7

This is a 15W 5.0V/3.0A USB adapter reference design using AC-DC quasi-resonant PWM controller IC (ICE2QS03G), 700V CoolMOS™ P7 SJ MOSFET (IPS70R1K4P7S) in IPAK package, OptiMOS™ 60V low voltage power MOSFET (BSC067N06LS3G) and high speed switching diode (BAS21-03W) in a slim plug form factor with various mode of protections.


Summary of Features

  • Output overshoot/undershoot during dynamic load: ±2%
  • Maximum input power (peak power) for full input range: <±5% of input power
  • Efficiency: >80% @ active mode average efficiency (25%, 50%, 75% and 100% load)
  • Standby: <50mW @no load

Benefits

  • Slim plug size form factor to enable 15W power rating
  • Introducing IPAK package into slim adapter system solution

Potential Applications

  • Charger
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL_15W_5V_FLYB_P7
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CYBLE-022001-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
3 suppliers
Evaluation Boards - CY3677 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Communication ; Infotainment
View Details
3 suppliers
Expansion Boards, Daughter Cards - 448-BTS500101TAEDBTVSTOBO1-ND - DigiKey
Specs
Supported System Solid State
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
Evaluation Boards - CY8CKIT-024 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
2 suppliers