Infineon Technologies AG Evaluation Boards EVAL_100W_DRIVE_CFD2

Description
100W motor drive evaluation board with FOC sensorless control The EVAL_100W_DRIVE_CFD2 motor drive board does not only offer a sensorless synchronous rectification BLDC/PMSM control algorithm to reduce reverse-current hard-commutation stress, but also gives the user the option to change switching frequency up to 20kHz and to choose between two-phase or three-phase modulation, which helps reduce switching losses. Infineon's CoolMOS™ CFD superjunction MOSFET series offers low on-resistance, as well as low capacitances and gate charge to minimize both conduction and switching losses. This enhances efficiency in hard-switching circuits, allowing BOM reduction due to reduced copper area and heatsink-free operation. In addition, optimized switching di/dt and dv/dt ensure low EMI to help further simplify circuit design and layout. This board can be easily interfaced through XMC™ Link. XMC™ Link is an isolated debug probe for all XMC™ microcontrollers. The debug probe is based on SEGGER J-Link debug firmware, which enables use with DAVE™. Summary of Features Sensorless field orientated BLDC control (FOC) Best-in-class high voltage MOSFETs for hard commutation topology [B6 inverter] Low bill-of-material cost contributed by CoolMOS™ CFD and XMC™ algorithm Quasi-resonant CoolSET™ offers lower EMI and higher efficiency Graphical user interface (GUI) allowing ease-of-use Benefits High efficiency Cost effective Simplified design Near to productive solution Potential Applications Air conditioning fan Inverterized home appliances solution Refrigerator compressor Dish washer Heating system Draining and recirculation pumps List of components 650V CoolMOS™ CFD2 SJ MOSFET (IPD65R1K4CFD) 2EDL EiceDRIVER™ (2EDL05N06PF) XMC™ microcontroller (XMC1302-T038X0200 AB) 5 th generation quasi-resonant CoolSET™ Gen5 (ICE5QR4770AG) Interactive 3D board model
Request a Quote Datasheet
Description
100W motor drive evaluation board with FOC sensorless control The EVAL_100W_DRIVE_CFD2 motor drive board does not only offer a sensorless synchronous rectification BLDC/PMSM control algorithm to reduce reverse-current hard-commutation stress, but also gives the user the option to change switching frequency up to 20kHz and to choose between two-phase or three-phase modulation, which helps reduce switching losses. Infineon's CoolMOS™ CFD superjunction MOSFET series offers low on-resistance, as well as low capacitances and gate charge to minimize both conduction and switching losses. This enhances efficiency in hard-switching circuits, allowing BOM reduction due to reduced copper area and heatsink-free operation. In addition, optimized switching di/dt and dv/dt ensure low EMI to help further simplify circuit design and layout. This board can be easily interfaced through XMC™ Link. XMC™ Link is an isolated debug probe for all XMC™ microcontrollers. The debug probe is based on SEGGER J-Link debug firmware, which enables use with DAVE™. Summary of Features Sensorless field orientated BLDC control (FOC) Best-in-class high voltage MOSFETs for hard commutation topology [B6 inverter] Low bill-of-material cost contributed by CoolMOS™ CFD and XMC™ algorithm Quasi-resonant CoolSET™ offers lower EMI and higher efficiency Graphical user interface (GUI) allowing ease-of-use Benefits High efficiency Cost effective Simplified design Near to productive solution Potential Applications Air conditioning fan Inverterized home appliances solution Refrigerator compressor Dish washer Heating system Draining and recirculation pumps List of components 650V CoolMOS™ CFD2 SJ MOSFET (IPD65R1K4CFD) 2EDL EiceDRIVER™ (2EDL05N06PF) XMC™ microcontroller (XMC1302-T038X0200 AB) 5 th generation quasi-resonant CoolSET™ Gen5 (ICE5QR4770AG) Interactive 3D board model
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL_100W_DRIVE_CFD2 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL_100W_DRIVE_CFD2
Evaluation Boards EVAL_100W_DRIVE_CFD2
100W motor drive evaluation board with FOC sensorless control The EVAL_100W_DRIVE_CFD2 motor drive board does not only offer a sensorless synchronous rectification BLDC/PMSM control algorithm to reduce reverse-current hard-commutation stress, but also gives the user the option to change switching frequency up to 20kHz and to choose between two-phase or three-phase modulation, which helps reduce switching losses. Infineon's CoolMOS™ CFD superjunction MOSFET series offers low on-resistance, as well as low capacitances and gate charge to minimize both conduction and switching losses. This enhances efficiency in hard-switching circuits, allowing BOM reduction due to reduced copper area and heatsink-free operation. In addition, optimized switching di/dt and dv/dt ensure low EMI to help further simplify circuit design and layout. This board can be easily interfaced through XMC™ Link. XMC™ Link is an isolated debug probe for all XMC™ microcontrollers. The debug probe is based on SEGGER J-Link debug firmware, which enables use with DAVE™. Summary of Features Sensorless field orientated BLDC control (FOC) Best-in-class high voltage MOSFETs for hard commutation topology [B6 inverter] Low bill-of-material cost contributed by CoolMOS™ CFD and XMC™ algorithm Quasi-resonant CoolSET™ offers lower EMI and higher efficiency Graphical user interface (GUI) allowing ease-of-use Benefits High efficiency Cost effective Simplified design Near to productive solution Potential Applications Air conditioning fan Inverterized home appliances solution Refrigerator compressor Dish washer Heating system Draining and recirculation pumps List of components 650V CoolMOS™ CFD2 SJ MOSFET (IPD65R1K4CFD) 2EDL EiceDRIVER™ (2EDL05N06PF) XMC™ microcontroller (XMC1302-T038X0200 AB) 5 th generation quasi-resonant CoolSET™ Gen5 (ICE5QR4770AG) Interactive 3D board model

100W motor drive evaluation board with FOC sensorless control

The EVAL_100W_DRIVE_CFD2 motor drive board does not only offer a sensorless synchronous rectification BLDC/PMSM control algorithm to reduce reverse-current hard-commutation stress, but also gives the user the option to change switching frequency up to 20kHz and to choose between two-phase or three-phase modulation, which helps reduce switching losses.

Infineon's CoolMOS™ CFD superjunction MOSFET series offers low on-resistance, as well as low capacitances and gate charge to minimize both conduction and switching losses. This enhances efficiency in hard-switching circuits, allowing BOM reduction due to reduced copper area and heatsink-free operation. In addition, optimized switching di/dt and dv/dt ensure low EMI to help further simplify circuit design and layout.

This board can be easily interfaced through XMC™ Link. XMC™ Link is an isolated debug probe for all XMC™ microcontrollers. The debug probe is based on SEGGER J-Link debug firmware, which enables use with DAVE™.


Summary of Features

  • Sensorless field orientated BLDC control (FOC)
  • Best-in-class high voltage MOSFETs for hard commutation topology [B6 inverter]
  • Low bill-of-material cost contributed by CoolMOS™ CFD and XMC™ algorithm
  • Quasi-resonant CoolSET™ offers lower EMI and higher efficiency
  • Graphical user interface (GUI) allowing ease-of-use

Benefits

  • High efficiency
  • Cost effective
  • Simplified design
  • Near to productive solution

Potential Applications

  • Air conditioning fan
  • Inverterized home appliances solution
  • Refrigerator compressor
  • Dish washer
  • Heating system
  • Draining and recirculation pumps

List of components

  • 650V CoolMOS™ CFD2 SJ MOSFET (IPD65R1K4CFD)
  • 2EDL EiceDRIVER™ (2EDL05N06PF)
  • XMC™ microcontroller (XMC1302-T038X0200 AB)
  • 5 th generation quasi-resonant CoolSET™ Gen5 (ICE5QR4770AG)

Interactive 3D board model

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL_100W_DRIVE_CFD2
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 448-CYBLE-214009-EVAL-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation Boards - CYBLE-214015-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
3 suppliers
Evaluation and Demonstration Boards and Kits - 448-CY3269N-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; RGB LED Controller
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Expansion Boards, Daughter Cards - 448-BTS70902EPLDAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details