Infineon Technologies AG Evaluation Boards EVAL_800W_ZVS_FB_CFD7

Description
Infineon 800W DC-DC ZVS full-bridge solution for server and industrial SMPS systems The EVAL_800W_ZVS_FB_CFD 7 is a high performance example with a complete Infineon solution. The board includes high voltage and low voltage power MOSFETs, controllers and drivers, demonstrating a very effective way to design the high voltage DC-DC stage of a server or industrial SMPS, fulfilling the highest standard of efficiency and reliability. The overall best-in-class performance is achieved because of a mix of proper control techniques and best-in-class power device selection. Key Infineon products used to achieve this performance level include: 600V CoolMOS™ CFD7 superjunction (SJ) MOSFET (IPA60R280CFD7), advanced EiceDRIVER™ 2EDN dual-channel gate driver (2EDN7524F), OptiMOS™ 5 80V synchronous rectification MOSFET (BSC026N08NS5), XMC™ microcontroller (XMC4200-F64K256 BA) and CoolSET™ bias converter flyback controller with switch (ICE3RBR4765JZ). Summary of Features Input voltage: 350-410VDC (nom. 400VDC) Output voltage: 12V ±4% Max. output current/power: 67A/800W Switching frequency: 100KHz Benefits Best-in-class efficiency for ZVS PSFB topology Optimal use of CoolMOS™ SJ MOSFET and OptiMOS™ best-in-class devices High power density Easy design customization enabled by graphic user interface Potential Applications Server SMPS, Industrial SMPS, Industrial battery chargers Related kits
Request a Quote Datasheet
Description
Infineon 800W DC-DC ZVS full-bridge solution for server and industrial SMPS systems The EVAL_800W_ZVS_FB_CFD 7 is a high performance example with a complete Infineon solution. The board includes high voltage and low voltage power MOSFETs, controllers and drivers, demonstrating a very effective way to design the high voltage DC-DC stage of a server or industrial SMPS, fulfilling the highest standard of efficiency and reliability. The overall best-in-class performance is achieved because of a mix of proper control techniques and best-in-class power device selection. Key Infineon products used to achieve this performance level include: 600V CoolMOS™ CFD7 superjunction (SJ) MOSFET (IPA60R280CFD7), advanced EiceDRIVER™ 2EDN dual-channel gate driver (2EDN7524F), OptiMOS™ 5 80V synchronous rectification MOSFET (BSC026N08NS5), XMC™ microcontroller (XMC4200-F64K256 BA) and CoolSET™ bias converter flyback controller with switch (ICE3RBR4765JZ). Summary of Features Input voltage: 350-410VDC (nom. 400VDC) Output voltage: 12V ±4% Max. output current/power: 67A/800W Switching frequency: 100KHz Benefits Best-in-class efficiency for ZVS PSFB topology Optimal use of CoolMOS™ SJ MOSFET and OptiMOS™ best-in-class devices High power density Easy design customization enabled by graphic user interface Potential Applications Server SMPS, Industrial SMPS, Industrial battery chargers Related kits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL_800W_ZVS_FB_CFD7 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL_800W_ZVS_FB_CFD7
Evaluation Boards EVAL_800W_ZVS_FB_CFD7
Infineon 800W DC-DC ZVS full-bridge solution for server and industrial SMPS systems The EVAL_800W_ZVS_FB_CFD 7 is a high performance example with a complete Infineon solution. The board includes high voltage and low voltage power MOSFETs, controllers and drivers, demonstrating a very effective way to design the high voltage DC-DC stage of a server or industrial SMPS, fulfilling the highest standard of efficiency and reliability. The overall best-in-class performance is achieved because of a mix of proper control techniques and best-in-class power device selection. Key Infineon products used to achieve this performance level include: 600V CoolMOS™ CFD7 superjunction (SJ) MOSFET (IPA60R280CFD7), advanced EiceDRIVER™ 2EDN dual-channel gate driver (2EDN7524F), OptiMOS™ 5 80V synchronous rectification MOSFET (BSC026N08NS5), XMC™ microcontroller (XMC4200-F64K256 BA) and CoolSET™ bias converter flyback controller with switch (ICE3RBR4765JZ). Summary of Features Input voltage: 350-410VDC (nom. 400VDC) Output voltage: 12V ±4% Max. output current/power: 67A/800W Switching frequency: 100KHz Benefits Best-in-class efficiency for ZVS PSFB topology Optimal use of CoolMOS™ SJ MOSFET and OptiMOS™ best-in-class devices High power density Easy design customization enabled by graphic user interface Potential Applications Server SMPS, Industrial SMPS, Industrial battery chargers Related kits

Infineon 800W DC-DC ZVS full-bridge solution for server and industrial SMPS systems

The EVAL_800W_ZVS_FB_CFD7 is a high performance example with a complete Infineon solution. The board includes high voltage and low voltage power MOSFETs, controllers and drivers, demonstrating a very effective way to design the high voltage DC-DC stage of a server or industrial SMPS, fulfilling the highest standard of efficiency and reliability.

The overall best-in-class performance is achieved because of a mix of proper control techniques and best-in-class power device selection. Key Infineon products used to achieve this performance level include: 600V CoolMOS™ CFD7 superjunction (SJ) MOSFET (IPA60R280CFD7), advanced EiceDRIVER™ 2EDN dual-channel gate driver (2EDN7524F), OptiMOS™ 5 80V synchronous rectification MOSFET (BSC026N08NS5), XMC™ microcontroller (XMC4200-F64K256 BA) and CoolSET™ bias converter flyback controller with switch (ICE3RBR4765JZ).


Summary of Features

  • Input voltage: 350-410VDC (nom. 400VDC)
  • Output voltage: 12V ±4%
  • Max. output current/power: 67A/800W
  • Switching frequency: 100KHz

Benefits

  • Best-in-class efficiency for ZVS PSFB topology
  • Optimal use of CoolMOS™ SJ MOSFET and OptiMOS™ best-in-class devices
  • High power density
  • Easy design customization enabled by graphic user interface

Potential Applications

Server SMPS, Industrial SMPS, Industrial battery chargers


Related kits

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL_800W_ZVS_FB_CFD7
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Boards, Daughter Cards - 448-BTS70101EPADAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Expansion Boards, Daughter Cards - 448-BLDCSHIELDTLE9879TOBO1-ND - DigiKey
Specs
Supported System Motor Controller/Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation and Demonstration Boards and Kits - 448-CY3280-20X66-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; Sensor, CapSense® Touch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation Boards - CY8CKIT-022 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
2 suppliers