Evaluation board – 12 V input 1 V output featuring IR3888
Summary of Features
Vin= +12 V, Vout = +1.0 V at 0 to 25 A
Fs= 600 kHz/800 kHz/1000 kHz
L = 150 nH (9.6x6.4x10 mm3, DCR = 0.145 mΩ)
Cin= 10x22 µF (25 V, ceramic 0805) + 1x330 µF (25 V, electrolytic, optional)
Cout= 10x47 µF (6.3 V, ceramic 0805) + 1x470 µF (2 V, 6 mΩ, SP-cap)
Potential Applications
Server applications
Storage applications
Telecom and datacom applications
Distributed point of load power architectures
Evaluation board – 12 V input 1 V output featuring IR3888
Summary of Features
- Vin= +12 V, Vout = +1.0 V at 0 to 25 A
- Fs= 600 kHz/800 kHz/1000 kHz
- L = 150 nH (9.6x6.4x10 mm3, DCR = 0.145 mΩ)
- Cin= 10x22 µF (25 V, ceramic 0805) + 1x330 µF (25 V, electrolytic, optional)
- Cout= 10x47 µF (6.3 V, ceramic 0805) + 1x470 µF (2 V, 6 mΩ, SP-cap)
Potential Applications
- Server applications
- Storage applications
- Telecom and datacom applications
- Distributed point of load power architectures