Infineon Technologies AG Evaluation Boards EVAL_6EDL7151_36V_1KW

Description
The EVAL_6EDL7151_36V_1k W is a comprehensive evaluation platform designed to evaluate the MOTIX™ 6EDL7151, a 3-phase smart gate driver integrated circuit (IC). The IC enables the development of high-performance battery-powered products that utilize brushless DC (BLDC) or permanent magnet synchronous (PMSM) motors. The MOTIX™ 6EDL7151 is highly configurable, allowing it to drive a wide range of MOSFETs to achieve optimal system efficiency. Summary of Features 12 V to 36 V operating voltage range Rated phase current up to 75 A Off state diagnostics On-board J-link debugger Overcurrent & overvoltage protection Potentiometer to control speed Benefits Reduced development time and effort Reduced BOM count Complete protection including Off-state diagnostics Programmability through ModusToolbox™ Motor Suite GUI Potential Applications Battery powered power tools and gardening tools Robotic lawn mowers E-bikes RC toys, consumer drones and multicopters Pumps and fans List of components: 6EDL7151 BSC014N06NSSC XMC4200-Q48K256 XMC1404-Q064X0200 BAS3005A-02V BAS3010A-03W ESD5V3U2U-03F TLS205B0LDV33 BSO 612 CV
Request a Quote Datasheet
Description
The EVAL_6EDL7151_36V_1k W is a comprehensive evaluation platform designed to evaluate the MOTIX™ 6EDL7151, a 3-phase smart gate driver integrated circuit (IC). The IC enables the development of high-performance battery-powered products that utilize brushless DC (BLDC) or permanent magnet synchronous (PMSM) motors. The MOTIX™ 6EDL7151 is highly configurable, allowing it to drive a wide range of MOSFETs to achieve optimal system efficiency. Summary of Features 12 V to 36 V operating voltage range Rated phase current up to 75 A Off state diagnostics On-board J-link debugger Overcurrent & overvoltage protection Potentiometer to control speed Benefits Reduced development time and effort Reduced BOM count Complete protection including Off-state diagnostics Programmability through ModusToolbox™ Motor Suite GUI Potential Applications Battery powered power tools and gardening tools Robotic lawn mowers E-bikes RC toys, consumer drones and multicopters Pumps and fans List of components: 6EDL7151 BSC014N06NSSC XMC4200-Q48K256 XMC1404-Q064X0200 BAS3005A-02V BAS3010A-03W ESD5V3U2U-03F TLS205B0LDV33 BSO 612 CV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL_6EDL7151_36V_1KW - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL_6EDL7151_36V_1KW
Evaluation Boards EVAL_6EDL7151_36V_1KW
The EVAL_6EDL7151_36V_1k W is a comprehensive evaluation platform designed to evaluate the MOTIX™ 6EDL7151, a 3-phase smart gate driver integrated circuit (IC). The IC enables the development of high-performance battery-powered products that utilize brushless DC (BLDC) or permanent magnet synchronous (PMSM) motors. The MOTIX™ 6EDL7151 is highly configurable, allowing it to drive a wide range of MOSFETs to achieve optimal system efficiency. Summary of Features 12 V to 36 V operating voltage range Rated phase current up to 75 A Off state diagnostics On-board J-link debugger Overcurrent & overvoltage protection Potentiometer to control speed Benefits Reduced development time and effort Reduced BOM count Complete protection including Off-state diagnostics Programmability through ModusToolbox™ Motor Suite GUI Potential Applications Battery powered power tools and gardening tools Robotic lawn mowers E-bikes RC toys, consumer drones and multicopters Pumps and fans List of components: 6EDL7151 BSC014N06NSSC XMC4200-Q48K256 XMC1404-Q064X0200 BAS3005A-02V BAS3010A-03W ESD5V3U2U-03F TLS205B0LDV33 BSO 612 CV

The EVAL_6EDL7151_36V_1kW is a comprehensive evaluation platform designed to evaluate the MOTIX™ 6EDL7151, a 3-phase smart gate driver integrated circuit (IC). The IC enables the development of high-performance battery-powered products that utilize brushless DC (BLDC) or permanent magnet synchronous (PMSM) motors. The MOTIX™ 6EDL7151 is highly configurable, allowing it to drive a wide range of MOSFETs to achieve optimal system efficiency.


Summary of Features

  • 12 V to 36 V operating voltage range
  • Rated phase current up to 75 A
  • Off state diagnostics
  • On-board J-link debugger
  • Overcurrent & overvoltage protection
  • Potentiometer to control speed

Benefits

  • Reduced development time and effort
  • Reduced BOM count
  • Complete protection including Off-state diagnostics
  • Programmability through ModusToolbox™ Motor Suite GUI

Potential Applications

  • Battery powered power tools and gardening tools
  • Robotic lawn mowers
  • E-bikes
  • RC toys, consumer drones and multicopters
  • Pumps and fans

List of components:

  • 6EDL7151
  • BSC014N06NSSC
  • XMC4200-Q48K256
  • XMC1404-Q064X0200
  • BAS3005A-02V
  • BAS3010A-03W
  • ESD5V3U2U-03F
  • TLS205B0LDV33
  • BSO 612 CV
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL_6EDL7151_36V_1KW
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - 2ED250E12-F - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial ; Motor Control & Drives ; Solar Energy Systems ; Wind Energy Systems
View Details
Evaluation Boards - 12 V automotive motor control evaluation board - Infineon Technologies AG
Specs
Category Developement Board
Bus Width 32-Bit
Supported System Automotive fan and pump ; 400 W BLDC motor for 12V application ; radiator fan ; water pump
View Details
Embedded MCU, DSP Evaluation Boards - B158-H8548-X-0-7600IN-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - AUIR3242SDEMOBOARDTOBO1 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Power; Power Distribution Switch (Load Switch)
View Details