Infineon Technologies AG Evaluation Boards EVAL-1ED3241MC12H

Description
Evaluation board for EiceDRIVER™ 2L-SRC Compact with two-level slew-rate control EVAL-1ED3241MC12H is in half-bridge configuration with two-level slew-rate control (2L-SRC) enabled gate driver ICs (1ED3241MC12H). This board enables the evaluation of the slew-rate control switching scheme. The switch type can be freely chosen. TRENCHSTOP™ IGBT7 IKQ75N120CS7 is recommended. An additional gate driver IC is used for ultra-fast isolated over-current feedback signal from the high voltage side to the logic control which enables it for use with SiC MOSFETs. This board is best suited for double-pulse testing. 1ED3241MC12H belongs to the EiceDRIVER™ 1ED32xx family (2L-SRC Compact family). 1ED3241 offers two separate outputs with 18 A typical total peak output current to control two independent gate resistances for both turn-on and turn-off thus enabling two-level slew-rate control. The driver can operate over a wide supply voltage range, either unipolar or bipolar. Summary of Features EiceDRIVER™ 2L-SRC Compact single channel isolated gate driver 1ED32xx family Two-level slew-rate control feature (2L-SRC) For use with 650 V/1200 V/1700 V/2300 V IGBTs, Si and SiC MOSFETs 2300 V functional offset voltage capable for selected applications Galvanically isolated coreless transformer gate driver 18 A typical sinking and sourcing peak output current 40 V absolute maximum output supply voltage Max. 110 ns propagation delay with typ. 35 ns input filter High common-mode transient immunity CMTI >200 kV/μs Short-circuit clamping and active shutdown DSO-8 300 mil wide-body package with large creepage distance (>8 mm) Benefits Tight IC-to-IC turn on propagation delay matching (15 ns max.), tolerance improves application robustness without variations due to aging, current, and temperature 1ns propagation delay matching between outputs UL 1577 (planned) VISO = 6.8 kV (rms) for 1 s, 5.7 kV (rms) for 1 min IEC 60747-17/VDE 0884-11 with VIORM = 1767 V (peak, reinforced) Tight propagation delay matching between outputs enables superior slew-rate control functionality over discrete solutions The precise threshold and timings, combined with UL and VDE-11 certification enable superior application safety High isolation capability, can be used in 1700 V Drives inverter applications and 1500V DC solar applications Applications Uninterruptible power supplies (UPS)
Request a Quote Datasheet
Description
Evaluation board for EiceDRIVER™ 2L-SRC Compact with two-level slew-rate control EVAL-1ED3241MC12H is in half-bridge configuration with two-level slew-rate control (2L-SRC) enabled gate driver ICs (1ED3241MC12H). This board enables the evaluation of the slew-rate control switching scheme. The switch type can be freely chosen. TRENCHSTOP™ IGBT7 IKQ75N120CS7 is recommended. An additional gate driver IC is used for ultra-fast isolated over-current feedback signal from the high voltage side to the logic control which enables it for use with SiC MOSFETs. This board is best suited for double-pulse testing. 1ED3241MC12H belongs to the EiceDRIVER™ 1ED32xx family (2L-SRC Compact family). 1ED3241 offers two separate outputs with 18 A typical total peak output current to control two independent gate resistances for both turn-on and turn-off thus enabling two-level slew-rate control. The driver can operate over a wide supply voltage range, either unipolar or bipolar. Summary of Features EiceDRIVER™ 2L-SRC Compact single channel isolated gate driver 1ED32xx family Two-level slew-rate control feature (2L-SRC) For use with 650 V/1200 V/1700 V/2300 V IGBTs, Si and SiC MOSFETs 2300 V functional offset voltage capable for selected applications Galvanically isolated coreless transformer gate driver 18 A typical sinking and sourcing peak output current 40 V absolute maximum output supply voltage Max. 110 ns propagation delay with typ. 35 ns input filter High common-mode transient immunity CMTI >200 kV/μs Short-circuit clamping and active shutdown DSO-8 300 mil wide-body package with large creepage distance (>8 mm) Benefits Tight IC-to-IC turn on propagation delay matching (15 ns max.), tolerance improves application robustness without variations due to aging, current, and temperature 1ns propagation delay matching between outputs UL 1577 (planned) VISO = 6.8 kV (rms) for 1 s, 5.7 kV (rms) for 1 min IEC 60747-17/VDE 0884-11 with VIORM = 1767 V (peak, reinforced) Tight propagation delay matching between outputs enables superior slew-rate control functionality over discrete solutions The precise threshold and timings, combined with UL and VDE-11 certification enable superior application safety High isolation capability, can be used in 1700 V Drives inverter applications and 1500V DC solar applications Applications Uninterruptible power supplies (UPS)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL-1ED3241MC12H - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL-1ED3241MC12H
Evaluation Boards EVAL-1ED3241MC12H
Evaluation board for EiceDRIVER™ 2L-SRC Compact with two-level slew-rate control EVAL-1ED3241MC12H is in half-bridge configuration with two-level slew-rate control (2L-SRC) enabled gate driver ICs (1ED3241MC12H). This board enables the evaluation of the slew-rate control switching scheme. The switch type can be freely chosen. TRENCHSTOP™ IGBT7 IKQ75N120CS7 is recommended. An additional gate driver IC is used for ultra-fast isolated over-current feedback signal from the high voltage side to the logic control which enables it for use with SiC MOSFETs. This board is best suited for double-pulse testing. 1ED3241MC12H belongs to the EiceDRIVER™ 1ED32xx family (2L-SRC Compact family). 1ED3241 offers two separate outputs with 18 A typical total peak output current to control two independent gate resistances for both turn-on and turn-off thus enabling two-level slew-rate control. The driver can operate over a wide supply voltage range, either unipolar or bipolar. Summary of Features EiceDRIVER™ 2L-SRC Compact single channel isolated gate driver 1ED32xx family Two-level slew-rate control feature (2L-SRC) For use with 650 V/1200 V/1700 V/2300 V IGBTs, Si and SiC MOSFETs 2300 V functional offset voltage capable for selected applications Galvanically isolated coreless transformer gate driver 18 A typical sinking and sourcing peak output current 40 V absolute maximum output supply voltage Max. 110 ns propagation delay with typ. 35 ns input filter High common-mode transient immunity CMTI >200 kV/μs Short-circuit clamping and active shutdown DSO-8 300 mil wide-body package with large creepage distance (>8 mm) Benefits Tight IC-to-IC turn on propagation delay matching (15 ns max.), tolerance improves application robustness without variations due to aging, current, and temperature 1ns propagation delay matching between outputs UL 1577 (planned) VISO = 6.8 kV (rms) for 1 s, 5.7 kV (rms) for 1 min IEC 60747-17/VDE 0884-11 with VIORM = 1767 V (peak, reinforced) Tight propagation delay matching between outputs enables superior slew-rate control functionality over discrete solutions The precise threshold and timings, combined with UL and VDE-11 certification enable superior application safety High isolation capability, can be used in 1700 V Drives inverter applications and 1500V DC solar applications Applications Uninterruptible power supplies (UPS)

Evaluation board for EiceDRIVER™ 2L-SRC Compact with two-level slew-rate control

EVAL-1ED3241MC12H is in half-bridge configuration with two-level slew-rate control (2L-SRC) enabled gate driver ICs (1ED3241MC12H). This board enables the evaluation of the slew-rate control switching scheme. The switch type can be freely chosen. TRENCHSTOP™ IGBT7 IKQ75N120CS7 is recommended. An additional gate driver IC is used for ultra-fast isolated over-current feedback signal from the high voltage side to the logic control which enables it for use with SiC MOSFETs. This board is best suited for double-pulse testing.

1ED3241MC12H belongs to the EiceDRIVER™ 1ED32xx family (2L-SRC Compact family). 1ED3241 offers two separate outputs with 18 A typical total peak output current to control two independent gate resistances for both turn-on and turn-off thus enabling two-level slew-rate control. The driver can operate over a wide supply voltage range, either unipolar or bipolar.


Summary of Features

  • EiceDRIVER™ 2L-SRC Compact single channel isolated gate driver 1ED32xx family
  • Two-level slew-rate control feature (2L-SRC)
  • For use with 650 V/1200 V/1700 V/2300 V IGBTs, Si and SiC MOSFETs
  • 2300 V functional offset voltage capable for selected applications
  • Galvanically isolated coreless transformer gate driver
  • 18 A typical sinking and sourcing peak output current
  • 40 V absolute maximum output supply voltage
  • Max. 110 ns propagation delay with typ. 35 ns input filter
  • High common-mode transient immunity CMTI >200 kV/μs
  • Short-circuit clamping and active shutdown
  • DSO-8 300 mil wide-body package with large creepage distance (>8 mm)

Benefits

  • Tight IC-to-IC turn on propagation delay matching (15 ns max.), tolerance improves application robustness without variations due to aging, current, and temperature
  • 1ns propagation delay matching between outputs
  • UL 1577 (planned) VISO = 6.8 kV (rms) for 1 s, 5.7 kV (rms) for 1 min
  • IEC 60747-17/VDE 0884-11 with VIORM = 1767 V (peak, reinforced)
  • Tight propagation delay matching between outputs enables superior slew-rate control functionality over discrete solutions
  • The precise threshold and timings, combined with UL and VDE-11 certification enable superior application safety
  • High isolation capability, can be used in 1700 V Drives inverter applications and 1500V DC solar applications

Applications

  • Uninterruptible power supplies (UPS)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL-1ED3241MC12H
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products