Evaluation board 3300 W 52 V LLC with 600 V CoolMOS™ CFD7
This converter is a complete Infineon solution for a 3300 W LLC DC-DC converter from 400 V to 51.5 V achieving 98.1 percent peak efficiency.
The achieved power density is in the range of 4 W/cm³ (66 W/in³), enabled by the use of SMD packages, stacked magnetic construction and cooling solution. This DC-DC converter proves the feasibility of HB LLC as a high-efficiency topology for 3.3 kW converter, at the level of full-bridge LLC or dual-stage LLC.
Summary of Features
High efficiency and high power density
Novel integrated magnetics structure
Full digital control
Graphical User Interface (GUI)
Configurable variable output voltage
Benefits
Best performance HV and LV power devices
Full or nearly full ZVS in all load range
Full digital control
Applications
AC-DC power conversion for telecom infrastructure
On-board charging (OBC) for electric vehicles
Power conversion
List of Components
600 V CoolMOS™ CFD7 superjunction MOSFET (IPW60R018CFD7)
N-channel power MOSFET (BSC037N08NS5)
1200 V single high-side gate driver IC (1EDI20N12AF)
Dual-channel and functional isolated MOSFET gate drivers (2EDF7275F)
Quasi-resonant flyback PWM controller (ICE5QSAG)
800 V CoolMOS™ P7 SJ MOSFET (IPU80R4K5P7)
Industrial microcontroller (XMC4200-F64k256BA)
Medium power Schottky diode (BAT165)
DC-DC step-down voltage regulator (IFX91041EJ V33)
200 V secondary side high speed controller (IR1161L)
Related kits
Interactive 3D board model
Evaluation board 3300 W 52 V LLC with 600 V CoolMOS™ CFD7
This converter is a complete Infineon solution for a 3300 W LLC DC-DC converter from 400 V to 51.5 V achieving 98.1 percent peak efficiency.
The achieved power density is in the range of 4 W/cm³ (66 W/in³), enabled by the use of SMD packages, stacked magnetic construction and cooling solution. This DC-DC converter proves the feasibility of HB LLC as a high-efficiency topology for 3.3 kW converter, at the level of full-bridge LLC or dual-stage LLC.
Summary of Features
- High efficiency and high power density
- Novel integrated magnetics structure
- Full digital control
- Graphical User Interface (GUI)
- Configurable variable output voltage
Benefits
- Best performance HV and LV power devices
- Full or nearly full ZVS in all load range
- Full digital control
Applications
- AC-DC power conversion for telecom infrastructure
- On-board charging (OBC) for electric vehicles
- Power conversion
List of Components
- 600 V CoolMOS™ CFD7 superjunction MOSFET
(IPW60R018CFD7)
- N-channel power MOSFET
(BSC037N08NS5)
- 1200 V single high-side gate driver IC
(1EDI20N12AF)
- Dual-channel and functional isolated MOSFET gate drivers
(2EDF7275F)
- Quasi-resonant flyback PWM controller
(ICE5QSAG)
- 800 V CoolMOS™ P7 SJ MOSFET
(IPU80R4K5P7)
- Industrial microcontroller
(XMC4200-F64k256BA)
- Medium power Schottky diode
(BAT165)
- DC-DC step-down voltage regulator
(IFX91041EJ V33)
- 200 V secondary side high speed controller
(IR1161L)
Related kits
Interactive 3D board model