This evaluation motherboard contains the ISO26262-ready 2ED2410-EM MOSFET gate driver with adjustable I-t wire protection for automotive power distribution with adjustable I-t wire protection. This board is suitable for 12 V and 24 V board nets and contains the OPTIREGTM TLE4296GV50 low drop voltage regulator for providing the 5 V digital supply voltage on this board. With the help of a push button the gate driver can be reset, e.g. from a “Safestate” mode back to “Idle” mode or “On” mode. This board can be used with different daughterboards, which have different OptiMOSTM5 power MOSFET arrangements with and without a dedicated pre-charge path intended for one load channel: EB 2ED2410 3D 1BCS:60 V OptiMOSTM5 power MOSFET (1.1 mOhm), back2back - common source, 0.5 mOhm shunt EB 2ED2410 3D 1BCD:60 V OptiMOSTM5 power MOSFET (1.1 mOhm), back2back - common drain, 0.5 mOhm shunt EB 2ED2410 3D 1BCSP:60 V OptiMOSTM5 power MOSFET (1.1 mOhm), back2back - common source, 0.5 mOhm shunt, with pre-charging EB 2ED2410 3D 1BCDP:60 V OptiMOSTM5 power MOSFET (1.1 mOhm), back2back - common drain, 0.5 mOhm shunt, with pre-charging
Summary of Features
Suitable for 12 and 24 V board nets
Combination with different MOSFET plus shunt daughterboards
Support of daughterboards with dedicated pre-charge path
Overcurrent protection with adjustable thresholds
Adjustable I-t wire protection
Indicator LED’s
RESET possibility
This evaluation motherboard contains the ISO26262-ready 2ED2410-EM MOSFET gate driver with adjustable I-t wire protection for automotive power distribution with adjustable I-t wire protection. This board is suitable for 12 V and 24 V board nets and contains the OPTIREGTM TLE4296GV50 low drop voltage regulator for providing the 5 V digital supply voltage on this board. With the help of a push button the gate driver can be reset, e.g. from a “Safestate” mode back to “Idle” mode or “On” mode. This board can be used with different daughterboards, which have different OptiMOSTM5 power MOSFET arrangements with and without a dedicated pre-charge path intended for one load channel:
- EB 2ED2410 3D 1BCS:60 V OptiMOSTM5 power MOSFET (1.1 mOhm), back2back - common source, 0.5 mOhm shunt
- EB 2ED2410 3D 1BCD:60 V OptiMOSTM5 power MOSFET (1.1 mOhm), back2back - common drain, 0.5 mOhm shunt
- EB 2ED2410 3D 1BCSP:60 V OptiMOSTM5 power MOSFET (1.1 mOhm), back2back - common source, 0.5 mOhm shunt, with pre-charging
- EB 2ED2410 3D 1BCDP:60 V OptiMOSTM5 power MOSFET (1.1 mOhm), back2back - common drain, 0.5 mOhm shunt, with pre-charging
Summary of Features
- Suitable for 12 and 24 V board nets
- Combination with different MOSFET plus shunt daughterboards
- Support of daughterboards with dedicated pre-charge path
- Overcurrent protection with adjustable thresholds
- Adjustable I-t wire protection
- Indicator LED’s
- RESET possibility