Infineon Technologies AG Evaluation Boards EVAL_800W_PFC_C7_V2

Description
PFC demoboard system solution high power density 800W 130kHz platinum server design The purpose of this demoboard is to demonstrate the performance of the latest 600V CoolMOS™ C7 superjunction MOSFET technology (IPP60R180C7) working at 130kHz in a CCM PFC boost converter along with 2EDN EiceDRIVER™ ICs (2EDN7524F) and CoolSiC™ Schottky diode 650V G5 (IDH06G65C5) using analog and digital control (ICE3PCS01G, ICE2QR2280Z, XMC1402-Q040X0128 AA). Summary of Features Topology: classic PFC working in CCM Input voltage: 90VAC -265VAC Max peak input current: 10A RMS @ V in = 90VAC and Pout max = 800W Board dimensions: 120mm x 80mm x 40mm Benefits Server power supply Telecom power supply PC power supply All SMPS that need a PFC stage PFC demoboard system solution high power density 800W 130kHz platinum server design The purpose of this demoboard is to demonstrate the performance of the latest 600V CoolMOS™ C7 superjunction MOSFET technology (IPP60R180C7) working at 130kHz in a CCM PFC boost converter along with 2EDN EiceDRIVER™ ICs (2EDN7524F) and CoolSiC™ Schottky diode 650V G5 (IDH06G65C5) using analog and digital control (ICE3PCS01G, ICE2QR2280Z, XMC1402-Q040X0128 AA). Summary of features Topology: classic PFC working in CCM Input voltage: 90VAC -265VAC Max peak input current: 10A RMS @ V in = 90VAC and Pout max = 800W Board dimensions: 120mm x 80mm x 40mm Target applications Server power supply Telecom power supply PC power supply All SMPS that need a PFC stage
Request a Quote Datasheet
Description
PFC demoboard system solution high power density 800W 130kHz platinum server design The purpose of this demoboard is to demonstrate the performance of the latest 600V CoolMOS™ C7 superjunction MOSFET technology (IPP60R180C7) working at 130kHz in a CCM PFC boost converter along with 2EDN EiceDRIVER™ ICs (2EDN7524F) and CoolSiC™ Schottky diode 650V G5 (IDH06G65C5) using analog and digital control (ICE3PCS01G, ICE2QR2280Z, XMC1402-Q040X0128 AA). Summary of Features Topology: classic PFC working in CCM Input voltage: 90VAC -265VAC Max peak input current: 10A RMS @ V in = 90VAC and Pout max = 800W Board dimensions: 120mm x 80mm x 40mm Benefits Server power supply Telecom power supply PC power supply All SMPS that need a PFC stage PFC demoboard system solution high power density 800W 130kHz platinum server design The purpose of this demoboard is to demonstrate the performance of the latest 600V CoolMOS™ C7 superjunction MOSFET technology (IPP60R180C7) working at 130kHz in a CCM PFC boost converter along with 2EDN EiceDRIVER™ ICs (2EDN7524F) and CoolSiC™ Schottky diode 650V G5 (IDH06G65C5) using analog and digital control (ICE3PCS01G, ICE2QR2280Z, XMC1402-Q040X0128 AA). Summary of features Topology: classic PFC working in CCM Input voltage: 90VAC -265VAC Max peak input current: 10A RMS @ V in = 90VAC and Pout max = 800W Board dimensions: 120mm x 80mm x 40mm Target applications Server power supply Telecom power supply PC power supply All SMPS that need a PFC stage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL_800W_PFC_C7_V2 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL_800W_PFC_C7_V2
Evaluation Boards EVAL_800W_PFC_C7_V2
PFC demoboard system solution high power density 800W 130kHz platinum server design The purpose of this demoboard is to demonstrate the performance of the latest 600V CoolMOS™ C7 superjunction MOSFET technology (IPP60R180C7) working at 130kHz in a CCM PFC boost converter along with 2EDN EiceDRIVER™ ICs (2EDN7524F) and CoolSiC™ Schottky diode 650V G5 (IDH06G65C5) using analog and digital control (ICE3PCS01G, ICE2QR2280Z, XMC1402-Q040X0128 AA). Summary of Features Topology: classic PFC working in CCM Input voltage: 90VAC -265VAC Max peak input current: 10A RMS @ V in = 90VAC and Pout max = 800W Board dimensions: 120mm x 80mm x 40mm Benefits Server power supply Telecom power supply PC power supply All SMPS that need a PFC stage PFC demoboard system solution high power density 800W 130kHz platinum server design The purpose of this demoboard is to demonstrate the performance of the latest 600V CoolMOS™ C7 superjunction MOSFET technology (IPP60R180C7) working at 130kHz in a CCM PFC boost converter along with 2EDN EiceDRIVER™ ICs (2EDN7524F) and CoolSiC™ Schottky diode 650V G5 (IDH06G65C5) using analog and digital control (ICE3PCS01G, ICE2QR2280Z, XMC1402-Q040X0128 AA). Summary of features Topology: classic PFC working in CCM Input voltage: 90VAC -265VAC Max peak input current: 10A RMS @ V in = 90VAC and Pout max = 800W Board dimensions: 120mm x 80mm x 40mm Target applications Server power supply Telecom power supply PC power supply All SMPS that need a PFC stage

PFC demoboard system solution high power density 800W 130kHz platinum server design

The purpose of this demoboard is to demonstrate the performance of the latest 600V CoolMOS™ C7 superjunction MOSFET technology (IPP60R180C7) working at 130kHz in a CCM PFC boost converter along with 2EDN EiceDRIVER™ ICs (2EDN7524F) and CoolSiC™ Schottky diode 650V G5 (IDH06G65C5) using analog and digital control (ICE3PCS01G, ICE2QR2280Z, XMC1402-Q040X0128 AA).


Summary of Features

  • Topology: classic PFC working in CCM
  • Input voltage: 90VAC -265VAC
  • Max peak input current: 10A RMS @ V in = 90VAC and Pout max = 800W
  • Board dimensions: 120mm x 80mm x 40mm

Benefits

  • Server power supply
  • Telecom power supply
  • PC power supply
  • All SMPS that need a PFC stage

PFC demoboard system solution high power density 800W 130kHz platinum server design

The purpose of this demoboard is to demonstrate the performance of the latest 600V CoolMOS™ C7 superjunction MOSFET technology (IPP60R180C7) working at 130kHz in a CCM PFC boost converter along with 2EDN EiceDRIVER™ ICs (2EDN7524F) and CoolSiC™ Schottky diode 650V G5 (IDH06G65C5) using analog and digital control (ICE3PCS01G, ICE2QR2280Z, XMC1402-Q040X0128 AA).


Summary of features

  • Topology: classic PFC working in CCM
  • Input voltage: 90VAC -265VAC
  • Max peak input current: 10A RMS @ V in = 90VAC and Pout max = 800W
  • Board dimensions: 120mm x 80mm x 40mm

Target applications

  • Server power supply
  • Telecom power supply
  • PC power supply
  • All SMPS that need a PFC stage
Supplier's Site Datasheet
Eval Board, Server/telecom/pc Smps; Silicon Manufacturer Infineon - 84AC1488 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Server/telecom/pc Smps; Silicon Manufacturer Infineon
84AC1488
Eval Board, Server/telecom/pc Smps; Silicon Manufacturer Infineon 84AC1488
EVAL BOARD, SERVER/TELECOM/PC SMPS; Silicon Manufacturer:Infineo n; Silicon Core Number:IPP60R180C7; Kit Application Type:Power Management; Application Sub Type:SMPS; Kit Contents:Eval Board IPP60R180C7; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

EVAL BOARD, SERVER/TELECOM/PC SMPS; Silicon Manufacturer:Infineon; Silicon Core Number:IPP60R180C7; Kit Application Type:Power Management; Application Sub Type:SMPS; Kit Contents:Eval Board IPP60R180C7; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Infineon Technologies AG Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards
Product Number EVAL_800W_PFC_C7_V2 84AC1488
Product Name Evaluation Boards Eval Board, Server/telecom/pc Smps; Silicon Manufacturer Infineon
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

LED Development Tools - 2326800 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
4 suppliers
Evaluation Boards - 1EDI3028 EVAL BOARD - Infineon Technologies AG
Specs
Category Developement Board
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY3290-TMA400 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Touch Screen Controller
View Details