Infineon Technologies AG Evaluation Boards CYUSBS236

Description
CYUSBS236 USB-Serial (Dual Channel) Development Kit The USB-Serial Bridge Controller series is the latest addition to Infineon's family of Full-Speed USB Controllers. The CY7C65215 controller is the first in the industry to offer dual configurable serial channels for UART/I2C/SPI interfaces, with industry’s lowest power consumption in stand-by mode (5 uA). The CY7C65215 controller integrates the industry-leading CapSense™ capacitive-touch sensing technology (for touch sensitive key switches) and Battery Charging Detection logic compliant to USB-IF Battery Charging specification ver. 1.2 (to detect the source of power on the USB port). The controller features up to 19 pins for GPIO and is available in 32-pin QFN package. The controller is USB-IF certified with TID# 40860041. The USB-Serial Bridge Controller series is ideal for applications such as portable medical devices (like blood-glucose meters), point-of-sales terminals, Serial Cables (including USB-to-UART and RS232 cables) and many other applications requiring USB connectivity. CYUSBS236 kit contains CYUSBS236 PCB assembly Quick start guide USB Micro-B cable Jumper wires Samples of CY7C65215 5V power supply Software Downloads and Installation The software for the CYUSBS236 DVK is available in two formats: CYUSBS236 USB-Serial (Dual Channel) DVK SETUP only - this is an executable file that contains Software drivers, Design documents for DVK (Schematics, Gerbers, and BOM), Configuration Utility, DVK User Guide, DVK Quick Start Guide, terminal application Tera Term and Application examples. User should have .NET framework installed on the PC to execute the Configuration Utility. CYUSBS236 USB-Serial (Dual Channel) DVK ISO - this is an ISO file format (CD/DVD image) containing the required files (including pre-requisites) to run the DVK and related software. Contents of this file can be extracted using utilities like WINRAR or ISO extractors. The image contains Software drivers, Design documents for DVK (Schematics, Gerbers, and BOM), Configuration Utility, DVK User Guide, DVK Quick Start Guide, terminal application Tera Term, Application examples, and .NET framework files. USB-Serial as JTAG master To use USB-Serial as JTAG master, refer to the KBA224254.
Request a Quote Datasheet
Description
CYUSBS236 USB-Serial (Dual Channel) Development Kit The USB-Serial Bridge Controller series is the latest addition to Infineon's family of Full-Speed USB Controllers. The CY7C65215 controller is the first in the industry to offer dual configurable serial channels for UART/I2C/SPI interfaces, with industry’s lowest power consumption in stand-by mode (5 uA). The CY7C65215 controller integrates the industry-leading CapSense™ capacitive-touch sensing technology (for touch sensitive key switches) and Battery Charging Detection logic compliant to USB-IF Battery Charging specification ver. 1.2 (to detect the source of power on the USB port). The controller features up to 19 pins for GPIO and is available in 32-pin QFN package. The controller is USB-IF certified with TID# 40860041. The USB-Serial Bridge Controller series is ideal for applications such as portable medical devices (like blood-glucose meters), point-of-sales terminals, Serial Cables (including USB-to-UART and RS232 cables) and many other applications requiring USB connectivity. CYUSBS236 kit contains CYUSBS236 PCB assembly Quick start guide USB Micro-B cable Jumper wires Samples of CY7C65215 5V power supply Software Downloads and Installation The software for the CYUSBS236 DVK is available in two formats: CYUSBS236 USB-Serial (Dual Channel) DVK SETUP only - this is an executable file that contains Software drivers, Design documents for DVK (Schematics, Gerbers, and BOM), Configuration Utility, DVK User Guide, DVK Quick Start Guide, terminal application Tera Term and Application examples. User should have .NET framework installed on the PC to execute the Configuration Utility. CYUSBS236 USB-Serial (Dual Channel) DVK ISO - this is an ISO file format (CD/DVD image) containing the required files (including pre-requisites) to run the DVK and related software. Contents of this file can be extracted using utilities like WINRAR or ISO extractors. The image contains Software drivers, Design documents for DVK (Schematics, Gerbers, and BOM), Configuration Utility, DVK User Guide, DVK Quick Start Guide, terminal application Tera Term, Application examples, and .NET framework files. USB-Serial as JTAG master To use USB-Serial as JTAG master, refer to the KBA224254.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - CYUSBS236 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
CYUSBS236
Evaluation Boards CYUSBS236
CYUSBS236 USB-Serial (Dual Channel) Development Kit The USB-Serial Bridge Controller series is the latest addition to Infineon's family of Full-Speed USB Controllers. The CY7C65215 controller is the first in the industry to offer dual configurable serial channels for UART/I2C/SPI interfaces, with industry’s lowest power consumption in stand-by mode (5 uA). The CY7C65215 controller integrates the industry-leading CapSense™ capacitive-touch sensing technology (for touch sensitive key switches) and Battery Charging Detection logic compliant to USB-IF Battery Charging specification ver. 1.2 (to detect the source of power on the USB port). The controller features up to 19 pins for GPIO and is available in 32-pin QFN package. The controller is USB-IF certified with TID# 40860041. The USB-Serial Bridge Controller series is ideal for applications such as portable medical devices (like blood-glucose meters), point-of-sales terminals, Serial Cables (including USB-to-UART and RS232 cables) and many other applications requiring USB connectivity. CYUSBS236 kit contains CYUSBS236 PCB assembly Quick start guide USB Micro-B cable Jumper wires Samples of CY7C65215 5V power supply Software Downloads and Installation The software for the CYUSBS236 DVK is available in two formats: CYUSBS236 USB-Serial (Dual Channel) DVK SETUP only - this is an executable file that contains Software drivers, Design documents for DVK (Schematics, Gerbers, and BOM), Configuration Utility, DVK User Guide, DVK Quick Start Guide, terminal application Tera Term and Application examples. User should have .NET framework installed on the PC to execute the Configuration Utility. CYUSBS236 USB-Serial (Dual Channel) DVK ISO - this is an ISO file format (CD/DVD image) containing the required files (including pre-requisites) to run the DVK and related software. Contents of this file can be extracted using utilities like WINRAR or ISO extractors. The image contains Software drivers, Design documents for DVK (Schematics, Gerbers, and BOM), Configuration Utility, DVK User Guide, DVK Quick Start Guide, terminal application Tera Term, Application examples, and .NET framework files. USB-Serial as JTAG master To use USB-Serial as JTAG master, refer to the KBA224254.

CYUSBS236 USB-Serial (Dual Channel) Development Kit

The USB-Serial Bridge Controller series is the latest addition to Infineon's family of Full-Speed USB Controllers. The CY7C65215 controller is the first in the industry to offer dual configurable serial channels for UART/I2C/SPI interfaces, with industry’s lowest power consumption in stand-by mode (5 uA).

The CY7C65215 controller integrates the industry-leading CapSense™ capacitive-touch sensing technology (for touch sensitive key switches) and Battery Charging Detection logic compliant to USB-IF Battery Charging specification ver. 1.2 (to detect the source of power on the USB port). The controller features up to 19 pins for GPIO and is available in 32-pin QFN package. The controller is USB-IF certified with TID# 40860041.

The USB-Serial Bridge Controller series is ideal for applications such as portable medical devices (like blood-glucose meters), point-of-sales terminals, Serial Cables (including USB-to-UART and RS232 cables) and many other applications requiring USB connectivity.


CYUSBS236 kit contains


  1. CYUSBS236 PCB assembly
  2. Quick start guide
  3. USB Micro-B cable
  4. Jumper wires
  5. Samples of CY7C65215
  6. 5V power supply

Software Downloads and Installation


The software for the CYUSBS236 DVK is available in two formats:

  1. CYUSBS236 USB-Serial (Dual Channel) DVK SETUP only - this is an executable file that contains Software drivers, Design documents for DVK (Schematics, Gerbers, and BOM), Configuration Utility, DVK User Guide, DVK Quick Start Guide, terminal application Tera Term and Application examples. User should have .NET framework installed on the PC to execute the Configuration Utility.
  2. CYUSBS236 USB-Serial (Dual Channel) DVK ISO - this is an ISO file format (CD/DVD image) containing the required files (including pre-requisites) to run the DVK and related software. Contents of this file can be extracted using utilities like WINRAR or ISO extractors. The image contains Software drivers, Design documents for DVK (Schematics, Gerbers, and BOM), Configuration Utility, DVK User Guide, DVK Quick Start Guide, terminal application Tera Term, Application examples, and .NET framework files.

USB-Serial as JTAG master


To use USB-Serial as JTAG master, refer to the KBA224254.

Supplier's Site Datasheet
Evaluation and Demonstration Boards and Kits - 448-CYUSBS236-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
448-CYUSBS236-ND
Evaluation and Demonstration Boards and Kits 448-CYUSBS236-ND
CY7C65215 USB 2.0 to UART (RS232) Bridge Interface Evaluation Board

CY7C65215 USB 2.0 to UART (RS232) Bridge Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CYUSBS236 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
CYUSBS236
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits CYUSBS236
DEVELOPMENT KIT FOR CY7C65215

DEVELOPMENT KIT FOR CY7C65215

Supplier's Site
Dev Board, Usb-Serial Controller; Kit Application Type Cypress Infineon Technologies - 18X0541 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, Usb-Serial Controller; Kit Application Type Cypress Infineon Technologies
18X0541
Dev Board, Usb-Serial Controller; Kit Application Type Cypress Infineon Technologies 18X0541
DEV BOARD, USB-SERIAL CONTROLLER; Kit Application Type:Interface; Application Sub Type:USB to Serial Communication Interface; Silicon Manufacturer:Cypress ; Silicon Core Number:CY7C65215; Product Range:- RoHS Compliant: No

DEV BOARD, USB-SERIAL CONTROLLER; Kit Application Type:Interface; Application Sub Type:USB to Serial Communication Interface; Silicon Manufacturer:Cypress; Silicon Core Number:CY7C65215; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number CYUSBS236 448-CYUSBS236-ND CYUSBS236 18X0541
Product Name Evaluation Boards Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Dev Board, Usb-Serial Controller; Kit Application Type Cypress Infineon Technologies
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Programmers, Emulators, and Debuggers - CY36800J-ND - DigiKey
Specs
Development Tool Circuit Emulator (optional feature); Debugger / Debug Probe (optional feature)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
Evaluation and Demonstration Boards and Kits - 448-AN2131-DK001-ND - DigiKey
Specs
Category Developement Board
Supported System USB
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Programmers, Emulators, and Debuggers - 448-CYBT-343026-PROG-ND - DigiKey
Specs
Development Tool Circuit Emulator (optional feature); Debugger / Debug Probe (optional feature)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
4 suppliers