Infineon Technologies AG Development Boards, Kits, Programmers - Evaluation Boards - Sensors CYII4SM014K-EVAL

Description
Win Source Part Number: 1347807-CYII4SM014K- EVAL Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Package: Tray Standard Package: 1 Interface: SPI Sensitivity: 3fps Supplied Contents: Board(s) Sensing Range: 14 Megapixel Embedded: No Utilized IC / Part: IBIS4-14000 Sensor Type: CMOS Imaging, Monochrome Voltage - Supply: 3.3V ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: Infineon Technologies Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1347807-CYII4SM014K- EVAL Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Package: Tray Standard Package: 1 Interface: SPI Sensitivity: 3fps Supplied Contents: Board(s) Sensing Range: 14 Megapixel Embedded: No Utilized IC / Part: IBIS4-14000 Sensor Type: CMOS Imaging, Monochrome Voltage - Supply: 3.3V ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: Infineon Technologies Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1347807-CYII4SM014K-EVAL - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1347807-CYII4SM014K-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1347807-CYII4SM014K-EVAL
Win Source Part Number: 1347807-CYII4SM014K- EVAL Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Package: Tray Standard Package: 1 Interface: SPI Sensitivity: 3fps Supplied Contents: Board(s) Sensing Range: 14 Megapixel Embedded: No Utilized IC / Part: IBIS4-14000 Sensor Type: CMOS Imaging, Monochrome Voltage - Supply: 3.3V ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: Infineon Technologies Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1347807-CYII4SM014K-EVAL
Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Package: Tray
Standard Package: 1
Interface: SPI
Sensitivity: 3fps
Supplied Contents: Board(s)
Sensing Range: 14 Megapixel
Embedded: No
Utilized IC / Part: IBIS4-14000
Sensor Type: CMOS Imaging, Monochrome
Voltage - Supply: 3.3V
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.49.1050
Mfr: Infineon Technologies
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - CYII4SM014K-EVAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
CYII4SM014K-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards CYII4SM014K-EVAL
BOARD EVAL IMAG SENS IBIS4-14000

BOARD EVAL IMAG SENS IBIS4-14000

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1347807-CYII4SM014K-EVAL CYII4SM014K-EVAL
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,KSN,DK,50 OHM,VCO5V,PLL5V - TB-567+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2049892 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details