Infineon Technologies AG Evaluation Boards EVAL_7126G_100V_GANC

Description
The EVAL_7126G_100V_GaNc allows designers to conduct a comprehensive general-purpose evaluation of the featured CoolGaN™ Transistor 100 V G3 together with the dedicated TDI EiceDRIVER™ gate driver. The GaN transistor is housed in a small PQFN 3x5 package and has a very low on-state resistance of 2.4 mΩ, making it ideal for demanding high-voltage and high-current applications. The high-side gate driver IC with truly diffential inputs is tailor-made for driving GaN transistors. Summary of Features Optimized half-bridge layout Waveform connection DC voltage connection On-board temperature sensing Multiple PWM input options Benefits High efficiency High power density Easily scalable design Buck, boost, or double pulse test List of components CoolGaN™ Transistor 100 V G3 (IGC033S10S1) EiceDRIVER™ gate driver IC (1EDN7126G)
Request a Quote Datasheet
Description
The EVAL_7126G_100V_GaNc allows designers to conduct a comprehensive general-purpose evaluation of the featured CoolGaN™ Transistor 100 V G3 together with the dedicated TDI EiceDRIVER™ gate driver. The GaN transistor is housed in a small PQFN 3x5 package and has a very low on-state resistance of 2.4 mΩ, making it ideal for demanding high-voltage and high-current applications. The high-side gate driver IC with truly diffential inputs is tailor-made for driving GaN transistors. Summary of Features Optimized half-bridge layout Waveform connection DC voltage connection On-board temperature sensing Multiple PWM input options Benefits High efficiency High power density Easily scalable design Buck, boost, or double pulse test List of components CoolGaN™ Transistor 100 V G3 (IGC033S10S1) EiceDRIVER™ gate driver IC (1EDN7126G)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL_7126G_100V_GANC - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL_7126G_100V_GANC
Evaluation Boards EVAL_7126G_100V_GANC
The EVAL_7126G_100V_GaNc allows designers to conduct a comprehensive general-purpose evaluation of the featured CoolGaN™ Transistor 100 V G3 together with the dedicated TDI EiceDRIVER™ gate driver. The GaN transistor is housed in a small PQFN 3x5 package and has a very low on-state resistance of 2.4 mΩ, making it ideal for demanding high-voltage and high-current applications. The high-side gate driver IC with truly diffential inputs is tailor-made for driving GaN transistors. Summary of Features Optimized half-bridge layout Waveform connection DC voltage connection On-board temperature sensing Multiple PWM input options Benefits High efficiency High power density Easily scalable design Buck, boost, or double pulse test List of components CoolGaN™ Transistor 100 V G3 (IGC033S10S1) EiceDRIVER™ gate driver IC (1EDN7126G)

The EVAL_7126G_100V_GaNc allows designers to conduct a comprehensive general-purpose evaluation of the featured CoolGaN™ Transistor 100 V G3 together with the dedicated TDI EiceDRIVER™ gate driver.
The GaN transistor is housed in a small PQFN 3x5 package and has a very low on-state resistance of 2.4 mΩ, making it ideal for demanding high-voltage and high-current applications. The high-side gate driver IC with truly diffential inputs is tailor-made for driving GaN transistors.


Summary of Features

  • Optimized half-bridge layout
  • Waveform connection
  • DC voltage connection
  • On-board temperature sensing
  • Multiple PWM input options

Benefits

  • High efficiency
  • High power density
  • Easily scalable design
  • Buck, boost, or double pulse test

List of components

  • CoolGaN™ Transistor 100 V G3 (IGC033S10S1)
  • EiceDRIVER™ gate driver IC (1EDN7126G)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL_7126G_100V_GANC
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Programmers, Emulators, and Debuggers - 448-CY3215A-DK-ND - DigiKey
Specs
Development Tool Circuit Emulator (optional feature); Debugger / Debug Probe (optional feature)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
RF, RFID, Wireless Evaluation Boards - 448-CYBLE-224110-EVAL-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers - CY3950I - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Development Tool Circuit Emulator; Debugger / Debug Probe
View Details
2 suppliers