Infineon Technologies AG Evaluation Boards EVAL-1ED3121MX12H

Description
The EVAL-1ED3121MX12H is in half-bridge configuration with two gate driver ICs (1ED3121MU12H) to drive power switches such as IGBTs and SiC MOSFETs. An additional gate driver IC is used for isolated over-current feedback signal from high voltage side to logic control side. Fast operational amplifier is used as comparator for over-current detection. This board is best suited for double-pulse testing. 1ED3121MU12H belongs to the EiceDRIVER™ Compact 1ED31xx family (X3 compact family). 1ED3121 offers separate sink and source output, accurate and stable timing, active shutdown to ensure a safe IGBT off-state in case the output chip is not connected to the power, short-circuit clamping to limit the gate voltage during short circuit. The driver can operate over a wide supply voltage range, either unipolar or bipolar. Summary of Features EiceDRIVER™ Compact single channel isolated gate driver 1ED31xx family (X3 compact family) For up to 2300 V IGBTs, SiC and Si MOSFETs 2300 V functional offset voltage capable for selected applications Galvanically isolated coreless transformer gate driver 5.5 A typical sinking and sourcing peak output current 40 V absolute maximum output supply voltage 90 ns propagation delay with 30 ns input filter High common-mode transient immunity CMTI >200 kV/μs Separate source and sink outputs Short-circuit clamping and active shutdown DSO-8 300 mil wide-body package with large creepage distance (>8 mm) 10.5 V/12.5 V undervoltage lockout (UVLO) protection with hysteresis Benefits Integrated filters reduce the need of external filters Tight IC-to-IC turn on propagation delay matching (7 ns max.), tolerance improves application robustness without variations due to aging, current, and temperature Suitable for operation at high ambient temperature and in fast switching applications UL 1577 (planned) VISO = 6.8 kV (rms) for 1 s, 5.7 kV (rms) for 1 min Tight propagation delay allows minimum deadtime improving system efficiency and decreasing harmonic distortion The precise threshold and timings, combined with UL 1577 certification enable superior application safety High isolation capability, can be used in 1500 V DC solar inverter application Applications Motor Control Uninterruptible power supplies (UPS)
Request a Quote Datasheet
Description
The EVAL-1ED3121MX12H is in half-bridge configuration with two gate driver ICs (1ED3121MU12H) to drive power switches such as IGBTs and SiC MOSFETs. An additional gate driver IC is used for isolated over-current feedback signal from high voltage side to logic control side. Fast operational amplifier is used as comparator for over-current detection. This board is best suited for double-pulse testing. 1ED3121MU12H belongs to the EiceDRIVER™ Compact 1ED31xx family (X3 compact family). 1ED3121 offers separate sink and source output, accurate and stable timing, active shutdown to ensure a safe IGBT off-state in case the output chip is not connected to the power, short-circuit clamping to limit the gate voltage during short circuit. The driver can operate over a wide supply voltage range, either unipolar or bipolar. Summary of Features EiceDRIVER™ Compact single channel isolated gate driver 1ED31xx family (X3 compact family) For up to 2300 V IGBTs, SiC and Si MOSFETs 2300 V functional offset voltage capable for selected applications Galvanically isolated coreless transformer gate driver 5.5 A typical sinking and sourcing peak output current 40 V absolute maximum output supply voltage 90 ns propagation delay with 30 ns input filter High common-mode transient immunity CMTI >200 kV/μs Separate source and sink outputs Short-circuit clamping and active shutdown DSO-8 300 mil wide-body package with large creepage distance (>8 mm) 10.5 V/12.5 V undervoltage lockout (UVLO) protection with hysteresis Benefits Integrated filters reduce the need of external filters Tight IC-to-IC turn on propagation delay matching (7 ns max.), tolerance improves application robustness without variations due to aging, current, and temperature Suitable for operation at high ambient temperature and in fast switching applications UL 1577 (planned) VISO = 6.8 kV (rms) for 1 s, 5.7 kV (rms) for 1 min Tight propagation delay allows minimum deadtime improving system efficiency and decreasing harmonic distortion The precise threshold and timings, combined with UL 1577 certification enable superior application safety High isolation capability, can be used in 1500 V DC solar inverter application Applications Motor Control Uninterruptible power supplies (UPS)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL-1ED3121MX12H - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL-1ED3121MX12H
Evaluation Boards EVAL-1ED3121MX12H
The EVAL-1ED3121MX12H is in half-bridge configuration with two gate driver ICs (1ED3121MU12H) to drive power switches such as IGBTs and SiC MOSFETs. An additional gate driver IC is used for isolated over-current feedback signal from high voltage side to logic control side. Fast operational amplifier is used as comparator for over-current detection. This board is best suited for double-pulse testing. 1ED3121MU12H belongs to the EiceDRIVER™ Compact 1ED31xx family (X3 compact family). 1ED3121 offers separate sink and source output, accurate and stable timing, active shutdown to ensure a safe IGBT off-state in case the output chip is not connected to the power, short-circuit clamping to limit the gate voltage during short circuit. The driver can operate over a wide supply voltage range, either unipolar or bipolar. Summary of Features EiceDRIVER™ Compact single channel isolated gate driver 1ED31xx family (X3 compact family) For up to 2300 V IGBTs, SiC and Si MOSFETs 2300 V functional offset voltage capable for selected applications Galvanically isolated coreless transformer gate driver 5.5 A typical sinking and sourcing peak output current 40 V absolute maximum output supply voltage 90 ns propagation delay with 30 ns input filter High common-mode transient immunity CMTI >200 kV/μs Separate source and sink outputs Short-circuit clamping and active shutdown DSO-8 300 mil wide-body package with large creepage distance (>8 mm) 10.5 V/12.5 V undervoltage lockout (UVLO) protection with hysteresis Benefits Integrated filters reduce the need of external filters Tight IC-to-IC turn on propagation delay matching (7 ns max.), tolerance improves application robustness without variations due to aging, current, and temperature Suitable for operation at high ambient temperature and in fast switching applications UL 1577 (planned) VISO = 6.8 kV (rms) for 1 s, 5.7 kV (rms) for 1 min Tight propagation delay allows minimum deadtime improving system efficiency and decreasing harmonic distortion The precise threshold and timings, combined with UL 1577 certification enable superior application safety High isolation capability, can be used in 1500 V DC solar inverter application Applications Motor Control Uninterruptible power supplies (UPS)

The EVAL-1ED3121MX12H is in half-bridge configuration with two gate driver ICs (1ED3121MU12H) to drive power switches such as IGBTs and SiC MOSFETs. An additional gate driver IC is used for isolated over-current feedback signal from high voltage side to logic control side. Fast operational amplifier is used as comparator for over-current detection. This board is best suited for double-pulse testing.

1ED3121MU12H belongs to the EiceDRIVER™ Compact 1ED31xx family (X3 compact family). 1ED3121 offers separate sink and source output, accurate and stable timing, active shutdown to ensure a safe IGBT off-state in case the output chip is not connected to the power, short-circuit clamping to limit the gate voltage during short circuit. The driver can operate over a wide supply voltage range, either unipolar or bipolar.


Summary of Features

  • EiceDRIVER™ Compact single channel isolated gate driver 1ED31xx family (X3 compact family)
  • For up to 2300 V IGBTs, SiC and Si MOSFETs
  • 2300 V functional offset voltage capable for selected applications
  • Galvanically isolated coreless transformer gate driver
  • 5.5 A typical sinking and sourcing peak output current
  • 40 V absolute maximum output supply voltage
  • 90 ns propagation delay with 30 ns input filter
  • High common-mode transient immunity CMTI >200 kV/μs
  • Separate source and sink outputs
  • Short-circuit clamping and active shutdown
  • DSO-8 300 mil wide-body package with large creepage distance (>8 mm)
  • 10.5 V/12.5 V undervoltage lockout (UVLO) protection with hysteresis

Benefits

  • Integrated filters reduce the need of external filters
  • Tight IC-to-IC turn on propagation delay matching (7 ns max.), tolerance improves application robustness without variations due to aging, current, and temperature
  • Suitable for operation at high ambient temperature and in fast switching applications
  • UL 1577 (planned) VISO = 6.8 kV (rms) for 1 s, 5.7 kV (rms) for 1 min
  • Tight propagation delay allows minimum deadtime improving system efficiency and decreasing harmonic distortion
  • The precise threshold and timings, combined with UL 1577 certification enable superior application safety
  • High isolation capability, can be used in 1500 V DC solar inverter application

Applications

  • Motor Control
  • Uninterruptible power supplies (UPS)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL-1ED3121MX12H
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 448-CY3203A-CAPSENSE-ND - DigiKey
Specs
Supported System Microcontroller
Manufacturer INFINEON TECHNOLOGIES; Other
Ports LCD
View Details
3 suppliers
Expansion Boards, Daughter Cards - 448-BTS70081EPADAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
4 suppliers
Evaluation Boards - CY8CKIT-005-A - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Bus Width 32-Bit
Supported System Industrial automation ; Wearables ; Home entertainment
View Details
4 suppliers