Infineon Technologies AG Evaluation Boards EVAL_45W_19V_FLYB_P7

Description
45W adapter demo board using 800V CoolMOS™ P7 SJ MOSFET and ICE2QS03G quasi-resonant PWM controller This 45W adapter evaluation board is intended to be a form, fit and function test platform for low cost charger and adapter applications to show the operation of the 800V CoolMOS™ P7 SJ MOSFET (IPA80R450P7) as well as the overall controller design. The evaluation board is designed around the Infineon quasi-resonant (QR) flyback controller (ICE2QS03G) for improved switching losses which allows higher power density designs and lower radiated and conducted emissions. Summary of Features Topology: flyback Input voltage: 90VAC – 265VAC 91.0% efficiency @230VAC 89.5% efficiency @120VAC Low cost single layer design Benefits Low cost Higher efficiency Potential Applications Charger/ adapter SMPS Interactive 3D board model
Request a Quote Datasheet
Description
45W adapter demo board using 800V CoolMOS™ P7 SJ MOSFET and ICE2QS03G quasi-resonant PWM controller This 45W adapter evaluation board is intended to be a form, fit and function test platform for low cost charger and adapter applications to show the operation of the 800V CoolMOS™ P7 SJ MOSFET (IPA80R450P7) as well as the overall controller design. The evaluation board is designed around the Infineon quasi-resonant (QR) flyback controller (ICE2QS03G) for improved switching losses which allows higher power density designs and lower radiated and conducted emissions. Summary of Features Topology: flyback Input voltage: 90VAC – 265VAC 91.0% efficiency @230VAC 89.5% efficiency @120VAC Low cost single layer design Benefits Low cost Higher efficiency Potential Applications Charger/ adapter SMPS Interactive 3D board model
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL_45W_19V_FLYB_P7 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL_45W_19V_FLYB_P7
Evaluation Boards EVAL_45W_19V_FLYB_P7
45W adapter demo board using 800V CoolMOS™ P7 SJ MOSFET and ICE2QS03G quasi-resonant PWM controller This 45W adapter evaluation board is intended to be a form, fit and function test platform for low cost charger and adapter applications to show the operation of the 800V CoolMOS™ P7 SJ MOSFET (IPA80R450P7) as well as the overall controller design. The evaluation board is designed around the Infineon quasi-resonant (QR) flyback controller (ICE2QS03G) for improved switching losses which allows higher power density designs and lower radiated and conducted emissions. Summary of Features Topology: flyback Input voltage: 90VAC – 265VAC 91.0% efficiency @230VAC 89.5% efficiency @120VAC Low cost single layer design Benefits Low cost Higher efficiency Potential Applications Charger/ adapter SMPS Interactive 3D board model

45W adapter demo board using 800V CoolMOS™ P7 SJ MOSFET and ICE2QS03G quasi-resonant PWM controller

This 45W adapter evaluation board is intended to be a form, fit and function test platform for low cost charger and adapter applications to show the operation of the 800V CoolMOS™ P7 SJ MOSFET (IPA80R450P7) as well as the overall controller design. The evaluation board is designed around the Infineon quasi-resonant (QR) flyback controller (ICE2QS03G) for improved switching losses which allows higher power density designs and lower radiated and conducted emissions.


Summary of Features

  • Topology: flyback
  • Input voltage: 90VAC – 265VAC
  • 91.0% efficiency @230VAC
  • 89.5% efficiency @120VAC
  • Low cost single layer design

Benefits

  • Low cost
  • Higher efficiency

Potential Applications

  • Charger/ adapter
  • SMPS

Interactive 3D board model

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL_45W_19V_FLYB_P7
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 448-1EDI3040EVALBOARDTOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Gate Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Sensor Evaluation Boards - 448-CY8CKIT-025-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation and Demonstration Boards and Kits - 448-1EDI3040EVALIDPAKTOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Gate Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Evaluation Boards - BTG7007A-1EPW DB - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details