Infineon Technologies AG Datasheets for Electronic Development Boards

Development and prototype boards and systems are computer boards or complete systems that are used to develop or test electronic modules.
Electronic Development Boards: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
20 W USB-C power adapter solution using EZ-PD™ PAG1 The 20 W power adapter reference design is built on EZ-PD™ PAG1S and PAG1P controllers. The solution meets the global efficiency...
33 W USB-C power adapter solution using EZ-PD™ PAG1 The 33 W power adapter reference design is built on EZ-PD™ PAG1S and PAG1P controllers. The solution meets the global efficiency...
45 W USB-PD/PPS power adapter solution using EZ-PD™ PAG1 and CoolGaN™ The 45 W Type-C PPS reference design features Infineon’s EZ-PD™ PAG1S and PAG1P controllers together with the CoolGaN™ 600...
65 W USB-C power adapter solution using EZ-PD™ PAG1 The 65 W power adapter reference design is built on EZ-PD™ PAG1S and PAG1P controllers. The solution meets the global efficiency...
65 W USB-PD dual-port reference design with EZ-PD™ PAG1S+P and CCG7D The 65 W USB-PD type-C dual-port charger reference design features Infineon’s EZ-PD™ PAG1S and PAG1P controllers as well as...
65W USB-PD/PPS power adapter solution using EZ-PD™ PAG1 and CoolGaN™ The 65 W type-C PPS reference design features Infineon’s EZ-PD™ PAG1S and PAG1P controllers together with the CoolGaN™ 600 V...
An evaluation board which allows evaluation of the linear Hall TLE4998 family.
Automotive 24/48V 3-phase BLDC motor drive – easy evaluation and fast prototyping The evaluation board is intended to provide a flexible, easy-to-use prototyping and developing tool for evaluating and testing...
Boost LED driver TLD6098-1_2B_EVAL is a PCB board designed to supply high power LED with TLD6098-1EP in boost topologies. The board can deliver up to 25 W. Auxiliary circuits are...
Combining TRAVEO™ II μC with MOTIX™ SBC TLE9562 & MOTIX™ Bridge TLE9166EQ, the board demonstrates a complete solution for classical door applications including window lift, rear-view mirror adjustment, lock &
Demoboard of TLS850A4TEV 50: high performance, low dropout linear voltage regulator and ultra-low quiescent current for 5.0 V supply in a PG-TO252-3 package. The OPTIREG™ linear voltage regulator TLS850A4TEV50 demoboard...
Dual channel boost controller for lighting application TLD6098-2B+S is an evaluation board designed as LED driver in boost (channel-1) and SEPIC (channel-2). It can deliver up to 50 W (25...
Dual LIN Demoboard for Infineon TLE7268LC (footprint for TSON-14). Purpose to evaluate funtionality and behavior of the device. It is also possible to evaluate the TLE7268SK (footprint for DSO-14) but...
Easy-to-use DC Motor Control HAT equipped with TLE94112ES and TLS4125D0EP V50 The Infineon DC Motor Control HAT with TLE94112ES complies with Raspberry Pi HAT specification and it provides you with...
Evaluate TLS830A4EPV50 linear voltage regulator with the OPTIREG™ TLS850A4TEV50 demoboard. This high-performance regulator features low dropout voltage, ultra-low quiescent current, and an input voltage range of 3.2 V - 40...
Evaluation board for high power led applications with the TLD5501-2QV product. The TLD5501-2QV BUCK DEMO is optimized to drive HIGH POWER LED applications. The default configuration of the board is...
Evaluation board for LITIX™ Basic+: Equipped with TLD2362-3ET and on-board 3x3 red LEDs load. Summary of Features Output current capability up to 150 mA Independent digital dimming Analog and digital...
Evaluation board for LITIX™ Basic+: Equipped with TLD2372-3ET, TLD2382-3ET, TLD2392-3ET and on-board 3x3x3 red LEDs load. Summary of Features Output current: up to 150 mA/channel Power offload via external resistor...
H-Bridge mini voltage regulator demoboard (w/o SPI) To order please contact our sales office or distributor.
Infineon TPM SLB 9670 Xenon is an add-on board for the PC platform For integration into the corresponding platform OS (Windows, Linux, Win10IoT, etc.). Summary of Features • 3.3 V...
LIN LDO demoboard suitable for evaluation of Infineon LIN LDO TLE8457x in DSO-8 and tiny TSON-8 package. Potential Applications Automotive Commercial, construction and agricultural vehicles (CAV) Electromobility Motor control &
MOTIX™ MCU TLE9893-2QK Evaluation Kit with CAN-FD for BLDC motor control The TLE9893-2QK Evaluation Kit allows a complete evaluation of all functions and peripherals of the TLE9893-2QK, allowing a direct...
MOTIX™ MCU TLE989X Evaluation Board is designed to provide a fast and easy start for TLE988x/9x family The TLE989x Evaluation Board offers complete evaluation of all functions and peripherals of...
OPTIGA™ Trust M Express Shield is the best way to evaluate the OPTIGA™ Trust M Express The popular mikroBUS™ layout makes it easy to prototype with any MCU or MPU...
OPTIGA™ Trust M Shield is the best way to evaluate the OPTIGA™ Trust M family of Discrete Secure Elements. It comes in a popular mikroBus layout which makes it easy...
OPTIREGTM linear voltage regulator TLS820F3ELV33 demoboard is to be used during the design-in process for evaluating the TLS820F3ELV33 from Infineon Technologies AG. Summary of Features Output voltage 3.3 V...
OPTIREGTM linear voltage regulator TLS820F3ELV50 demoboard is to be used during the design-in process for evaluating the TLS820F3ELV50 from Infineon Technologies AG. Summary of Features Output voltage 5.5 V...
OPTIREGTM linear voltage regulator TLS850F3TUV33 demoboard is to be used during the design-in process for evaluating the TLS850F3TUV33 from Infineon Technologies AG. Summary of Features Output voltage 3.3 V...
OPTIREGTM linear voltage regulator TLS850F3TUV50 demoboard is to be used during the design-in process for evaluating the TLS850F3TUV50 from Infineon Technologies AG. Summary of Features Output voltage 5.5 V...
Power dual phase boost-to-ground The TLD6098-2DPVB2G_EVAL dual phase boost-to-ground evaluation board is a switching power supply that, under nominal conditions, can deliver a constant voltage at the output between 43...
Reference design board 200 W dual output 48V-to-PoL single step converter with XDP™ digital power controller This 200 W 48 V dual digital point-of-Load is a telecom power solution with...
Reference design board-1000 W, 400 V phase-shifted full-bridge current-doubler with XDP™ digital power controller and CoolGaN™ HEMT VD_1000W_GaN_PSFB_XD P is a reference design of an isolated 400 V DC to...
SEPIC LED driver TLD6098-1SEPIC_EVAL is a PCB board designed to supply high power LED with TLD6098-1EP in SEPIC topology. The board can deliver up to 25 W. Summary of Features...
The best way to evaluate OPTIGA™ Trust M MTR OPTIGA™ Trust M MTR Shield is the best way to evaluate OPTIGA™ Trust M MTR. It comes in a popular mikroBus...
The CCG3PA 27W Mobile Power Adapter Board is a receptacle based Type-C power adapter which supports a maximum power profile of 27W (9V, 3A). The two major components on the...
The companion-board TLF35584 MC together with the respective evaluation board, be it the TLF35584QVVS2 or the TLF35584QVVS1 , enables you to evaluate the analog and digital performance of the TLF35x...
The DC motor shield is a small evaluation board equipped with TLE94112ES for use with Arduino. The TLE94112ES is capable to drive up to 6 small DC motors in parallel...
The evaluation board allows evaluation of the linear Hall TLE 4997 family.
The Evaluation board comes with the Solenoid Driver TLE92464EDHP and all required external components. The Evaluation PCB is designed on an Arduino Formfactor which makes it controlled by all Arduino...
The evaluation board features the iso UART Transceiver IC TLE9015DQU based on distributed architecture including cabling and necessary software for Infineon AURIX™ Microcontroller. Summary of Features Easy connection to slave...
The evaluation board features the Li-Ion battery monitoring and sensing IC TLE9012DQU based on distributed architecture including cabling and necessary SW for Infineon AURIX™ Microcontroller. Summary of Features Connection LED...
The hardware evaluation setup includes a PGSISI-3 interface box and an Evaluation board with a satellite board. The interface box connects to a Windows PC via USB. The software allows...
The kit consists of a PGSISI box (programming interface) and an evaluation board which allows evaluation of the linear Hall TLE 4997 family. The evaluation board (PCB) is available seperately...
The kit consists of a PGSISI box (programming interface) and an evaluation board which allows evaluation of the linear Hall TLE 4998 family. The evaluation board (PCB) is available seperately...
The kit features two 3D Hall sensors for magnetic measurement from the 3rd Generation, with I²C and SPI interfaces. It includes an ARM Cortex-M0 CPU and an on-board debugger. A...
The MOTIX™ TLE995x Evaluation Board is a comprehensive tool for evaluating and testing MOTIX™ TLE994x and TLE995x families. This board provides a flexible environment and is designed to help you...
The TLD5190IVREG-EVAL is an evaluation platform for the TLD5190QV, which can work as buck-boost LED driver, or as a voltage regulator. The default configuration is constant current LED driver with...
The TLD5501-2ADBPRE_REF dual channel voltage pre-regulator reference board is composed of two independent synchronous buck converters configured as constant voltage power supply. It can be set for a constant voltage...
The TLD5542-1 multichannel evalboard V4.5 it is an evaluation platform for the TLD5542-1, which can drive 3 LED functions (HB, LB, DRL), with a single DC/DC converter for a compact...
The TLD5542-1CHG_SHIELD it is a battery charger shield compatible with Arduino UNO. It can charge up to 6 lithium cells at 5A. The shield can be powered either by a...
The TLD5542-1IVREG-EVAL is an evaluation platform for the TLD5542-1 as a: LED driver Voltage regulator. The default configuration is constant current LED driver with 1.5 A maximum output current. The...
The TLE4973_MS2GO is equipped with the TLE4973-R025T5-S0010 , and offers EEPROM programmability features over DCDI interface. This board may be used together with the XENSIV™ Current Sensors MS2Go Evaluation App...
The TLE8110ED shield in the Arduino™ form factor is an universal development/evaluati on kit for Infineon’s 10-channel Low-Side Switch TLE8110ED that is designed, but not limited to, Engine Management Systems...
The TLE8718SA shield in the Arduino™ form factor is an universal development/evaluati on kit for Infineon’s 18-channel Low-Side Switch TLE8718SA that is designed, but not limited to, Engine Management Systems...
The TLE9104SH shield in the Arduino™ form factor is an universal development/evaluati on kit for Infineon’s 4-channel Low-Side Switch TLE9104SH that is designed, but not limited to, Engine Management Systems...
The TLE92104-23QX APPKIT is Infineon´s evaluation board to measure and evaluate the Multi MOSFET Driver IC TLE92104-131QX/TLE92 10-232QX Infineon‘s TLE92104-23QX APPKIT offers an easy method to measure and evaluate the...
The TLE92108-23QX APPKIT is Infineon´s evaluation board to measure and evaluate the Multi MOSFET Driver IC TLE92108-231QX/TLE92 108-232QX Infineon‘s TLE92108-23QX APPKIT offers an easy method to measure and evaluate the...
The TLE9241QU can be used with any Arduino-compatible Microcontroller board such as XMC4700 Relax Kit Summary of Features Four input interfaces for two-wire Hall Effect position sensors Short to supply...
The TLE9844-2QX Appkit is designed to evaluate functionalities of the TLE9844-2QX The TLE9844-2QX is part of our MOTIX™ MCU | 32-bit motor control SoC family and belongs to the relay...
The TLE985x Evalboard evaluates hardware and software functionalities of the TLE985x family The TLE985x Evaluation Board offers complete evaluation of all functions and peripherals of the TLE985x product family. The...
The TLS102B0MB demoboard allows the full electrical performance evaluation of Infineon´s low drop out voltage tracker TLS102B0MB in the small and robust PG-SCT595-5 package. TLS102B0MB is designed to supply off-board...
The TLS105B0MB demoboard allows the full electrical performance evaluation of Infineon´s low drop out voltage tracker TLS105B0MB in the small and robust PG-SCT595-5 package. TLS105B0MB is designed to supply off-board...
The TLS115B0EJ is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small DSO-8 exposed pad package. The IC is designed to supply off-board systems, for example sensors...
The TLS115B0LD is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small TSON-10 package. The IC is designed to supply off-board systems, for example sensors in powertrain...
The TLS115D0EJ is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small DSO-8 exposed pad package. The IC is designed to supply off-board systems, for example sensors...
The TLS115D0LD is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small TSON-10 package. The IC is designed to supply off-board systems, for example sensors in powertrain...
The TLS203B0 is a micropower, low noise, low dropout voltage regulator. The device is capable of supplying an output current of 300 mA with a dropout voltage of 270 mV.
The TLS205B0 is a micropower, low noise, low dropout voltage regulator. The device is capable of supplying an output current of 500 mA with a dropout voltage of 300 mV.
The TLS805B1 V50 is a linear voltage regulator featuring wide input voltage range, low dropout voltage and ultra low quiescent current. With an input voltage range of 2.75 V to...
The TLS805B1SJV is a linear voltage regulator featuring wide input voltage range, low drop out voltage and ultra low quiescent current. With an input voltage range of 2.75 V to...
The TLS810A1LD V33 is a linear voltage regulator featuring wide input voltage range, low drop out voltage and ultra low quiescent current. With an input voltage range of 2.75 V...
The TLS810A1LDV50 is a linear voltage regulator featuring wide input voltage range, low dropout voltage and ultra low quiescent current. With an input voltage range of 2.75 V to 42...
The TLS810B1 V33 is a linear voltage regulator featuring wide input voltage range, low drop out voltage and ultra low quiescent current. With an input voltage range of 2.75 V...
The TLS810B1EJ v50 is a linear voltage regulator featuring wide input voltage range, low drop out voltage and ultra low quiescent current. With an input voltage range of 2.75 V...
The TLS810B1LDV33 is a linear voltage regulator featuring wide input voltage range, low drop out voltage and ultra low quiescent current. With an input voltage range of 2.75 V to...
The TLS810B1LDV50 is a linear voltage regulator featuring wide input voltage range, low drop out voltage and ultra low quiescent current. This product is available in new 3.3mm * 3.3mm...
The TLS810D1 V33 is a linear voltage regulator featuring wide input voltage range, low drop out voltage and ultra low quiescent current. With an input voltage range of 2.75 V...
The TLS810D1EJ V33 is a linear voltage regulator featuring wide input voltage range, low drop out voltage and ultra low quiescent current. With an input voltage range of 2.75 V...
The TLS810D1EJ V50 is a linear voltage regulator featuring wide input voltage range, low drop out voltage and ultra low quiescent current. With an input voltage range of 2.75V to...
The TLS820B2ELVSE demoboard enables evaluation of Infineon’s latest high performance automotive LDOs with ultra-low quiescent current. The TLS820B2ELVSE has been designed for all ECUs connected to the battery within the...
The TLS835B2ELV demoboard enables evaluation of Infineon’s latest high performance automotive LDOs with ultra-low quiescent current. The TLS835B2ELV has been designed for all ECUs connected to the battery within the...
The TLS835B2ELVSE demoboard enables evaluation of Infineon’s latest high performance automotive LDOs with ultra-low quiescent current. The TLS835B2ELVSE has been designed for all ECUs connected to the battery within the...
The TLS835D2ELVSE demoboard enables evaluation of Infineon’s latest high performance automotive LDOs with ultra-low quiescent current. The TLS835D2ELVSE has been designed for all ECUs connected to the battery within the...
The TLS850B0TB33 demoboard enables evaluation of Infineon’s latest high performance automotive LDOs with ultra-low quiescent current. The TLS850B0TBV33 has been designed for all ECUs connected to the battery within the...
The TLS850B0TB50 demoboard enables evaluation of Infineon’s latest high performance automotive LDOs with ultra-low quiescent current. The TLS850B0TBV50 has been designed for all ECUs connected to the battery within the...
The TLS850B0TE33 demoboard enables evaluation of Infineon’s latest high performance automotive LDOs with ultra-low quiescent current. The TLS850B0TEV33 has been designed for all ECUs connected to the battery within the...
The TLS850B0TE50 demoboard enables evaluation of Infineon’s latest high performance automotive LDOs with ultra-low quiescent current. The TLS850B0TEV50 has been designed for all ECUs connected to the battery within the...
The TLS850C2TE V33 demoboard enables evaluation of Infineon’s latest high performance automotive LDO of the OPTIREG™ family. With an input voltage range of 3 V to 40 V and very...
The TLS850C2TE V50 demoboard enables the evaluation of Infineon’s latest high performance automotive LDO of the OPTIREG™ family. With an input voltage range of 3 V to 40 V, this...
This application board enables you to test analog performance of the OPTIREGTM TLF35585QUS01 PMIC, functional safety system – supply for AURIXTM microcontroller. The OPTIREGTM TLF35585QUS01 PMIC stand-alone...
This application board enables you to test the analog performance of the TLF35584QVHS1 and TLF35584QVVS1 functional safety system-supply for AURIX™ micro processor. The TLF35584 device consists of a step up/down...
This Evalkit is a plug and play solution for Infineon’s XENSIVTM TLE5501 TMR angle sensor The EvalKit consists of: an Infineon XMC1100 BootKit (microcontroller) the TLE5501_EVAL_SHIELD which can be plugged...
This USB dongle is intended for specific customers with previously issued software licenses. The general public (gamers, overclockers, etc.) should not purchase this product as no product license will be...
TLD2252-2_RCL_EVAL is an evaluation board for LITIX™ Basic+ TLD2252-2EP Equipped with one LITIX™ Basic+ TLD2252-2EP and on-board LEDs Typical supply voltage range 8V – 16V Easy evaluation of an Rear...
TLD5098EP_B2B is an evaluation board in boost to battery topology designed as LED driver. It can deliver up to 21 W with efficiency above 85%. The board is also equipped...
TLD5098EP_B2G is an evaluation board in boost to ground topology designed as LED driver. It can deliver up to 13W with efficiency above 91%. The board is also equipped with...
TLD5098EP_SEPIC is an evaluation board in SEPIC topology designed as LED driver. It can deliver up to 21 W with efficiency above 85%. The board is also equipped with the...
TLD5098EP_VB2G is an evaluation board in boost to ground topology designed as constant voltage regulator. It can deliver up to 17W with efficiency above 91 %. Potential Applications Automotive Lighting...
TLD5098EP_VSPC is an evaluation board in SEPIC topology designed as constant voltage regulator. It can deliver up to 12W with efficiency above 86%. Potential Applications Automotive Lighting
TLD5191HB2W_EVAL - Evaluation platform for TLD5191ES synchronous MOSFET H-Bridge DC-DC controller The TLD5191HB2W-EVAL is an evaluation platform for the TLD5191ES, which can work as a buck-boost LED driver, and features...
TLD5191IVREG_EVAL - Evaluation platform for TLD5191ES synchronous MOSFET H-Bridge DC-DC controller. The TLD5191IVREG-EVAL is an evaluation platform for the TLD5191ES, which can work as buck-boost LED driver, or as a...
TLD5542-1HIPOW_EVAL 4-switch synchronous buck-boost regulator 300W TLD5542-1HIPOW_EVAL board is a 4-switch synchronous buck-boost regulator that demonstrates the high power capability of the TLD5542-1. The output is adjustable from 5 V...
TLD7002-16LITE_KIT enables the user to evaluate TLD7002-16ES TLD7002-16LITE_KIT enables the user to evaluate TLD7002-16ES in bus mode or standalone mode (OTP emulation is needed to configure GPINx for direct drive).
TLD7002-16SHIELD for Arduino The TLD7002-16SHIELD is an LED driver shield compatible with Arduino UNO. The TLD7002-16ES is a 16 independent-channel- LED driver with individual output current from 5 mA to...
TLE4922 MS2GO KIT is a new budget-priced evaluation board that are already equipped with a sensor combined with an ARM® Cortex®-M0 CPU. The sensor 2GO kits provide a complete set...
TLE75008-ESD DB contains the Daughter Board PCB and an assembled TLE75008-ESD for evaluation tasks. The DB is ready to be mounted on the SPIDER+ Mother Board. Benefits Daughterboard Potential Applications...
TLE75080-ESH DB contains the Daughter Board PCB and an assembled TLE75080-ESH for evaluation tasks. The DB is ready to be mounted on the SPIDER+ Mother Board. Summary of Features Daughterboard...
TLE75242-ESH DB contains the Daughter Board PCB and an assembled TLE75242-ESH for evaluation tasks. The DB is ready to be mounted on the SPIDER+ Mother Board. Summary of Features Daughterboard...
TLE75602-ESH DB contains the Daughter Board PCB and an assembled TLE75602-ESH for evaluation tasks. The DB is ready to be mounted on the SPIDER+ Mother Board. Summary of Features Daughterboard...
TLE75620-EST DB contains the Daughter Board PCB and an assembled TLE75620-EST for evaluation tasks. The DB is ready to be mounted on the SPIDER+ Mother Board. Summary of Features Daughterboard...
TLE92466ED evaluation board provides a quick pick and place solution for costumer’s lab evaluations. The Evaluation board comes with the Solenoid Driver TLE92466ED and all required external components. The Evaluation...
TLE9255W CAN Partial Networking EVALBOARD CAN Partial Networking Evalboard is suitable for evaluation of the Partial Networking functionality of the TLE9255W devices. In order to demonstrate the Partial Networking functionality...
TLE9845QX Application Kit with PN-Halfbridge The TLE9845QX is part of our Embedded Power Product family. The TLE9845 Appkit PN is designed to evaluate unidirectional brushed DC Motor applications. The two...
TLE984X EVALBOARD is designed to provide a fast and easy start for TLE984x family The TLE984x Evaluation Board offers complete evaluation of all functions and peripherals of the TLE984x product...
TLE9855 EVALKIT offers an evaluation of all devices within the TLE985x family This EvalKit is intended to provide a simple, easy-to-use tool for getting familiar with Infineon’s MOTIX™ MCU TLE9855...
TLE9869 EVALKIT is designed to provide a simple tool for getting familiar with TLE9869 The TLE9869 EvalKit offers complete evaluation of all functions and peripherals of the TLE9869QXA20 and allows...
TLE9879 EvalKit allows direct connection to a BLDC motor The TLE9879 EvalKit offers complete evaluation of all functions and peripherals of the TLE9879QXA40 and allows direct connection to a BLDC...
TLE987X EVALB_TQFP provides an easy-to-use tool for getting familiar with TLE987x devices The TLE987X EVALB_TQFP offers complete evaluation of all functions and peripherals of the TLE987x product family and allows...
TLE987X EVALB_VQFN provides an easy-to-use tool for getting familiar with TLE987x devices The TLE987X EVALB_VQFN offers complete evaluation of all functions and peripherals of the TLE987x product family and allows...
uIO STICK is an interface device for controlling Infineon boards/kits during run time The uIO Stick: Enables the connection between the evaluation board and USB for SPI programming and monitoring...
uIO-Stick v2 is an interface device for controlling Infineon boards/kits during run time The uIO-Stick v2: Plugs into the evaluation board via a standard 16-pin connector and allows easy interface...
USB Charger is a demonstration board implementing dual port mobile charging functionality for automotive applications. The solution is a flexible implementation utilizing TLF51801 (synchronous DC-DC controller with up-to 10 A...
XENSIV™ - TLE493D-P2B6 2GO kit for 3D magnetic field sensing with 3D magnetic Hall sensors – plug and play The Infineon TLE493D-P2B6 3D magnetic sensor 2GO kit is a budget-priced...
XENSIV™ - TLE493D-W2B6 2GO kit for 3D magnetic field sensing with 3D magnetic Hall sensors – plug and play The Infineon TLE493D-W2B6 3D magnetic sensor 2GO kit is a budget-priced...
XENSIV™ - TLE4966 MS2GO, budget-priced evaluation board with two independent magnetic dual Hall latches The Infineon TLE4966 magnetic sensor 2GO kit is equipped with: TLE4966V-1G, link to: double vertical Hall...
XENSIV™ - TLE4971 EVAL 120A* board for evaluation of three-phase systems The TLE4971 EVAL 120A board is a current sensor evaluation board suitable for evaluating three-phase systems, with running currents...
XENSIV™ - TLE4971 MS2GO Kit for automotive current sensor Infineon´s XENSIVTM TLE4971MS2GO is a current measurement evaluation tool capable to measure currents in one phase systems up to 25A.
XENSIV™ - TLE4972 EVAL INLAY current sensor evaluation board suitable for evaluating three phase systems, with currents up to 420A* The TLE4972 EVAL INLAY board is a current sensor evaluation...
XENSIV™ - TLE4972 EVAL LAT BART current sensor evaluation board for evaluating three phase systems, with currents up to ~543A* The TLE4972 EVAL LAT BAR board is a current sensor...
XENSIV™ - TLE4972 EVAL STD PCB current sensor evaluation board for three-phase systems, with currents up to ~191A* The TLE4972 EVAL STD PCB board is a current sensor evaluation board...
XENSIV™ - TLE4972 EVAL VER BAR current sensor evaluation board for evaluating three phase systems, with currents up to ~842A* The TLE4972 EVAL VER BAR board is a current sensor...
XENSIV™ - TLE4973 EVAL 120A board is a current sensor evaluation board suitable for evaluating three phase systems, with currents up to ~120A* The board is equipped with three TLE4973-A120T5-S0001...
XENSIV™ - TLE4973 EVAL INLAY board is a current sensor evaluation board suitable for evaluating three phase systems, with currents up to ~460A The board is equipped with three TLE4973-RE35D5-S0010...
XENSIV™ - TLE4973 EVAL STD PCB board is a current sensor evaluation board suitable for evaluating three phase systems, with currents up to ~221A* The board is equipped with three...
XENSIV™ - TLE4973 EVAL VER BAR board is a current sensor evaluation board suitable for evaluating three phase systems, with currents up to ~920A The board is equipped with three...
XENSIV™ - TLE5012B E1000 sensor 2GO kit is the automotive predefined variant with SSC & IIF communication protocols Infineon´s XENSIV™ TLx5012B magnetic angle sensor 2GO kit is a budget-priced entry...
XENSIV™ - TLE5014CPS Evalkit features the SENT, SPC and PWM interfaces of the digital GMR angle sensor Infineon XENSIVTM is now offering a set of different Evalkits and boards...
XENSIV™ - TLE5014CPS stand alone satellite board features the SENT, SPC and PWM interfaces of the digital GMR angle sensor Two TLE5014 angle sensor satellite boards – full flexibility for...
XENSIV™ - TLE5014SP Evalkit features the SPI interface of the digital GMR angle sensor Infineon XENSIVTM is now offering a set of different Evalkits and boards to enable fast...
XENSIV™ - TLE5014SP stand alone satellite board features the SPI interface of the digital GMR angle sensor Two TLE5014 angle sensor satellite boards – full flexibility for digital GMR sensor...
XENSIV™ - TLI4971 EVAL 120A* board for evaluation of three-phase systems The TLI4971 EVAL 120A board is a current sensor evaluation board suitable for evaluating three-phase systems, with running currents...
XENSIV™ - TLI4971 MS2GO Kit for industrial current sensor Infineon has extended its portfolio of coreless current sensors with the new TLI4971. Our sensor relies on a Hall-based magnetic sensing...
XENSIV™ - TLI5012B E1000 sensor 2GO is the industrial predefined variant with SSC & IIF communication protocols Infineon´s XENSIV™ TLx5012B magnetic angle sensor 2GO kit is a budget-priced entry level...
XENSIV™ - TLI5590 SATELLITE adaption board preassembled with linear TMR sensor TLI5590-A6W Hardware includes: TLI5590 satellite board, assembled with linear TMR sensor TLI5590-A6W & FPC connector Multipole magnet, 0.5mm pitch.
XENSIV™ - TLV493D-A1B6 2GO kit for 3D magnetic field sensing with 3D magnetic Hall sensors – plug and play The Infineon TLV493D-A1B6 3D magnetic sensor 2GO kit is a budget-priced...
XENSIV™ - TLx559x EVAL KIT is a hardware bundle optimized for low voltage signal acquisition from e.g. TMR linear sensors in bridge configuration The hardware consists of: Position sensor interface...
XENSIV(TM) - Evaluation Kit using a TLE5009A16D E1210 Dual SMD angle sensor – 3.3V variant, 2T point calibration Infineon XENSIVTM is now offering a set of different Evalkits and...
XENSIV(TM) - Evaluation Kit using a TLE5109A16D E1210 Dual SMD angle sensor – 3.3V variant Infineon XENSIVTM is now offering a set of different Evalkits and boards to enable...
XENSIV(TM) - Evaluation Kit using a TLE5309D E1211 Dual SMD angle sensor – 3.3V variant Infineon XENSIVTM is now offering a set of different Evalkits and boards to enable...
XENSIV(TM) - TLE5012B E5000 sensor 2GO kit, automotive predefined variant with SSC & PWM communication protocols Infineon´s XENSIV™ TLx5012B magnetic angle sensor 2GO kit is a budget-priced entry level evaluation...
XENSIV(TM) - TLE5012B E9000 sensor 2GO kit, automotive predefined variant with SSC & SPC communication protocols Infineon´s XENSIV™ TLx5012B magnetic angle sensor 2GO kit is a budget-priced entry level evaluation...

<< Prev