Infineon Technologies AG Evaluation Boards EVAL_16W_66V_BCK_CE

Description
16W single end cap T8 lighting demo board using CoolMOS™ CE in SOT-223 package The SOT-223 packaged CoolMOS™ CE superjunction MOSFET (IPN60R3K4CE) (600V, 3.4Ω) is used as the main switch for this Single End Cap T8 LED lamp drive board, high line input, 16W/66V output converter. The converter is using ICL8201 (SOT23-6-1), average current controlled, non-isolated single stage buck topology in a cascade structure LED driver. The distinguishing features of this reference design are high efficiency and power factor with single stage design, critical conduction operation mode with single choke (without auxiliary winding), truly regulated output current over a wide output voltage range, good EMI performance and various modes of protections for high reliability with small form factor which can easily fit into a single end cap of a standard T8 LED lamp. Summary of Features Input voltage range and frequency: 170-277 V AC (50Hz) Output voltage: 55-75V Output current: 270mA Output power: 16W Power factor: >0.95 THD: <20% Efficiency: >90% Benefits For low cost applications High efficiency High power factor Good EMI performance Optimized footprint Potential Applications Lighting SMPS
Request a Quote Datasheet
Description
16W single end cap T8 lighting demo board using CoolMOS™ CE in SOT-223 package The SOT-223 packaged CoolMOS™ CE superjunction MOSFET (IPN60R3K4CE) (600V, 3.4Ω) is used as the main switch for this Single End Cap T8 LED lamp drive board, high line input, 16W/66V output converter. The converter is using ICL8201 (SOT23-6-1), average current controlled, non-isolated single stage buck topology in a cascade structure LED driver. The distinguishing features of this reference design are high efficiency and power factor with single stage design, critical conduction operation mode with single choke (without auxiliary winding), truly regulated output current over a wide output voltage range, good EMI performance and various modes of protections for high reliability with small form factor which can easily fit into a single end cap of a standard T8 LED lamp. Summary of Features Input voltage range and frequency: 170-277 V AC (50Hz) Output voltage: 55-75V Output current: 270mA Output power: 16W Power factor: >0.95 THD: <20% Efficiency: >90% Benefits For low cost applications High efficiency High power factor Good EMI performance Optimized footprint Potential Applications Lighting SMPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL_16W_66V_BCK_CE - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL_16W_66V_BCK_CE
Evaluation Boards EVAL_16W_66V_BCK_CE
16W single end cap T8 lighting demo board using CoolMOS™ CE in SOT-223 package The SOT-223 packaged CoolMOS™ CE superjunction MOSFET (IPN60R3K4CE) (600V, 3.4Ω) is used as the main switch for this Single End Cap T8 LED lamp drive board, high line input, 16W/66V output converter. The converter is using ICL8201 (SOT23-6-1), average current controlled, non-isolated single stage buck topology in a cascade structure LED driver. The distinguishing features of this reference design are high efficiency and power factor with single stage design, critical conduction operation mode with single choke (without auxiliary winding), truly regulated output current over a wide output voltage range, good EMI performance and various modes of protections for high reliability with small form factor which can easily fit into a single end cap of a standard T8 LED lamp. Summary of Features Input voltage range and frequency: 170-277 V AC (50Hz) Output voltage: 55-75V Output current: 270mA Output power: 16W Power factor: >0.95 THD: <20% Efficiency: >90% Benefits For low cost applications High efficiency High power factor Good EMI performance Optimized footprint Potential Applications Lighting SMPS

16W single end cap T8 lighting demo board using CoolMOS™ CE in SOT-223 package

The SOT-223 packaged CoolMOS™ CE superjunction MOSFET (IPN60R3K4CE) (600V, 3.4Ω) is used as the main switch for this Single End Cap T8 LED lamp drive board, high line input, 16W/66V output converter. The converter is using ICL8201 (SOT23-6-1), average current controlled, non-isolated single stage buck topology in a cascade structure LED driver. The distinguishing features of this reference design are high efficiency and power factor with single stage design, critical conduction operation mode with single choke (without auxiliary winding), truly regulated output current over a wide output voltage range, good EMI performance and various modes of protections for high reliability with small form factor which can easily fit into a single end cap of a standard T8 LED lamp.


Summary of Features

  • Input voltage range and frequency: 170-277 V AC (50Hz)
  • Output voltage: 55-75V
  • Output current: 270mA
  • Output power: 16W
  • Power factor: >0.95
  • THD: <20%
  • Efficiency: >90%

Benefits

  • For low cost applications
  • High efficiency
  • High power factor
  • Good EMI performance
  • Optimized footprint

Potential Applications

  • Lighting
  • SMPS
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL_16W_66V_BCK_CE
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BLOCKCHAINSTARTKIT - Infineon Technologies AG
Specs
Category Developement Board
Supported System blockchain applications ; government identification
Host Interface ISO/IEC 14443
View Details
Evaluation Boards - BTS3080TF DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Expansion Boards, Daughter Cards - 448-BTS72002EPADAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
5 suppliers