Infineon Technologies AG Evaluation Boards DG_48V_SWITCH_KIT

Description
A 48V switch evaluation board supporting fast pulsed capacitor charging with Dual Gate MOSFETs, to minimize system costs (no separate pre-charging path needed). The board is Active clamping capable to dissipate inductive energy from cable harness. The Dual Gate MOSFET operates in linear mode instead of avalanche to increase short circuit robustness. Summary of Features For 48 V disconnect switch application Acceleration of capacitor charging Reduction of system cost Benefits Fast pulsed capacitor charging No separate pre-charging path needed Active clamping capable Linear mode operation Increased short circuit robustness Potential Applications Power distribution Battery management Electrically heated catalyst Components Dual Gate MOSFET 80V: IAUTN08S5N012L Freewheeling MOSFET: IAUT300N08S5N012 48 V high-side driver: 2ED4820-EM Highlights
Request a Quote
Description
A 48V switch evaluation board supporting fast pulsed capacitor charging with Dual Gate MOSFETs, to minimize system costs (no separate pre-charging path needed). The board is Active clamping capable to dissipate inductive energy from cable harness. The Dual Gate MOSFET operates in linear mode instead of avalanche to increase short circuit robustness. Summary of Features For 48 V disconnect switch application Acceleration of capacitor charging Reduction of system cost Benefits Fast pulsed capacitor charging No separate pre-charging path needed Active clamping capable Linear mode operation Increased short circuit robustness Potential Applications Power distribution Battery management Electrically heated catalyst Components Dual Gate MOSFET 80V: IAUTN08S5N012L Freewheeling MOSFET: IAUT300N08S5N012 48 V high-side driver: 2ED4820-EM Highlights
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DG_48V_SWITCH_KIT - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
DG_48V_SWITCH_KIT
Evaluation Boards DG_48V_SWITCH_KIT
A 48V switch evaluation board supporting fast pulsed capacitor charging with Dual Gate MOSFETs, to minimize system costs (no separate pre-charging path needed). The board is Active clamping capable to dissipate inductive energy from cable harness. The Dual Gate MOSFET operates in linear mode instead of avalanche to increase short circuit robustness. Summary of Features For 48 V disconnect switch application Acceleration of capacitor charging Reduction of system cost Benefits Fast pulsed capacitor charging No separate pre-charging path needed Active clamping capable Linear mode operation Increased short circuit robustness Potential Applications Power distribution Battery management Electrically heated catalyst Components Dual Gate MOSFET 80V: IAUTN08S5N012L Freewheeling MOSFET: IAUT300N08S5N012 48 V high-side driver: 2ED4820-EM Highlights

A 48V switch evaluation board supporting fast pulsed capacitor charging with Dual Gate MOSFETs, to minimize system costs (no separate pre-charging path needed). The board is Active clamping capable to dissipate inductive energy from cable harness. The Dual Gate MOSFET operates in linear mode instead of avalanche to increase short circuit robustness.


Summary of Features

  • For 48 V disconnect switch application
  • Acceleration of capacitor charging
  • Reduction of system cost

Benefits

  • Fast pulsed capacitor charging
  • No separate pre-charging path needed
  • Active clamping capable
  • Linear mode operation
  • Increased short circuit robustness

Potential Applications

  • Power distribution
  • Battery management
  • Electrically heated catalyst

Components

  • Dual Gate MOSFET 80V: IAUTN08S5N012L
  • Freewheeling MOSFET: IAUT300N08S5N012
  • 48 V high-side driver: 2ED4820-EM

Highlights

Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number DG_48V_SWITCH_KIT
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2732019 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System USB
Ports USB
View Details
3 suppliers
Evaluation Boards - BTS7008-2EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Evaluation Boards - 1EDI3038 EVAL BOARD - Infineon Technologies AG
Specs
Category Developement Board
View Details