Infineon Technologies AG Evaluation Boards EVAL-2ED21814

Description
The EVAL-2ED21814 comes with the gate driver IC, 2ED21814S06J and two MOSFETs, IPP60R280P7, in half bridge configuration. This board is designed to test basic functionalities and highlight features of the Infineon silicon-on-insulator (SOI) gate driver. The user can test PWM input-output performance, check propagation delay, current capability, and high switching frequency performance. The board can be used to do a double pulse test. Summary of Features Operating voltages up to + 650 V Using Infineon SOI-technology Negative VS transient immunity of 100 V Integrated low ohmic bootstrap diode Designed for bootstrap operation Maximum supply voltage of 25 V Under voltage lockout (UVLO) 200 ns propagation delay Logic operational up to –11 V on VS Pin Separate logic and power ground Benefits Reduced BOM cost & saves space 50% lower level-shift losses Excellent ruggedness & noise immunity Suitable for high current power devices For high frequency applications Applications Home appliances Motor Control Power conversion
Request a Quote Datasheet
Description
The EVAL-2ED21814 comes with the gate driver IC, 2ED21814S06J and two MOSFETs, IPP60R280P7, in half bridge configuration. This board is designed to test basic functionalities and highlight features of the Infineon silicon-on-insulator (SOI) gate driver. The user can test PWM input-output performance, check propagation delay, current capability, and high switching frequency performance. The board can be used to do a double pulse test. Summary of Features Operating voltages up to + 650 V Using Infineon SOI-technology Negative VS transient immunity of 100 V Integrated low ohmic bootstrap diode Designed for bootstrap operation Maximum supply voltage of 25 V Under voltage lockout (UVLO) 200 ns propagation delay Logic operational up to –11 V on VS Pin Separate logic and power ground Benefits Reduced BOM cost & saves space 50% lower level-shift losses Excellent ruggedness & noise immunity Suitable for high current power devices For high frequency applications Applications Home appliances Motor Control Power conversion
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL-2ED21814 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL-2ED21814
Evaluation Boards EVAL-2ED21814
The EVAL-2ED21814 comes with the gate driver IC, 2ED21814S06J and two MOSFETs, IPP60R280P7, in half bridge configuration. This board is designed to test basic functionalities and highlight features of the Infineon silicon-on-insulator (SOI) gate driver. The user can test PWM input-output performance, check propagation delay, current capability, and high switching frequency performance. The board can be used to do a double pulse test. Summary of Features Operating voltages up to + 650 V Using Infineon SOI-technology Negative VS transient immunity of 100 V Integrated low ohmic bootstrap diode Designed for bootstrap operation Maximum supply voltage of 25 V Under voltage lockout (UVLO) 200 ns propagation delay Logic operational up to –11 V on VS Pin Separate logic and power ground Benefits Reduced BOM cost & saves space 50% lower level-shift losses Excellent ruggedness & noise immunity Suitable for high current power devices For high frequency applications Applications Home appliances Motor Control Power conversion

The EVAL-2ED21814 comes with the gate driver IC, 2ED21814S06J and two MOSFETs, IPP60R280P7, in half bridge configuration. This board is designed to test basic functionalities and highlight features of the Infineon silicon-on-insulator (SOI) gate driver. The user can test PWM input-output performance, check propagation delay, current capability, and high switching frequency performance. The board can be used to do a double pulse test.


Summary of Features

  • Operating voltages up to + 650 V
  • Using Infineon SOI-technology
  • Negative VS transient immunity of 100 V
  • Integrated low ohmic bootstrap diode
  • Designed for bootstrap operation
  • Maximum supply voltage of 25 V
  • Under voltage lockout (UVLO)
  • 200 ns propagation delay
  • Logic operational up to –11 V on VS Pin
  • Separate logic and power ground

Benefits

  • Reduced BOM cost & saves space
  • 50% lower level-shift losses
  • Excellent ruggedness & noise immunity
  • Suitable for high current power devices
  • For high frequency applications

Applications

  • Home appliances
  • Motor Control
  • Power conversion
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL-2ED21814
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 448-1EDI302YASEVALBOARDTOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Gate Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Evaluation Boards - CYBLE-224110-PROG - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
Ports USB
View Details
3 suppliers
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-049-42XX-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers