Infineon Technologies AG Evaluation Boards DEMOBOARD TLS202B1

Description
The TLS202B1 is a monolithic integrated fixed linear voltage post regulator for load currents up to 150 mA. The IC regulates an input voltage _ up to 18 V to a fixed output voltage of 1.2 V to 5.25 V with a precision of ±3 %. The TLS202B1 is especially designed for applications requiring very low standby currents, e.g. with a permanent connection to the pre-regulators like DCDC converters. The regulator is not designed to operate with a direct connection to the battery. The component can be enabled/disabled via the Enable input. The device is available in a very small surface mounted PG-SCT595 package. The device is designed for the harsh environment of automotive applications. Therefore it is protected against overload, short circuit and overtemperature conditions by the implemented output current limitation and the overtemperature shutdown circuit. The TLS202B1 can be also used in all other applications requiring a stabilized 1.2 V to 5.25 V voltage. Summary of Features Output Voltage: 3.3 V Output Voltage Accuracy of ±3 % Output Currents up to 150 mA Extended Input Voltage Operating Range of 2.7 V to 18 V Low Dropout Voltage: typ. 290mV Very Low Current Consumption: typ. 50 μA Very Low Shutdown Current: typ. 0.01 μA Very High PSRR: typ. 63dB at 10 kHz Wide Temperature Range From -40 °C up to 150 °C Green Product (RoHS compliant) AEC Qualified Benefits Wide input voltage range post regulator Output ceramic caps supported Ultra small package Potential Applications Infotainment ( Camera, Display supply) Memory, CPU, FPGA core supply High current post regulator (in combination with DC/DC) Driver Assistance Systems (Radar, Camera)
Request a Quote
Description
The TLS202B1 is a monolithic integrated fixed linear voltage post regulator for load currents up to 150 mA. The IC regulates an input voltage _ up to 18 V to a fixed output voltage of 1.2 V to 5.25 V with a precision of ±3 %. The TLS202B1 is especially designed for applications requiring very low standby currents, e.g. with a permanent connection to the pre-regulators like DCDC converters. The regulator is not designed to operate with a direct connection to the battery. The component can be enabled/disabled via the Enable input. The device is available in a very small surface mounted PG-SCT595 package. The device is designed for the harsh environment of automotive applications. Therefore it is protected against overload, short circuit and overtemperature conditions by the implemented output current limitation and the overtemperature shutdown circuit. The TLS202B1 can be also used in all other applications requiring a stabilized 1.2 V to 5.25 V voltage. Summary of Features Output Voltage: 3.3 V Output Voltage Accuracy of ±3 % Output Currents up to 150 mA Extended Input Voltage Operating Range of 2.7 V to 18 V Low Dropout Voltage: typ. 290mV Very Low Current Consumption: typ. 50 μA Very Low Shutdown Current: typ. 0.01 μA Very High PSRR: typ. 63dB at 10 kHz Wide Temperature Range From -40 °C up to 150 °C Green Product (RoHS compliant) AEC Qualified Benefits Wide input voltage range post regulator Output ceramic caps supported Ultra small package Potential Applications Infotainment ( Camera, Display supply) Memory, CPU, FPGA core supply High current post regulator (in combination with DC/DC) Driver Assistance Systems (Radar, Camera)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DEMOBOARD TLS202B1 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
DEMOBOARD TLS202B1
Evaluation Boards DEMOBOARD TLS202B1
The TLS202B1 is a monolithic integrated fixed linear voltage post regulator for load currents up to 150 mA. The IC regulates an input voltage _ up to 18 V to a fixed output voltage of 1.2 V to 5.25 V with a precision of ±3 %. The TLS202B1 is especially designed for applications requiring very low standby currents, e.g. with a permanent connection to the pre-regulators like DCDC converters. The regulator is not designed to operate with a direct connection to the battery. The component can be enabled/disabled via the Enable input. The device is available in a very small surface mounted PG-SCT595 package. The device is designed for the harsh environment of automotive applications. Therefore it is protected against overload, short circuit and overtemperature conditions by the implemented output current limitation and the overtemperature shutdown circuit. The TLS202B1 can be also used in all other applications requiring a stabilized 1.2 V to 5.25 V voltage. Summary of Features Output Voltage: 3.3 V Output Voltage Accuracy of ±3 % Output Currents up to 150 mA Extended Input Voltage Operating Range of 2.7 V to 18 V Low Dropout Voltage: typ. 290mV Very Low Current Consumption: typ. 50 μA Very Low Shutdown Current: typ. 0.01 μA Very High PSRR: typ. 63dB at 10 kHz Wide Temperature Range From -40 °C up to 150 °C Green Product (RoHS compliant) AEC Qualified Benefits Wide input voltage range post regulator Output ceramic caps supported Ultra small package Potential Applications Infotainment ( Camera, Display supply) Memory, CPU, FPGA core supply High current post regulator (in combination with DC/DC) Driver Assistance Systems (Radar, Camera)

The TLS202B1 is a monolithic integrated fixed linear voltage post regulator for load currents up to 150 mA. The IC regulates an input voltage _ up to 18 V to a fixed output voltage of 1.2 V to 5.25 V with a precision of ±3 %. The TLS202B1 is especially designed for applications requiring very low standby currents, e.g. with a permanent connection to the pre-regulators like DCDC converters. The regulator is not designed to operate with a direct connection to the battery. The component can be enabled/disabled via the Enable input. The device is available in a very small surface mounted PG-SCT595 package. The device is designed for the harsh environment of automotive applications. Therefore it is protected against overload, short circuit and overtemperature conditions by the implemented output current limitation and the overtemperature shutdown circuit. The TLS202B1 can be also used in all other applications requiring a stabilized 1.2 V to 5.25 V voltage.


Summary of Features

  • Output Voltage: 3.3 V
  • Output Voltage Accuracy of ±3 %
  • Output Currents up to 150 mA
  • Extended Input Voltage Operating Range of 2.7 V to 18 V
  • Low Dropout Voltage: typ. 290mV
  • Very Low Current Consumption: typ. 50 μA
  • Very Low Shutdown Current: typ. 0.01 μA
  • Very High PSRR: typ. 63dB at 10 kHz
  • Wide Temperature Range From -40 °C up to 150 °C
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Wide input voltage range post regulator
  • Output ceramic caps supported
  • Ultra small package

Potential Applications

  • Infotainment ( Camera, Display supply)
  • Memory, CPU, FPGA core supply
  • High current post regulator (in combination with DC/DC)
  • Driver Assistance Systems (Radar, Camera)
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number DEMOBOARD TLS202B1
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BTG70020A-1ESW DB - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Evaluation Boards - CYBLE-212006-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
3 suppliers
Evaluation Boards - CYBLE-224116-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
3 suppliers
Expansion Boards, Daughter Cards - 448-BTT3018EJDEMOBOARDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers