Infineon Technologies AG Evaluation Boards EVAL-2ED1324S12PM1

Description
The EVAL-2ED1324S12PM1 is a power evaluation board that includes a M1 connector, an EasyPIM™ 1B 1200 V, 25 A with TRENCHSTOP™ IGBT7 (FP25R12W1T7_B11), and three half-bridge Silicon On Insulator (SOI) gate drivers 2ED1324S12P for motor drive applications. In combination with either EVAL-M1-101T or other control boards with compatible M1 connectors, the EVAL-2ED1324S12PM1 features and demonstrates our IGBT module and SOI gate driver technology. Summary of Features Negative VS transient voltage immunity of 100 V with repetitive 700 ns pulses 2.3 A / 2.3 A peak output source / sink current capability Integrated ultra-fast Over-Current Protection (OCP) ± 5% high accuracy reference threshold Less than 1 us over-current sense to output shutdown Integrated Active Miller Clamp (AMC) with 2 A sink current capability Integrated Short Circuit Clamp (SCC) function Integrated dead-time and shoot-through prevention logic Enable, Fault, and programmable Fault clear RFE input 25 V VCC supply voltage (maximum) Separate Logic (VSS) and output ground (COM) 2 kV HBM ESD capability Benefits Nominal DC input voltage 510 V, max. 780 V Design for max. 5 kW motor power output Single shunt for current sensing Sensing of DC-link voltage Internal NTC-Thermistor for over temperature protection +18 V and +3.3 V auxiliary power supplies on the board M1 interface compatible with the iMOTION™ controller board Floating channel designed for bootstrap operation Independent per channel undervoltage lockout (UVLO) Applications Commercial HVAC Residential heat pumps Servo motor drive and control
Request a Quote Datasheet
Description
The EVAL-2ED1324S12PM1 is a power evaluation board that includes a M1 connector, an EasyPIM™ 1B 1200 V, 25 A with TRENCHSTOP™ IGBT7 (FP25R12W1T7_B11), and three half-bridge Silicon On Insulator (SOI) gate drivers 2ED1324S12P for motor drive applications. In combination with either EVAL-M1-101T or other control boards with compatible M1 connectors, the EVAL-2ED1324S12PM1 features and demonstrates our IGBT module and SOI gate driver technology. Summary of Features Negative VS transient voltage immunity of 100 V with repetitive 700 ns pulses 2.3 A / 2.3 A peak output source / sink current capability Integrated ultra-fast Over-Current Protection (OCP) ± 5% high accuracy reference threshold Less than 1 us over-current sense to output shutdown Integrated Active Miller Clamp (AMC) with 2 A sink current capability Integrated Short Circuit Clamp (SCC) function Integrated dead-time and shoot-through prevention logic Enable, Fault, and programmable Fault clear RFE input 25 V VCC supply voltage (maximum) Separate Logic (VSS) and output ground (COM) 2 kV HBM ESD capability Benefits Nominal DC input voltage 510 V, max. 780 V Design for max. 5 kW motor power output Single shunt for current sensing Sensing of DC-link voltage Internal NTC-Thermistor for over temperature protection +18 V and +3.3 V auxiliary power supplies on the board M1 interface compatible with the iMOTION™ controller board Floating channel designed for bootstrap operation Independent per channel undervoltage lockout (UVLO) Applications Commercial HVAC Residential heat pumps Servo motor drive and control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL-2ED1324S12PM1 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL-2ED1324S12PM1
Evaluation Boards EVAL-2ED1324S12PM1
The EVAL-2ED1324S12PM1 is a power evaluation board that includes a M1 connector, an EasyPIM™ 1B 1200 V, 25 A with TRENCHSTOP™ IGBT7 (FP25R12W1T7_B11), and three half-bridge Silicon On Insulator (SOI) gate drivers 2ED1324S12P for motor drive applications. In combination with either EVAL-M1-101T or other control boards with compatible M1 connectors, the EVAL-2ED1324S12PM1 features and demonstrates our IGBT module and SOI gate driver technology. Summary of Features Negative VS transient voltage immunity of 100 V with repetitive 700 ns pulses 2.3 A / 2.3 A peak output source / sink current capability Integrated ultra-fast Over-Current Protection (OCP) ± 5% high accuracy reference threshold Less than 1 us over-current sense to output shutdown Integrated Active Miller Clamp (AMC) with 2 A sink current capability Integrated Short Circuit Clamp (SCC) function Integrated dead-time and shoot-through prevention logic Enable, Fault, and programmable Fault clear RFE input 25 V VCC supply voltage (maximum) Separate Logic (VSS) and output ground (COM) 2 kV HBM ESD capability Benefits Nominal DC input voltage 510 V, max. 780 V Design for max. 5 kW motor power output Single shunt for current sensing Sensing of DC-link voltage Internal NTC-Thermistor for over temperature protection +18 V and +3.3 V auxiliary power supplies on the board M1 interface compatible with the iMOTION™ controller board Floating channel designed for bootstrap operation Independent per channel undervoltage lockout (UVLO) Applications Commercial HVAC Residential heat pumps Servo motor drive and control

The EVAL-2ED1324S12PM1 is a power evaluation board that includes a M1 connector, an EasyPIM™ 1B 1200 V, 25 A with TRENCHSTOP™ IGBT7 (FP25R12W1T7_B11), and three half-bridge Silicon On Insulator (SOI) gate drivers 2ED1324S12P for motor drive applications. In combination with either EVAL-M1-101T or other control boards with compatible M1 connectors, the EVAL-2ED1324S12PM1 features and demonstrates our IGBT module and SOI gate driver technology.


Summary of Features

  • Negative VS transient voltage immunity of 100 V with repetitive 700 ns pulses
  • 2.3 A / 2.3 A peak output source / sink current capability
  • Integrated ultra-fast Over-Current Protection (OCP)
  • ± 5% high accuracy reference threshold
  • Less than 1 us over-current sense to output shutdown
  • Integrated Active Miller Clamp (AMC) with 2 A sink current capability
  • Integrated Short Circuit Clamp (SCC) function
  • Integrated dead-time and shoot-through prevention logic
  • Enable, Fault, and programmable Fault clear RFE input
  • 25 V VCC supply voltage (maximum)
  • Separate Logic (VSS) and output ground (COM)
  • 2 kV HBM ESD capability

Benefits

  • Nominal DC input voltage 510 V, max. 780 V
  • Design for max. 5 kW motor power output
  • Single shunt for current sensing
  • Sensing of DC-link voltage
  • Internal NTC-Thermistor for over temperature protection
  • +18 V and +3.3 V auxiliary power supplies on the board
  • M1 interface compatible with the iMOTION™ controller board
  • Floating channel designed for bootstrap operation
  • Independent per channel undervoltage lockout (UVLO)

Applications

  • Commercial HVAC
  • Residential heat pumps
  • Servo motor drive and control
Supplier's Site Datasheet
Power, Motor & Robotics Development Tools - 179968 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power, Motor & Robotics Development Tools
179968
Power, Motor & Robotics Development Tools 179968
Infineon EVAL-2ED1324S12PM1

Infineon EVAL-2ED1324S12PM1

Supplier's Site

Technical Specifications

  Infineon Technologies AG RS Components, Ltd.
Product Category Electronic Development Boards Electronic Development Boards
Product Number EVAL-2ED1324S12PM1 179968
Product Name Evaluation Boards Power, Motor & Robotics Development Tools
Category Developement Board Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 448-CY3689-ND - DigiKey
Specs
Category Developement Board
Supported System USB
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
Evaluation Boards - BTS3035EJ DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Evaluation Boards - BCR402W 12V LED BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System LED Lighting ; Lighting
View Details
Evaluation Boards - BTS3035TF DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details