Adapter board for 1ED44175N01B low-side gate driver
A small adapter board is available for testing 1ED44175N01B – EiceDRIVER™ 25 V low-side gate driver with integrated over-current protection (OCP), fault reporting, and enable functionality. The adapter board easily connects into an existing switched-mode power circuit for fast in-circuit evaluation.
EVAL-1ED44175N01B is available from Infineon in small sampling quantities.
Summary of Features
-0.246 V over-current threshold with accurate ±5% tolerance
Over-current detection with negative voltage input
Single pin for fault output and enable
Programmable fault clear time
Under voltage lockout for IGBTs
CMOS Schmitt-triggered inputs
3.3 V, 5 V and 15 V input logic compatible
Output in phase with input
-10 Vdc negative Input capability of OCP pin
3 kV ESD HBM
Benefits
Integrated over-current protection and single-pin fault output and enable function provide potential space and cost savings
OCP threshold tolerance of ±5% provides accurate sensing
Flexible fault clear time set-up
Under-voltage lock out provides protection at low supply voltage
Industry standard package
Adapter board for 1ED44175N01B low-side gate driver
A small adapter board is available for testing 1ED44175N01B – EiceDRIVER™ 25 V low-side gate driver with integrated over-current protection (OCP), fault reporting, and enable functionality. The adapter board easily connects into an existing switched-mode power circuit for fast in-circuit evaluation.
EVAL-1ED44175N01B is available from Infineon in small sampling quantities.
Summary of Features
- -0.246 V over-current threshold with accurate ±5% tolerance
- Over-current detection with negative voltage input
- Single pin for fault output and enable
- Programmable fault clear time
- Under voltage lockout for IGBTs
- CMOS Schmitt-triggered inputs
- 3.3 V, 5 V and 15 V input logic compatible
- Output in phase with input
- -10 Vdc negative Input capability of OCP pin
- 3 kV ESD HBM
Benefits
- Integrated over-current protection and single-pin fault output and enable function provide potential space and cost savings
- OCP threshold tolerance of ±5% provides accurate sensing
- Flexible fault clear time set-up
- Under-voltage lock out provides protection at low supply voltage
- Industry standard package